- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Weight | Body Material | Conductor Material | Jacket (Insulation) Material | Approvals | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Contact Finish Mating | Contact Materials | Core colour | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Operation | Outer diameter approx. | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Type | Resistance | Min Operating Temperature | Color | Applications | Gender | Fastening Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Construction | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Termination Style | Number of Contacts | Output Type | Panel Cutout Dimensions | Contact Resistance | Wire Gauge | Insulation Resistance | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Terminal Type | Shield Type | Display Type | Depth Behind Panel | Outside Diameter | Input Range | Rated Voltage | Number of Characters Per Row | Wire and Cable Name | Number of Strands | Control Method | Communications | Outer Diameter | Features | Cross Section Area | Contacts | Resistant To | IP Rating | Diameter | Length | Jacket (Insulation) Thickness | Display Characters - Height | REACH SVHC | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4515011 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3016697 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Other | - | - | - | No | - | - | - | No | - | - | Other | - | - | - | - | - | 10 | 500 | 300 | - | - | - | 6.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0061000 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | Green/yellow | No | - | - | - | No | - | - | Rubber - silicone rubber (SIR) | - | - | - | - | - | 95 | 500 | 300 | - | - | - | 16.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4150414 Lapp | In Stock | - | - | - | Cable | - | - | - | - | - | TINNED COPPER | - | CE; CSA; EAC; HAR; UL | - | - | Class 5 = flexible | Tinned | - | - | - | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | No | Lapp Group | 4150414 | - | - | - | - | - | - | 1.5 | - | - | 105 °C | -40 °C | - | - | - | Active | - | - | 5.25 | Non-Compliant | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | -40 °C | Blue | INTERNAL WIRING OF DEVICES AND IN CONTROL CABINETS | - | - | - | - | NO | - | STRANDED | compliant | - | - | 1 | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | Not Halogen Free | - | - | - | - | 3.4 mm | - | 1000 V | - | POWER AND CONTROL CABLE | - | - | - | - | - | 1.5 mm2 | - | - | - | 3.4 mm | - | - | - | - | - | - | ||
![]() 4512253S Lapp | 2492 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | No | - | - | - | No | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4180607 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | No | - | - | - | No | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4522241S Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | No | - | - | - | No | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4521142 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | No | - | - | - | No | - | - | - | - | - | - | - | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726019 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | Black | No | - | - | - | No | - | - | Other | - | - | - | - | - | 50 | 750 | 450 | - | - | - | 14.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0162035 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | Silicone | - | - | - | - | Other | Other | - | - | 76.8 | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | None | None | - | - | - | - | - | - | - | - | - | - | Green, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0166503 Lapp | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | PVC | - | - | - | - | Other | Polyvinyl chloride (PVC) | - | - | 207 | - | 1.5 | - | - | - | - | - | 13.8 | - | - | - | - | - | Non-Compliant | - | None | None | - | - | - | - | - | - | - | - | - | -5 °C | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0158503 Lapp | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | PVC | - | - | - | - | Other | Polyvinyl chloride (PVC) | - | - | 205.5 | - | 2 | - | - | - | - | - | 13.7 | - | - | - | - | - | Non-Compliant | - | Foil | None | - | - | - | - | - | - | - | - | - | -5 °C | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0161052 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Other | Polyvinyl chloride (PVC) | - | - | 73.5 | - | 0.22 | - | - | - | - | - | 4.9 | - | - | - | - | - | - | - | Braiding | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0152017 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | Other | Polyvinyl chloride (PVC) | - | - | 86.4 | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | None | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48105 Lapp | 57 |
| - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | Silicone | - | - | - | - | - | - | +180°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | ÖLFLEX HEAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 1 | - | - | 2.1mm | - | - | - | Chemicals, Oils | - | - | 100m | - | - | - | - | - | ||
![]() 47106 Lapp | 54 |
| - | Silver | - | - | - | - | - | Copper | Copper | - | - | - | - | - | - | - | Copper | - | - | - | Silicone | - | - | - | - | - | - | +180°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 380 V | 300 V | - | ÖLFLEX HEAT | Solder | - | Circular | - | 3 mΩ | - | - | - | Male | - | - | - | - | - | - | - | 7.5 A | - | - | - | 12 | - | - | 3 mΩ | - | 10 MΩ | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 1 | - | - | 1.9mm | - | - | - | Chemicals, Oils | - | - | 100m | - | - | No SVHC | UL94 V-0 | - | ||
![]() 0102000 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | CSA, IEC, UL | Hook-Up | - | - | Silver-plated | - | - | - | No | - | - | - | No | ABB | G1MP4-40C01 | - | - | - | LAPP | - | - | - | - | - | - | - | Maintained | - | Spool | - | - | Active | - | - | - | - | - | - | - | -190°C ~ 200°C | ÖLFLEX® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | Green, Yellow | - | 0.059 (1.50mm) | - | Fingersafe Screw | - | - | 1.91 | - | - | - | - | - | - | - | - | - | - | - | 1NC | - | IP66 | - | - | - | - | - | - | - | ||
![]() 0103005 Lapp | In Stock | - | - | - | - | Panel Mount, Through Hole | Flange | Aluminum | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Retail Package | - | Metal | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | 806 | Solder | - | Plug, Male Pins | - | - | - | Silver | - | - | Threaded | - | B | - | - | - | - | - | Nickel/PTFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0107105 Lapp | In Stock | - | - | - | - | DIN Rail | - | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | Hook-Up | - | - | Silver-plated | - | - | - | No | - | - | - | No | - | - | - | - | - | Autonics USA | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | Active | - | - | - | - | - | - | - | -10°C ~ 50°C | TN | - | - | - | Temperature Controller (RTD, Type B, C, E, G, J, K, L, N, PLII, R, S, T, U) | - | - | - | - | - | - | 100 ~ 240VAC | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | Screw Terminal | - | Relay (2) | Rectangular - 92.80mm x 45.60mm | - | 12 AWG | - | - | - | White | - | 0.122 (3.10mm) | - | - | - | LCD - Tri Color Characters | - | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10V | - | 4, 4, 4 | - | - | - | RS-485 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0103003 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | Spool | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |