- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core colour | Halogen free according to IEC 60754-2 | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Product Status | Screen over stranding | Screen over stranding element | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4520922K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520264K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520141K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726053K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726124K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1232652 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Other | White | No | No | Other | - | - | - | 1 | 500 | 300 | 2.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1233114K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | Yes | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1249548 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | Blue | No | Yes | Rubber - silicone rubber (SIR) | - | - | - | 6 | 1000 | 600 | 5.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15301001 Lapp | In Stock | - | - | - | - | - | - | - | Tinned | - | No | No | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4150401K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | No | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4180414K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | No | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726049 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | Red | No | No | Other | - | - | - | 50 | 750 | 450 | 14.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160207K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | No | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0155510 Lapp | In Stock | - | - | - | - | - | Blue | - | - | - | - | - | Other | Polyvinyl chloride (PVC) | - | 357 | 1.5 | - | - | 23.8 | - | - | None | None | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0097003 Lapp | In Stock | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | Spool | Active | - | - | -190°C ~ 200°C | ÖLFLEX® | 24 AWG | - | Brown | - | 0.045 (1.14mm) | - | - | - | - | ||
![]() 4522222S Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512391S Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0068105 Lapp | In Stock | - | - | - | - | - | - | Class 1 = solid | Tinned | - | No | No | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0085000S Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | No | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0095006 Lapp | In Stock | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | Silver-plated | - | No | No | - | - | LAPP | - | - | - | - | - | Spool | Active | - | - | -190°C ~ 200°C | ÖLFLEX® | 26 AWG | - | Green | - | 0.039 (1.00mm) | - | - | - | - |