- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable external diameter | Cable structure | Cable Types | Certificates | Conductor category | Conductor surface | Core section | Core structure | CPR standard | Flexibility class | Gross weight | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation colour | Kind of core | Kind of material | Kind of wire | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Mfr | Nominal cross section conductor | Package | Part Life Cycle Code | Product Status | Rated voltage1 | Risk Rank | Type of wire | Wire insulation material | Operating temperature | Operating Temperature | Series | Reach Compliance Code | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Rated voltage | Number of cores | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0100106 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | Spool | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0106005 Lapp | In Stock | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | Silver-plated | - | - | - | - | - | No | - | - | - | - | - | No | - | - | LAPP | - | Spool | - | Active | - | - | - | - | - | -190°C ~ 200°C | ÖLFLEX® | - | 14 AWG | - | - | Yellow | - | 0.094 (2.38mm) | - | - | - | - | - | - | ||
![]() 0098009 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | Spool | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0097007 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | Spool | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0101007 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | Spool | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0097003 Lapp | In Stock | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | Spool | - | Active | - | - | - | - | - | -190°C ~ 200°C | ÖLFLEX® | - | 24 AWG | - | - | Brown | - | 0.045 (1.14mm) | - | - | - | - | - | - | ||
![]() 0106003 Lapp | In Stock | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | Spool | - | Active | - | - | - | - | - | -190°C ~ 200°C | ÖLFLEX® | - | 14 AWG | - | - | Brown | - | 0.094 (2.38mm) | - | - | - | - | - | - | ||
![]() 4522381S LAPP | 2040 |
| - | - | - | 2.8...3.4mm | 1x1.5mm<sup>2</sup> | - | RoHS compliant | - | - | 1.5mm<sup>2</sup> | stranded | E<sub>ca</sub> | 5 | 23.696g | - | - | orange-black | Cu | no flame propagation | X07V-K | - | - | - | - | - | - | - | - | 750V | - | assembly | PVC | -30...80°C | - | - | - | - | - | - | - | - | - | 450V | 1 | - | - | - | - | ||
![]() 0108001 Lapp | 41 |
| - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | Silver-plated | - | - | - | - | - | No | - | - | - | - | - | No | - | - | LAPP | - | Spool | - | Active | - | - | - | - | - | -190°C ~ 200°C | ÖLFLEX® | - | 10 AWG | - | - | Black | - | 0.134 (3.40mm) | - | - | - | - | - | - | ||
![]() 0097105 Lapp | In Stock | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | Silver-plated | - | - | - | - | - | No | - | - | - | - | - | No | - | - | LAPP | - | Spool | - | Active | - | - | - | - | - | -190°C ~ 200°C | ÖLFLEX® | - | 24 AWG | - | - | White | - | 0.045 (1.14mm) | - | - | - | - | - | - | ||
![]() 4522222S Lapp | 2399 |
| - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | No | - | - | - | - | - | No | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512322S Lapp | 2333 |
| - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | No | - | - | - | - | - | No | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512243S Lapp | 2056 |
| - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | No | - | - | - | - | - | No | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512391S Lapp | 2329 |
| - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | No | - | - | - | - | - | No | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4519114 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0068105 Lapp | In Stock | - | - | - | - | - | - | - | - | Class 1 = solid | Tinned | - | - | - | - | - | No | - | - | - | - | - | No | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0083000 Lapp | In Stock | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | No | LAPP GROUP PVT LTD | - | - | - | - | No | Lapp Group | 0083000 | - | 0.75 | - | Active | - | - | 5.05 | - | - | - | - | - | unknown | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | ||
![]() 0081104S Lapp | In Stock | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | No | - | - | - | - | - | No | - | - | - | 0.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0085000S Lapp | In Stock | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | No | - | - | - | - | - | No | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0087104 Lapp | In Stock | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | No | LAPP GROUP PVT LTD | - | - | - | - | No | Lapp Group | 0087104 | - | 4 | - | Active | - | - | 5.06 | - | - | - | - | - | unknown | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - |