- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Conductor category | Conductor surface | Core colour | Halogen free according to IEC 60754-2 | Low smoke according to IEC 61034-2 | Material core insulation | Mfr | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Product Status | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4161211 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | Green | No | No | Polyvinyl chloride (PVC) | - | 50 | 750 | 450 | 13.9 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520034K Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4725052K Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4725092K Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726067 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Bare | Grey | No | No | Other | - | 25 | 750 | 450 | 10.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726098 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Bare | Orange | No | No | Other | - | 35 | 750 | 450 | 12.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0063001 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | Black | No | No | Rubber - silicone rubber (SIR) | - | 150 | 500 | 300 | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0103104 Lapp | In Stock | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | Silver-plated | - | No | No | - | LAPP | - | - | - | - | Spool | Active | -190°C ~ 200°C | ÖLFLEX® | 18 AWG | - | Red | - | 0.069 (1.75mm) | - | - | - | - | ||
![]() 1233104K Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | Yes | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1249583 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | Yes | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3022677 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | No | Other | - | 10 | 3000 | 1800 | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160603K Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | No | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4515142S Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520166/100 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520112K Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15361004 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | No | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4724064 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726095 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Bare | Orange | No | No | Other | - | 10 | 750 | 450 | 7.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0096009 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | Spool | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4510101S Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |