- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable application | Cable external diameter | Cable features | Cable structure | Cable Types | Certificates | Certification marks | Conductor category | Conductor surface | Content | Core layout | Core section | Core structure | CPR standard | Cross section | Cross section (each core) | Current load capacity | Factory colour | Flexibility class | Gross weight | Halogen free according to IEC 60754-2 | Halogen-free | Insulation colour | Insulation Materials | Jacket Material | Kind of core | Kind of core1 | Kind of material | Kind of wire | Kind of wire1 | Low smoke according to IEC 61034-2 | Manufacturer part # | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimal wire bend radius | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Outside Ø | Package | Product Status | Rated voltage1 | Resistance to1 | Sold per metre | Type of wire | Voltage, Rating | Wire insulation material | Wire insulation material1 | Operating temperature | Operating Temperature | Packaging | Series | Part Status | Type | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation | Standards | Rated voltage | Number of cores | Number of Strands | Outer Diameter | Test voltage | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0099009 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | Spool | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520042/100 LAPP | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Bulk | ÖLFLEX® | Active | - | 14 AWG | 750V | Red | 50/0.0102" | 0.161" (4.09mm) | - | - | - | - | - | - | - | - | ||
![]() 4522381S LAPP | 2040 |
| - | - | - | - | 2.8...3.4mm | - | 1x1.5mm<sup>2</sup> | - | RoHS compliant | - | - | - | - | - | 1.5mm<sup>2</sup> | stranded | E<sub>ca</sub> | - | - | - | - | 5 | 23.696g | - | - | orange-black | - | - | Cu | - | no flame propagation | X07V-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V | - | - | assembly | - | PVC | - | -30...80°C | - | - | - | - | - | - | - | - | - | - | - | - | 450V | 1 | - | - | - | - | ||
![]() 1023775 LAPP | 2649 |
| - | - | - | photovoltaics | 6.4mm | - | - | - | RoHS compliant | - | - | - | - | - | 6mm<sup>2</sup> | stranded | D<sub>ca</sub> | - | - | - | - | 6 | 83.4g | - | - | red | - | - | Cu | tinned | - | EN50618 | H1Z2Z2-K | - | - | - | - | - | - | - | - | - | 4xØ | - | - | - | - | - | - | - | - | - | - | UV rays | - | photovoltaic | - | crosslinked copolymer | - | -40...90°C | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | 1 | - | - | - | - | ||
![]() 1023791 LAPP | In Stock | - | - | - | - | photovoltaics | 7.4mm | - | - | - | RoHS compliant | - | - | - | - | - | 10mm<sup>2</sup> | stranded | D<sub>ca</sub> | - | - | - | - | 6 | 115.383g | - | - | blue | - | - | Cu | tinned | - | EN50618 | H1Z2Z2-K | - | - | - | - | - | - | - | - | - | 4xØ | - | - | - | - | - | - | - | - | - | - | UV rays | - | photovoltaic | - | crosslinked copolymer | - | -40...90°C | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | 1 | - | - | - | - | ||
![]() 1023789 LAPP | In Stock | - | - | - | - | photovoltaics | 5.8mm | - | - | - | RoHS compliant | - | - | - | - | - | 4mm<sup>2</sup> | stranded | D<sub>ca</sub> | - | - | - | - | 6 | 60.4g | - | - | blue | - | - | Cu | tinned | - | EN50618 | H1Z2Z2-K | - | - | - | - | - | - | - | - | - | 4xØ | - | - | - | - | - | - | - | - | - | - | UV rays | - | photovoltaic | - | crosslinked copolymer | - | -40...90°C | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | 1 | - | - | - | - | ||
![]() 38115815 LAPP | In Stock | - | - | - | - | photovoltaics | 7.7mm | - | - | - | RoHS compliant | - | - | - | - | - | 10mm<sup>2</sup> | stranded | D<sub>ca</sub> | - | - | - | - | 5 | 138.1g | - | - | red | - | - | Cu | - | - | H1Z2Z2-K | - | - | - | - | - | - | - | - | - | - | 4xØ | - | - | - | - | - | - | - | - | - | - | water | - | photovoltaic | - | crosslinked polyethylene | XLPE | -40...-120°C | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | 1 | - | - | - | - | ||
![]() 38115808 LAPP | In Stock | - | - | - | - | photovoltaics | 7.7mm | - | - | - | RoHS compliant | - | - | - | - | - | 10mm<sup>2</sup> | stranded | D<sub>ca</sub> | - | - | - | - | 5 | 137.909g | - | - | black | - | - | Cu | - | - | H1Z2Z2-K | - | - | - | - | - | - | - | - | - | - | 4xØ | - | - | - | - | - | - | - | - | - | - | water | - | photovoltaic | - | crosslinked polyethylene | XLPE | -40...-120°C | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | 1 | - | - | - | - | ||
![]() 4520051 Lapp Group | 52 | - | - | Bare Copper | - | - | - | Flame-retardant,Flexible | - | - | - | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228 | - | - | - | - | 1.50mm² | According to VDE 0298 Part 4. | White | - | - | No | No | - | PVC | PVC | - | - | - | - | - | No | 4520051 | - | +80°C | +80°C | +80°C | - | -30°C | -30°C | - | -30°C | 1x | 1.5 | 750V | 450/750V | 450V | 3mm | Yes | - | - | - | No | - | 750 V | - | - | - | - | - | - | - | H07V-K 1.5 | 16AWG | - | - | - | - | PVC YI 1 | - | - | - | 30 | 3mm | - | 100m | ||
![]() 4520143K Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Flexible,Harmonised | - | H07V-K | - | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | 600m | 27 x 0.254mm² | - | - | - | 1 x 4 mm² | 4mm² | - | Dark blue | - | - | No | No | - | PVC | - | - | - | - | - | - | No | 4520143K | - | +80°C | +80°C | - | - | -30°C | -30°C | - | - | 1x | 4 | 750V | - | 450V | 4.80mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | H07V-K EMBOSS 1X4 DBU | - | - | - | - | - | PVC YI 1 | - | - | - | - | - | 2500V | - | ||
![]() 4726017-100 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Halogen-free,Harmonised,Flexible | - | H07Z-K | - | According to VDE 0282 Part 9 / HD 22.9 S1 | - | - | 100m | Finely stranded | - | - | - | 1 x 25 mm² | 25mm² | - | Black | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 4726017-100 | - | +90°C | +90°C | - | - | -15°C | -15°C | - | - | 1x | - | 750V | - | 450V | 10.60mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | H07Z-K 90°C 1X25 BK | - | - | - | - | - | - | - | - | - | - | - | 2500V | - | ||
![]() 4520012K Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Flexible,Harmonised | - | H07V-K | - | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | 900m | 27 x 0.254mm² | - | - | - | 1 x 2.50 mm² | 2.50mm² | - | Black | - | - | No | No | - | PVC | - | - | - | - | - | - | No | 4520012K | - | +80°C | +80°C | - | - | -30°C | -30°C | - | - | 1x | 2.5 | 750V | - | 450V | 4.10mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | H07V-K EMBOSS 1X2,5 BK | - | - | - | - | - | PVC YI 1 | - | - | - | - | - | 2500V | - | ||
![]() 4725053K Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Halogen-free,Flexible,Harmonised | - | H05Z-K | - | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | 2000m | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | - | - | - | 1 x 1 mm² | 1mm² | - | White | - | - | No | Yes | - | - | - | - | - | - | - | - | No | 4725053K | - | +90°C | +90°C | - | - | -15°C | -15°C | - | - | 1x | 1 | 500V | - | 300V | 2.90mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | H05Z-K 90°C EMBOSS 1X1 WH | - | - | - | - | - | - | - | - | - | - | - | 2500V | - | ||
![]() 4520142S Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Flexible,Harmonised | - | H07V-K | - | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | 100m | 27 x 0.254mm² | - | - | - | 1 x 2.50 mm² | 2.50mm² | - | Dark blue | - | - | No | No | - | PVC | - | - | - | - | - | - | No | 4520142S | - | +80°C | +80°C | - | - | -30°C | -30°C | - | - | 1x | 2.5 | 750V | - | 450V | 4.10mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | H07V-K 1X2,5 DBU | - | - | - | - | - | PVC YI 1 | - | - | - | - | - | 2500V | - | ||
![]() 4520002K Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Flexible,Harmonised | - | H07V-K | - | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | 900m | 27 x 0.254mm² | - | - | - | 1 x 2.50 mm² | 2.50mm² | - | Green,Yellow | - | - | No | No | - | PVC | - | - | - | - | - | - | No | 4520002K | - | +80°C | +80°C | - | - | -30°C | -30°C | - | - | 1x | 2.5 | 750V | - | 450V | 4.10mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | H07V-K EMBOSS 1X2,5 GNYE | - | - | - | - | - | PVC YI 1 | - | - | - | - | - | 2500V | - | ||
![]() 4151001-100 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | - | Multi-Standard SC 2.2 | - | - | - | - | 100m | Finely stranded | - | - | - | 1 x 25 mm² | 25mm² | - | Black | - | - | - | No | - | - | - | - | - | - | - | - | - | 4151001-100 | - | +105°C | +105°C | - | - | -40°C | -40°C | - | - | 1x | - | 750V | - | 450V | 10.20mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | SC 2.2 1X25 BK | - | - | - | - | - | PVC | - | - | - | - | - | IEC 2500 V/AC · UL: 4000V AC | - | ||
![]() 4726045-100 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Halogen-free,Harmonised,Flexible | - | H07Z-K | - | According to VDE 0282 Part 9 / HD 22.9 S1 | - | - | 100m | Finely stranded | - | - | - | 1 x 10 mm² | 10mm² | - | Red | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 4726045-100 | - | +90°C | +90°C | - | - | -15°C | -15°C | - | - | 1x | - | 750V | - | 450V | 7.10mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | H07Z-K 90°C 1X10 RD | - | - | - | - | - | - | - | - | - | - | - | 2500V | - | ||
![]() 4161001-50 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | - | Multi-Standard SC 2.1 | - | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | - | 50m | Fil de cuivre brins fins étamés | - | - | - | 1 x 25 mm² | 25mm² | - | Black | - | - | - | No | - | PVC | - | - | - | - | - | - | - | 4161001-50 | Copper tin- plated | +105°C | +105°C | - | - | -40°C | -40°C | - | - | 1x | - | 750V | - | 450V | 10.20mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | SC 2.1 1X25 BK | - | - | - | - | - | Based on special PVC | MULTINORM (MTW) HAR/UL/CSA | - | - | - | - | 2500V | - | ||
![]() 4160900-50 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | - | Multi-Standard SC 2.1 | - | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | - | 50m | Fil de cuivre brins fins étamés | - | - | - | 1 x 16 mm² | 16mm² | - | Green,Yellow | - | - | - | No | - | PVC | - | - | - | - | - | - | - | 4160900-50 | Copper tin- plated | +105°C | +105°C | - | - | -40°C | -40°C | - | - | 1x | - | 750V | - | 450V | 9mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | SC 2.1 1X16 GNYE | - | - | - | - | - | Based on special PVC | MULTINORM (MTW) HAR/UL/CSA | - | - | - | - | 2500V | - | ||
![]() 4151000-100 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | - | Multi-Standard SC 2.2 | - | - | - | - | 100m | Finely stranded | - | - | - | 1 x 25 mm² | 25mm² | - | Green,Yellow | - | - | - | No | - | - | - | - | - | - | - | - | - | 4151000-100 | - | +105°C | +105°C | - | - | -40°C | -40°C | - | - | 1x | - | 750V | - | 450V | 10.20mm | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | SC 2.2 1X25 GNYE | - | - | - | - | - | PVC | - | - | - | - | - | IEC 2500 V/AC · UL: 4000V AC | - |