- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Conductor Material | Jacket (Insulation) Material | Panel Cutout Shape | Approvals | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Contact Finish Mating | Contact Materials | Contact Sizes | Core colour | Halogen free according to IEC 60754-2 | Insulation Materials | Lead Free Status / RoHS Status | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Operation | Outer diameter approx. | Package | Primary Material | Product Status | RoHS | Screen over stranding | Screen over stranding element | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Min Operating Temperature | Color | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | Panel Cutout Dimensions | Wire Gauge | Note | Voltage | Current | Shell Size, MIL | Viewing Angle | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Terminal Type | Millicandela Rating | Lens Transparency | Wavelength - Peak | Includes | Lens Color | Depth Behind Panel | Lamp Color | Outside Diameter | Test Voltage | Connection Type | Features | Lens Style/Size | Contacts | IP Rating | Length | Jacket (Insulation) Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0162051 Lapp | In Stock | - | - | Cable | - | - | - | - | Chrome | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | PVC | - | - | Sick | - | Other | Polyvinyl chloride (PVC) | - | 60 | 0.22 | - | - | - | 4 | - | - | - | Non-Compliant | None | None | - | - | - | - | - | - | - | - | - | - | Green, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | 4.6 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 0155501 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | CSA, UL | - | Blue | - | - | - | - | - | - | - | PVC | - | - | Siemens Building Technologies | 373-03163 | Other | Polyvinyl chloride (PVC) | - | 171 | 1.5 | - | - | - | 11.4 | - | - | - | Non-Compliant | None | None | - | - | - | - | - | - | - | - | - | -5 °C | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.4 mm | - | Threaded | - | - | - | - | - | - | - | - | ||
![]() 0154013 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | PVC | - | - | Miscellaneous | 2SA391L | Other | Polyvinyl chloride (PVC) | - | 114 | 1.5 | - | - | - | 7.6 | - | - | - | Non-Compliant | Foil | None | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.6 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 1600305 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | No | Rubber | - | No | O-Z Gedney | SR30021 | Other | - | - | - | 16 | 3000 | 1800 | - | 13 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | -25 °C | Black | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | 6 kV | - | - | - | - | - | - | - | - | - | ||
![]() 4512341S Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | No | - | - | No | Design Analysis | DIB003KCA35512DPNXCNNXXXHV | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0103005 Lapp | In Stock | - | - | - | Panel Mount, Through Hole | Flange | - | Aluminum | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | Retail Package | Metal | Active | - | - | - | -65°C ~ 175°C | - | 806 | - | - | Solder | Plug, Male Pins | - | - | - | Silver | Threaded | - | B | - | - | Nickel/PTFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | ||
![]() 4520124 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | No | - | - | No | Design Analysis | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4519042K Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | PS31M-UT11RM-M00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1249001 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | No | - | - | Yes | Phoenix Contact | 1938951 | Copolymer, cross-linked (XPE) | - | - | - | 240 | 450 | - | - | 26.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0158501 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | PVC | - | - | Design Analysis | - | Other | Polyvinyl chloride (PVC) | - | 171 | 2 | - | - | - | 11.4 | - | - | - | Non-Compliant | Foil | None | - | - | - | - | - | - | - | - | - | -5 °C | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.4 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 0102000 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | CSA, IEC, UL | Hook-Up | - | - | Silver-plated | - | - | - | - | No | - | - | No | ABB | G1MP4-40C01 | - | - | LAPP | - | - | - | - | Maintained | - | Spool | - | Active | - | - | - | -190°C ~ 200°C | - | ÖLFLEX® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | - | Green, Yellow | - | 0.059 (1.50mm) | - | Fingersafe Screw | - | - | - | - | - | 1.91 | - | - | - | - | - | - | 1NC | IP66 | - | - | - | - | ||
![]() 4571113 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | Class 6 = very flexible | - | - | - | - | - | No | - | -- | No | - | - | Polyvinyl chloride (PVC) | - | - | - | 50 | - | - | - | 13.2 | - | - | - | - | - | - | - | - | MPR5 | Active | -- | - | - | LED | - | - | - | - | - | - | - | -- | - | - | Wire Leads - 12 (304.80mm) | - | 0.32 (8.13mm) | - | - | 2V | 30mA | - | 35° | - | - | - | - | - | 50mcd | Clear | 625nm | - | Red | - | Red | - | - | - | -- | Round with Domed Top, 5mm (T-1 3/4) | - | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 4520923K Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | Class 5 = flexible | Bare | - | - | - | - | No | - | -- | No | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | MPR5 | Active | -- | - | - | LED | - | - | - | - | - | - | - | -- | - | - | Wire Leads - 12 (304.80mm) | - | 0.32 (8.13mm) | - | - | 2V | 30mA | - | 35° | - | - | - | - | - | 40mcd | Clear | 590nm | - | Colorless | - | Yellow | - | - | - | -- | Round with Domed Top, 5mm (T-1 3/4) | - | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 0055009 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | No | - | -- | No | - | - | Rubber - silicone rubber (SIR) | - | - | - | 10 | 500 | - | - | 6.6 | - | - | - | - | - | - | - | - | MPR3 | Active | -- | - | - | LED | - | - | - | - | - | - | - | -- | - | - | Wire Leads - 12 (304.80mm) | - | 0.24 (6.10mm) | - | - | 4V | 25mA | - | 20° | - | - | - | - | - | 15mcd | Clear | 430nm | - | Blue | - | Blue | - | - | - | -- | Round with Domed Top, 3mm (T-1) | - | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 0060002 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | No | - | -- | No | - | - | Rubber - silicone rubber (SIR) | - | - | - | 70 | 500 | - | - | 14.2 | - | - | - | - | - | - | - | - | MPC3 | Active | -- | - | - | LED | - | - | - | - | - | - | - | -- | - | - | Wire Leads - 12 (304.80mm) | - | 0.24 (6.10mm) | - | - | 4V | 25mA | - | 20° | - | - | - | - | - | 15mcd | Clear | 430nm | - | Blue | - | Blue | - | - | - | -- | Round with Domed Top, 3mm (T-1) | - | - | - | - | - | Vf (Typ), If (Max) | ||
![]() 1235002K Lapp | In Stock | - | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | -- | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | 22D | - | No | - | -- | Yes | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | - | Receptacle Housing | For Female Sockets | 66 | - | - | Bayonet Lock | Crimp | A | Unshielded | Environment Resistant | Electroless Nickel | 18-35 | - | Silver | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | ||
![]() 4160201K Lapp | In Stock | - | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | -- | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | 22D | - | No | - | -- | No | - | - | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | Active | -- | - | Receptacle Housing | For Female Sockets | 79 | - | - | Bayonet Lock | Crimp | N (Normal) | Unshielded | Environment Resistant | Cadmium over Nickel | 21-35 | - | -- | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | ||
![]() 4150605 Lapp | In Stock | - | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | -- | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | 20 | - | No | PVC | -- | No | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | - | Plug Housing | For Male Pins | 7 | - | - | Bayonet Lock | Crimp | N (Normal) | Unshielded | Environment Resistant | Cadmium over Nickel | 10-99 | - | -- | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | -- | - | ||
![]() 0083104S Lapp | In Stock | - | - | - | Panel Mount | Flange | Circular | Aluminum | - | -- | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | 20 | - | No | - | -- | No | - | - | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-83723 Series III | Active | -- | - | Receptacle Housing | For Female Sockets | 3 | - | - | Threaded | Crimp | N (Normal) | Unshielded | Environment Resistant | Cadmium | 8-3 | - | Olive Drab | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | ||
![]() 4521091 Lapp | In Stock | - | - | Cable | Panel Mount | Flange | Circular | Aluminum | - | -- | - | - | - | - | - | - | Class 5 = flexible | Bare | - | - | 12 | Orange | No | PVC | -- | No | - | - | Polyvinyl chloride (PVC) | - | - | - | 25 | 750 | 450 | - | 10.2 | - | - | - | Non-Compliant | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-5015 | Active | -- | - | Receptacle Housing | For Male Pins | 3 | -30 °C | Orange | Threaded | Crimp | X | Unshielded | Fluid Resistant | Cadmium | 16-10 | - | Olive Drab | - | - | Contacts Not Included | - | - | -- | - | - | - | - | Not Halogen Free | - | - | - | - | -- | - | - | - | 10.2 mm | - | - | -- | - | - | - | - | - | -- | - |