- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor material | AWG max. | Cable features | Cable Types | Certification marks | Conductor category | Conductor surface | Content | Core layout | Cross section | Cross section (each core) | Current load capacity | Factory colour | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Outside Ø | Package | Part Life Cycle Code | Risk Rank | Rohs Code | Sold per metre | ECCN Code | Type | Reach Compliance Code | Connector Support Type | Insulation | Temperature range | Standards | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4161100-50 Lapp | In Stock | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | Multi-Standard SC 2.1 | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | - | 50m | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 1 x 35 mm² | 35mm² | - | Green,Yellow | - | No | - | PVC | - | - | 4161100-50 | - | - | - | - | - | - | 1x | - | 750V | 300/500V | 450V | 11.70mm | Yes | - | - | - | No | - | Multi-Standard SC 2.1 1X35 GNYE | - | - | - | -40 - +110°C | UL: MTW, CSA-HAR | 3500V | ||
![]() 1240002-500 Lapp | In Stock | - | - | - | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | - | - | 500m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 16 mm² | 16mm² | - | Blue | - | Yes | - | Polyolefin | - | - | 1240002-500 | - | - | +125°C | +125°C | -55°C | -55°C | 1x | - | 750V | - | 450V | 7.20mm | Yes | - | - | - | No | - | ÖLFLEX HEAT 125 SC 1X16 BU | - | - | - | - | - | 4kV | ||
![]() 1243000-500 Lapp | In Stock | - | - | - | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | - | - | 500m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 50 mm² | 50mm² | - | Green,Yellow | - | Yes | - | Polyolefin | - | - | 1243000-500 | - | - | +125°C | +125°C | -55°C | -55°C | 1x | - | 750V | - | 450V | 12.50mm | Yes | - | - | - | No | - | ÖLFLEX HEAT 125 SC 1X50 GNYE | - | - | - | - | - | 4kV | ||
![]() 1249706/100 Lapp | In Stock | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 2.50 mm² | 2.50mm² | - | Yellow | - | Yes | - | Silicone | - | - | 1249706/100 | - | - | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | - | 600V | 3.55mm | Yes | - | - | - | No | - | ÖLFLEX HEAT 180 SiF A 1x2,5 YE | - | - | - | - | - | 3000V | ||
![]() 1249523/100 Lapp | In Stock | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 0.75 mm² | 0.75mm² | - | Black | - | Yes | - | Silicone | - | - | 1249523/100 | - | - | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | - | 600V | 2.75mm | Yes | - | - | - | No | - | ÖLFLEX HEAT 180 SiF A 1x0,75 BK | - | - | - | - | - | 3000V | ||
![]() 1232652/100 Lapp | In Stock | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 650 SC | - | - | - | 100m | Finely stranded | 1 x 1 mm² | 1mm² | - | White | - | Yes | - | Glass fibre yarn | - | - | 1232652/100 | - | - | +700°C | +650°C | -50°C | -50°C | 1x | - | 500V | - | 300V | 2.70mm | Yes | - | - | - | No | - | ÖLFLEX HEAT 650 SC 1x1 | - | - | - | - | - | 1800V | ||
![]() 1249589/500 Lapp | In Stock | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 10 mm² | 10mm² | - | Red | - | Yes | - | Silicone | - | - | 1249589/500 | - | - | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | - | 600V | 7.65mm | Yes | - | - | - | No | - | ÖLFLEX HEAT 180 SiF A 1x10 RD | - | - | - | - | - | 3000V | ||
![]() 1249627/100 Lapp | In Stock | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 4 mm² | 4mm² | - | Grey | - | Yes | - | Silicone | - | - | 1249627/100 | - | - | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | - | 600V | 4.15mm | Yes | - | - | - | No | - | ÖLFLEX HEAT 180 SiF A 1x4 GY | - | - | - | - | - | 3000V | ||
![]() 1249720/100 Lapp | In Stock | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 0.25 mm² | 0.25mm² | - | Green | - | Yes | - | Silicone | - | - | 1249720/100 | - | - | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | - | 600V | 2.25mm | Yes | - | - | - | No | - | ÖLFLEX HEAT 180 SiF A 1x0,25 GN | - | - | - | - | - | 3000V | ||
![]() 1232655/100 Lapp | In Stock | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 650 SC | - | - | - | 100m | Finely stranded | 1 x 4 mm² | 4mm² | - | White | - | Yes | - | Glass fibre yarn | - | - | 1232655/100 | - | - | +700°C | +650°C | -50°C | -50°C | 1x | - | 500V | - | 300V | 3.90mm | Yes | - | - | - | No | - | ÖLFLEX HEAT 650 SC 1x4 | - | - | - | - | - | 1800V | ||
![]() 1249569/100 Lapp | In Stock | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 10 mm² | 10mm² | - | Brown | - | Yes | - | Silicone | - | - | 1249569/100 | - | - | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | - | 600V | 7.65mm | Yes | - | - | - | No | - | ÖLFLEX HEAT 180 SiF A 1x10 BN | - | - | - | - | - | 3000V | ||
![]() 4510011S Lapp | In Stock | - | - | - | - | Flame-retardant,Flexible,Harmonised | H05V-K | VDE 0281/ HD 21 | Class 5 = flexible | Bare | 250m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 1 x 0.50 mm² | 0.50mm² | Current capacity to VDE 0298 Part 4. | Black | No | No | LAPP GROUP PVT LTD | PVC | No | Lapp Group | 4510011S | 4510011S | Bare copper, finely stranded Class 5 | +80°C | +80°C | -30°C | -30°C | 1x | 0.5 | 500V | 300/500V | 300V | 2.50mm | Yes | Active | 5.24 | Yes | No | EAR99 | H05V-K | compliant | WIRE AND CABLE | - | -30 - +80°C | - | 2000V | ||
![]() 4510122K Lapp | In Stock | - | - | - | 20 | Flame-retardant,Flexible,Harmonised | H05V-K | VDE 0281/HD 21 | Class 5 = flexible | Bare | 2500m | Finely stranded | 1 x 0.75 mm² | 0.75mm² | - | Green | No | No | - | PVC | No | - | 4510122K | - | Bare copper, finely stranded Class 5 | +80°C | +80°C | -30°C | -30°C | 1x | 0.75 | 500V | - | 300V | 2.70mm | Yes | - | - | - | No | - | H05V-K EMBOSS 1X0,75 GN | - | - | - | - | - | 2000V | ||
![]() 4510082K Lapp | In Stock | - | - | - | 20 | Flame-retardant,Flexible,Harmonised | H05V-K | VDE 0281/HD 21 | Class 5 = flexible | Bare | 2500m | Finely stranded | 1 x 0.75 mm² | 0.75mm² | - | Pink | No | No | - | PVC | No | - | 4510082K | - | Bare copper, finely stranded Class 5 | +80°C | +80°C | -30°C | -30°C | 1x | 0.75 | 500V | - | 300V | 2.70mm | Yes | - | - | - | No | - | H05V-K EMBOSS 1X0,75 PK | - | - | - | - | - | 2000V | ||
![]() 4725021K Lapp | In Stock | - | - | - | - | Flame-retardant,Halogen-free,Flexible,Harmonised | H05Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | 3000m | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 1 x 0.50 mm² | 0.50mm² | - | Blue | No | Yes | - | - | No | - | 4725021K | - | - | +90°C | +90°C | -15°C | -15°C | 1x | 0.5 | 500V | - | 300V | 2.60mm | Yes | - | - | - | No | - | H05Z-K 90°C EMBOSS 1X0,5 BU | - | - | - | - | - | 2500V | ||
![]() 4520141S Lapp | In Stock | - | - | - | - | Flame-retardant,Flexible,Harmonised | H07V-K | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | 150m | 27 x 0.254mm² | 1 x 1.50 mm² | 1.50mm² | - | Dark blue | No | No | - | PVC | No | - | 4520141S | - | - | +80°C | +80°C | -30°C | -30°C | 1x | 1.5 | 750V | - | 450V | 3.40mm | Yes | - | - | - | No | - | H07V-K 1X1,5 DBU | - | - | PVC YI 1 | - | - | 2500V | ||
![]() 4521021-50 Lapp | In Stock | - | - | - | - | Flame-retardant,Flexible,Harmonised | H07V-K | According to VDE 0298 Part 4. | - | - | 50m | 27 x 0.254mm² | 1 x 25 mm² | 25mm² | - | Blue | - | No | - | PVC | - | - | 4521021-50 | - | - | +80°C | +80°C | -30°C | -30°C | 1x | - | 750V | - | 450V | 10.20mm | Yes | - | - | - | No | - | H07V-K 1X25 BU | - | - | PVC YI 1 | - | - | 2500V | ||
![]() 4520164 Lapp | In Stock | - | - | Copper | - | Flame-retardant,Flexible,Harmonised | H07V-K | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | 100m | 27 x 0.254mm² | 1 x 6 mm² | 6mm² | - | Ultramarine blue | No | No | - | PVC | No | - | 4520164 | - | - | +80°C | +80°C | -30°C | -30°C | 1x | 6 | 750V | - | 450V | 5.30mm | Yes | - | - | - | No | - | H07V-K 1X6 UBU | - | - | PVC YI 1 | - | - | 2500V | ||
![]() 4726027-100 Lapp | In Stock | - | - | - | - | Flame-retardant,Halogen-free,Harmonised,Flexible | H07Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | - | - | 100m | Finely stranded | 1 x 25 mm² | 25mm² | - | Blue | - | Yes | - | - | - | - | 4726027-100 | - | - | +90°C | +90°C | -15°C | -15°C | 1x | - | 750V | - | 450V | 10.60mm | Yes | - | - | - | No | - | H07Z-K 90°C 1X25 BU | - | - | - | - | - | 2500V | ||
![]() 4726054 Lapp | In Stock | - | - | Copper | - | Flame-retardant,Halogen-free,Harmonised,Flexible | H07Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | 100m | Finely stranded | 1 x 6 mm² | 6mm² | - | White | No | Yes | LAPP GROUP PVT LTD | - | No | Lapp Group | 4726054 | 4726054 | - | +90°C | +90°C | -15°C | -15°C | 1x | 6 | 750V | - | 450V | 5.50mm | Yes | Active | 5.25 | Yes | No | - | H07Z-K 90°C 1X6 WH | compliant | WIRE AND CABLE | - | - | - | 2500V |