- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor material | Cable features | Cable Types | Conductor category | Conductor surface | Content | Core layout | Cross section | Cross section (each core) | Factory colour | Halogen free according to IEC 60754-2 | Halogen-free | Insulation Materials | Low smoke according to IEC 61034-2 | Manufacturer part # | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Outside Ø | Package | Sold per metre | Type | Temperature range | Bend radius | Test voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1236005 Lapp | In Stock | - | - | Copper | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | Class 5 = flexible | Tinned | 100m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 2.50 mm² | 2.50mm² | Yellow | No | Yes | Polyolefin | Yes | 1236005 | +125°C | +125°C | -55°C | -55°C | 1x | 2.5 | 750V | - | 450V | 3mm | Yes | No | ÖLFLEX HEAT 125 SC 1X2.5 YE | - | - | 4kV | ||
![]() 89001-500 Lapp | In Stock | - | - | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | ÖLFLEX® HEAT 205 SC | - | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1 x 10 mm² | 10mm² | Black | - | No | Fluorinated ethylene propylene | - | 89001-500 | +205°C | - | -100°C | - | 1x | - | 500V | 600V | 300V | 6.60mm | Yes | No | ÖLFLEX HEAT 205 SC 1X10 BK | firmly laid: -100 - +205 °C, short term: +220°C | 4 x external dia., when permanently installed | 2500V | ||
![]() 1241000-100 Lapp | In Stock | - | - | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | - | 100m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 25 mm² | 25mm² | Green,Yellow | - | Yes | Polyolefin | - | 1241000-100 | +125°C | +125°C | -55°C | -55°C | 1x | - | 750V | - | 450V | 8.90mm | Yes | No | ÖLFLEX HEAT 125 SC 1X25 GNYE | - | - | 4kV | ||
![]() 1245001-500 Lapp | In Stock | - | - | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | - | 500m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 95 mm² | 95mm² | Black | - | Yes | Polyolefin | - | 1245001-500 | +125°C | +125°C | -55°C | -55°C | 1x | - | 750V | - | 450V | 16.60mm | Yes | No | ÖLFLEX HEAT 125 SC 1X95 BK | - | - | 4kV | ||
![]() 1238106-100 Lapp | In Stock | - | - | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | - | 100m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 6 mm² | 6mm² | Grey | - | Yes | Polyolefin | - | 1238106-100 | +125°C | +125°C | -55°C | -55°C | 1x | - | 750V | - | 450V | 4.80mm | Yes | No | ÖLFLEX HEAT 125 SC 1X6 GY | - | - | 4kV | ||
![]() 1237003 Lapp | In Stock | - | - | Copper | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | Class 5 = flexible | Tinned | 100m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 4 mm² | 4mm² | Brown | No | Yes | Polyolefin | Yes | 1237003 | +125°C | +125°C | -55°C | -55°C | 1x | 4 | 750V | - | 450V | 4.30mm | Yes | No | ÖLFLEX HEAT 125 SC 1X4 BN | - | - | 4kV | ||
![]() 1239104-100 Lapp | In Stock | - | - | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | - | 100m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 10 mm² | 10mm² | Red | - | Yes | Polyolefin | - | 1239104-100 | +125°C | +125°C | -55°C | -55°C | 1x | - | 750V | - | 450V | 6.20mm | Yes | No | ÖLFLEX HEAT 125 SC 1X10 RD | - | - | 4kV | ||
![]() 1238002-500 Lapp | In Stock | - | - | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | - | 500m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 6 mm² | 6mm² | Blue | - | Yes | Polyolefin | - | 1238002-500 | +125°C | +125°C | -55°C | -55°C | 1x | - | 750V | - | 450V | 4.80mm | Yes | No | ÖLFLEX HEAT 125 SC 1X6 BU | - | - | 4kV | ||
![]() 1249504/100 Lapp | In Stock | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 1 mm² | 1mm² | Green,Yellow | - | Yes | Silicone | - | 1249504/100 | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | - | 600V | 2.85mm | Yes | No | ÖLFLEX HEAT 180 SiF A 1x1 GNYE | - | - | 3000V | ||
![]() 1249540/100 Lapp | In Stock | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 0.25 mm² | 0.25mm² | Blue | - | Yes | Silicone | - | 1249540/100 | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | - | 600V | 2.25mm | Yes | No | ÖLFLEX HEAT 180 SiF A 1x0,25 BU | - | - | 3000V | ||
![]() 1249560/100 Lapp | In Stock | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 0.25 mm² | 0.25mm² | Brown | - | Yes | Silicone | - | 1249560/100 | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | - | 600V | 2.25mm | Yes | No | ÖLFLEX HEAT 180 SiF A 1x0,25 BN | - | - | 3000V | ||
![]() 1249586/100 Lapp | In Stock | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 2.50 mm² | 2.50mm² | Red | - | Yes | Silicone | - | 1249586/100 | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | - | 600V | 3.55mm | Yes | No | ÖLFLEX HEAT 180 SiF A 1x2,5 RD | - | - | 3000V | ||
![]() 1249606/100 Lapp | In Stock | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 2.50 mm² | 2.50mm² | White | - | Yes | Silicone | - | 1249606/100 | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | - | 600V | 3.55mm | Yes | No | ÖLFLEX HEAT 180 SiF A 1x2,5 WH | - | - | 3000V | ||
![]() 1249568/500 Lapp | In Stock | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 6 mm² | 6mm² | Brown | - | Yes | Silicone | - | 1249568/500 | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | - | 600V | 5.50mm | Yes | No | ÖLFLEX HEAT 180 SiF A 1x6 BN | - | - | 3000V | ||
![]() 1249628/500 Lapp | In Stock | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 6 mm² | 6mm² | Grey | - | Yes | Silicone | - | 1249628/500 | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | - | 600V | 5.50mm | Yes | No | ÖLFLEX HEAT 180 SiF A 1x6 GY | - | - | 3000V | ||
![]() 1249569/500 Lapp | In Stock | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 10 mm² | 10mm² | Brown | - | Yes | Silicone | - | 1249569/500 | -50°C | -50°C | -50°C | -50°C | 1x | - | 1000V | - | 600V | 7.65mm | Yes | No | ÖLFLEX HEAT 180 SiF A 1x10 BN | - | - | 3000V | ||
![]() 1232657/100 Lapp | In Stock | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 650 SC | - | - | 100m | Finely stranded | 1 x 10 mm² | 10mm² | White | - | Yes | Glass fibre yarn | - | 1232657/100 | +700°C | +650°C | -50°C | -50°C | 1x | - | 500V | - | 300V | 6.80mm | Yes | No | ÖLFLEX HEAT 650 SC 1x10 | - | - | 1800V | ||
![]() 0056105/500 Lapp | In Stock | - | - | - | Heat-resistant,Halogen-free,Flame-retardant | ÖLFLEX® HEAT 180 SIF | - | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 16 mm² | 16mm² | White | - | Yes | Silicone | - | 0056105/500 | +180°C | +90°C | -50°C | -35°C | 1x | - | 500V | - | 300V | 7.40mm | Yes | No | 0056105/500 | - | - | 2000V | ||
![]() 0082002S/500 Lapp | In Stock | - | - | - | Heat-resistant | ÖLFLEX® HEAT 205 SC | - | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 0.50 mm² | 0.50mm² | Blue | - | No | Fluorinated ethylene propylene | - | 0082002S/500 | +205°C | - | -100°C | - | 1x | - | 500V | - | 300V | 1.45mm | Yes | No | 0082002S/500 | - | - | 2500V | ||
![]() 0085001S/500 Lapp | In Stock | - | - | - | Heat-resistant,Cold-resistant,Acid-resistant,UV-resistant,Flame-retardant,Oil-resistant | ÖLFLEX® HEAT 205 SC | - | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 1.50 mm² | 1.50mm² | Black | - | No | Fluorinated ethylene propylene | - | 0085001S/500 | +205°C | - | -100°C | - | 1x | - | 500V | - | 300V | 2.10mm | Yes | No | 0085001S/500 | - | - | 2500V |