- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Approvals | Automotive | AWG max. | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core colour | Core identification | Core layout | Cross section (each core) | ECCN (US) | EU RoHS | Factory Cable Length (m) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Mfr | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Minimum Operating Temperature (°C) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Product Status | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Size (AWG) | Sold per metre | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Current Rating | Insulation Color | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Outside Diameter | Standards | Rated Voltage | Wire and Cable Name | Test Voltage | Features | Cross Section Area | Spool Size | Diameter | Length | Jacket (Insulation) Thickness | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0048005 Lapp | 62 | - | - | Cable | Copper | - | - | No | - | Heat-resistant,Halogen-free | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 0.50mm² | EAR99 | Compliant | - | Yellow | - | No | Yes | - | Silicone | - | Silicone | - | No | - | 0048005 | - | - | - | 100m | +180°C | - | - | - | - | - | -50°C | - | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | No | - | - | - | - | No | - | - | Compliant | - | Yes | - | Yes | 300 V | 300 V | 300 V | - | Coil|Drum | - | Active | - | SINGLE WIRE OILFLEX® HEAT 180 SIF 1X0,5 | 180 °C | -50 °C | Yellow | - | - | - | - | - | 9 A | - | - | 21AWG | - | - | 21 AWG | - | - | - | Halogen Free | 2.1 mm | - | - | - | 2 kV | - | - | - | - | - | - | No SVHC | - | ||
![]() 2210703 Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | - | Black | Class D = flexible | - | - | - | - | - | - | EAR99 | Compliant | - | - | According to IEC/EN 60332-1-2 | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | 50 | - | - | 100 | 100 | - | - | 16.5 | - | - | - | - | -40 - 85 | -25 - 85 | No | - | - | - | - | - | - | - | - | - | - | - | Drum|Coil | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1600175 Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | - | Black | Class 5 = flexible | Bare | - | - | Colour | - | - | EAR99 | Compliant | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | - | Other | Other | - | - | - | - | - | - | 120.8 | - | - | - | 185 | - | - | 750 | 450 | - | - | 34.4 | - | - | - | - | -40 - 60 | -25 - 60 | No | - | - | - | - | - | - | - | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1232654 Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | Class 5 = flexible | Other | - | White | - | - | - | EAR99 | Compliant | - | - | - | No | - | - | - | - | - | - | No | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | 2.5 | - | - | 500 | 300 | - | - | 3.5 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0048000 Lapp | 26 | - | - | Cable | Copper | - | - | No | - | Heat-resistant,Halogen-free | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 0.50mm² | EAR99 | Compliant | - | Green,Yellow | - | No | Yes | - | Silicone | - | Silicone | - | No | - | 0048000 | - | - | - | 100m | +180°C | - | - | - | - | - | -50°C | - | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | No | - | - | - | - | No | - | - | Compliant | - | Yes | - | Yes | 300 V | 300 V | 300 V | - | Coil|Drum | - | Active | - | ÖLFLEX® HEAT SIF | 180 °C | -50 °C | Green, Yellow | - | - | - | - | - | 9 A | - | - | 21AWG | - | - | 21 AWG | - | - | - | Halogen Free | 2.1 mm | - | - | - | 2 kV | - | - | - | - | - | - | No SVHC | - | ||
![]() 0013601 Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | - | Orange | Class 5 = flexible | Bare | - | - | Colour | - | - | EAR99 | Compliant | - | - | No | No | - | LAPP GROUP PVT LTD | - | - | - | No | No | Lapp Group | - | 0013601 | - | Polyurethane (PUR) | - | - | - | - | - | - | 32.4 | - | - | - | 0.75 | - | - | 500 | - | - | - | 7 | - | - | - | Active | -50 - 90 | -40 - 90 | No | - | 5.05 | - | - | - | - | - | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160204 Lapp | 54 | - | - | Cable, Wire | Tinned Copper | - | - | No | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | EAR99 | Compliant | 100 | - | - | No | - | - | PVC | - | PVC | - | No | - | - | - | - | - | - | - | 105 | 2.9 | 600V | - | - | - | -40 | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Compliant | - | - | 19 | - | 600 V | 600 V | 600V | - | - | - | Active | - | Hook-up Wire | 105 °C | -40 °C | Red | - | - | - | - | - | - | Red | - | 20AWG | - | - | 20 AWG | - | - | - | Not Halogen Free | 2.7 mm | - | - | - | 3 kV | - | - | - | - | - | - | No SVHC | - | ||
![]() 0085000 Lapp | In Stock | - | - | - | - | - | - | No | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1.50mm² | EAR99 | Compliant | - | Green,Yellow | - | No | No | LAPP GROUP PVT LTD | - | - | - | - | No | Lapp Group | 0085000 | 0085000 | - | - | 100m | +205°C | 205 | - | 600V | - | - | -100°C | -100 | 1x | 1.5 | 500V | 600V | - | 300V | - | - | - | 2.20mm | No | - | Active | - | - | No | - | 5.05 | - | - | Yes | - | Yes | - | - | - | - | - | - | Active | - | Single Conductor Cable | - | - | - | - | - | - | - | unknown | - | - | - | - | - | WIRE AND CABLE | - | Green/Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0100005 Lapp | In Stock | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | No | - | - | Hook-Up | - | - | - | Silver-plated | - | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | - | - | - | - | No | Active | - | - | - | - | - | - | - | - | - | -190°C ~ 200°C | Coil | ÖLFLEX® | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | - | Yellow | - | 0.051 (1.30mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0048106 Lapp | 92 | - | - | Cable | Copper | - | - | No | - | Heat-resistant,Halogen-free | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 0.50mm² | EAR99 | Compliant | - | Grey | - | No | Yes | - | Silicone | - | Silicone | - | No | - | 0048106 | - | - | - | 100m | +180°C | - | - | - | - | - | -50°C | - | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | No | - | - | - | - | No | - | - | Compliant | - | Yes | - | Yes | 300 V | 300 V | 300 V | - | Coil|Drum | - | Active | - | ÖLFLEX® HEAT 180 SIF | 180 °C | -50 °C | Grey | - | - | - | - | - | 9 A | - | - | 21AWG | - | - | 21 AWG | - | - | - | Halogen Free | 2.1 mm | - | - | - | 2 kV | - | - | - | - | - | - | No SVHC | - | ||
![]() 1600177 Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | - | Black | Class 5 = flexible | Bare | - | - | Colour | - | - | EAR99 | Compliant | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | - | Other | Other | - | - | - | - | - | - | 134 | - | - | - | 240 | - | - | 750 | 450 | - | - | 38.3 | - | - | - | - | -40 - 60 | -25 - 60 | No | - | - | - | - | - | - | - | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4150303 Lapp | In Stock | - | - | - | TINNED COPPER | - | CE; CSA; EAC; HAR; UL | No | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | - | - | No | Lapp Group | - | 4150303 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 105 °C | -40 °C | - | - | - | - | Active | - | - | No | - | 5.24 | - | Yes | - | - | - | - | - | - | - | - | - | Active | EAR99 | - | - | - | - | INTERNAL WIRING OF DEVICES AND IN CONTROL CABINETS | - | NO | STRANDED | compliant | - | - | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | 1000 V | POWER AND CONTROL CABLE | - | - | 1 mm2 | - | 3.1 mm | - | - | - | - | ||
![]() 4150302 Lapp | In Stock | - | - | Cable | Tinned Copper | - | CE; CSA; EAC; HAR; UL | No | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | EAR99 | Compliant | 100 | - | - | No | - | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | Polyvinyl Chloride | - | No | Lapp Group | - | 4150302 | - | - | - | - | 105 | 3.1 | 1000V | - | - | - | -40 | - | 1 | - | - | - | - | 105 °C | -40 °C | - | - | - | - | Active | - | - | No | - | 5.24 | Non-Compliant | Yes | - | 18 | - | - | - | - | - | Coil|Drum | - | Active | EAR99 | Hook-up Wire | - | -40 °C | Blue | INTERNAL WIRING OF DEVICES AND IN CONTROL CABINETS | - | NO | STRANDED | compliant | - | - | 1 | - | - | WIRE AND CABLE | - | Blue | - | - | Not Halogen Free | 3.1 mm | UL MTW VW-1|UL AWM 10269|CSA TEW FT1|HAR H07V2-K | 1000 V | POWER AND CONTROL CABLE | - | - | 1 mm2 | - | 3.1 mm | - | - | - | - | ||
![]() 4160205 Lapp | In Stock | - | - | Cable, Wire | - | - | - | No | 20 | Flame-retardant,Oil-resistant,Flexible | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | Class 5 = flexible | Tinned | 100m | - | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 0.75mm² | EAR99 | Compliant | - | White | - | No | No | - | PVC | - | - | - | No | - | 4160205 | - | - | - | - | - | - | - | - | - | - | - | - | 1x | 0.75 | 750V | 300/500V | - | 450V | - | - | - | 2.70mm | Yes | - | - | - | - | No | - | - | Compliant | - | - | - | No | - | - | - | - | - | - | Active | - | UL: MTW, CSA-HAR | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | 2.7 mm | UL: MTW, CSA-HAR | - | - | 3.5 kV | - | - | - | - | - | - | - | - | ||
![]() 4160144 Lapp | In Stock | - | - | Cable | Tinned Copper | - | - | No | 22 | Flame-retardant,Oil-resistant,Flexible | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | - | - | 100m | - | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 0.50mm² | EAR99 | Compliant | 100 | White,Blue | - | - | No | - | PVC | - | - | - | - | - | 4160144 | - | - | - | - | - | 105 | 2.7 | 600V | - | - | - | -40 | 1x | - | 750V | 300/500V | - | 450V | - | - | - | 1.90mm | Yes | - | - | - | - | No | - | - | Compliant | - | - | 21 | No | - | - | - | - | - | - | Active | - | Hook-up Wire | - | - | Blue, White | - | - | - | - | - | - | White/Blue | - | - | - | - | - | - | - | - | Not Halogen Free | 1.9 mm | UL: MTW, CSA-HAR | - | - | 3.5 kV | - | - | - | - | - | - | - | - | ||
![]() 0085010 Lapp | In Stock | - | - | - | - | - | - | No | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1.50mm² | EAR99 | Compliant | - | Transparent | - | No | No | - | - | - | - | - | No | - | 0085010 | - | - | - | 100m | +205°C | - | - | - | - | - | -100°C | - | 1x | 1.5 | 500V | 600V | - | 300V | - | - | - | 2.20mm | No | - | - | - | - | No | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | Active | - | SINGLE WIRE OILFLEX® HEAT 205 SIF 1X1,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4150202 Lapp | In Stock | - | - | Cable | TINNED COPPER | - | CE; CSA; EAC; HAR; UL | No | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | - | - | No | Lapp Group | - | 4150202 | - | - | - | - | - | - | - | - | - | - | - | - | 0.75 | - | - | - | - | 105 °C | -40 °C | - | - | - | - | Active | - | - | No | - | 5.22 | Non-Compliant | Yes | - | - | - | - | - | - | - | Coil | - | Active | EAR99 | - | - | -40 °C | Blue | INTERNAL WIRING OF DEVICES AND IN CONTROL CABINETS | - | NO | STRANDED | compliant | - | - | 1 | - | - | WIRE AND CABLE | - | - | - | - | Not Halogen Free | 2.9 mm | - | 1000 V | POWER AND CONTROL CABLE | - | - | 0.75 mm2 | - | 2.9 mm | - | - | - | - | ||
![]() 4160404 Lapp | 124 | - | - | - | Tinned Copper | Poly-Vinyl Chloride (PVC) | CE; CSA; HAR; UL | No | 16 | Flame-retardant,Oil-resistant,Flexible | Hook-Up | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | - | - | 100m | - | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 1.50mm² | EAR99 | Compliant | 100 | Red | - | - | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | PVC | - | - | Lapp Group | 4160404 | 4160404 | - | - | - | - | 105 | 3.4 | 600V | LAPP | - | - | -40 | 1x | - | 750V | 300/500V | - | 450V | 105 °C | -40 °C | - | 3.10mm | Yes | ROHS COMPLIANT | Active | - | - | No | Active | 2.12 | - | Yes | - | 16 | No | - | - | 600V | -40°C ~ 105°C | - | ÖLFLEX® | Active | EAR99 | Hook-up Wire | - | - | - | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | - | Red | - | 16AWG | 600V | WIRE AND CABLE | - | Red | 30/0.0102 | 0.134 (3.40mm) | - | - | UL: MTW, CSA-HAR | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | Oil Resistant | 1.5 mm2 | 328.1 (100.0m) | 3.4 mm | Enter Number of Feet in Order Quantity | - | - | UL Style 1007/1569 | ||
![]() 0052000 Lapp | In Stock | - | - | - | - | - | - | No | - | Heat-resistant,Halogen-free | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 2.50mm² | EAR99 | Compliant | - | Green,Yellow | - | No | Yes | - | - | - | - | - | No | - | 0052000 | - | - | - | 100m | +180°C | - | - | - | - | - | -50°C | - | 1x | 2.5 | 500V | 300/500V | - | 300V | - | - | - | 3.40mm | No | - | - | - | - | No | - | - | - | - | Yes | - | Yes | - | - | - | - | Coil|Drum | - | Active | - | ÖLFLEX® HEAT SIF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0082104 Lapp | In Stock | - | - | - | - | - | - | No | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 0.50mm² | EAR99 | Compliant | - | Red | - | No | No | LAPP GROUP PVT LTD | - | - | - | - | No | Lapp Group | 0082104 | 0082104 | - | - | 100m | +205°C | - | - | - | - | - | -100°C | - | 1x | 0.5 | 500V | 600V | - | 300V | - | - | - | 1.44mm | No | - | Active | - | - | No | - | 5.06 | - | - | Yes | - | Yes | - | - | - | - | - | - | Active | - | OILFLEX® HEAT 205 SC 1X0,5 Red | - | - | - | - | - | - | - | unknown | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |