- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Automotive | AWG max. | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core colour | Core identification | Core layout | Cross section (each core) | Current load capacity | Diameter conductor | ECCN (US) | EU RoHS | Factory Cable Length (m) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Mfr | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Product Status | Protective conductor | Risk Rank | Rohs Code | RoHS-compliant | Size (AWG) | Sold per metre | Spiral length (extended) | Spiral length (retracted) | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Insulation Color | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation | Conductor Insulation | Shield Type | Shield Coverage | Standards | Rated Voltage | Wire and Cable Name | Outer Diameter | Features | Cross Section Area | Spool Size | Diameter | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4510042S Lapp | In Stock | - | - | Bare Copper | - | - | - | No | - | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 250m | - | - | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.75mm² | Current capacity to VDE 0298 Part 4. | - | EAR99 | Compliant | 250 | Red | - | No | No | - | - | - | - | No | - | 4510042S | - | Bare copper, finely stranded Class 5 | - | - | - | +80°C | +80°C | - | 80 | 2.7 | 500V | - | - | -30°C | -30°C | - | -40 | 1x | 0.75 | 500V | 300/500V | - | 300V | - | - | - | 2.70mm | Yes | - | - | - | - | No | - | - | - | - | - | 19 | No | - | - | - | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160905 Lapp | In Stock | - | - | TINNED COPPER | - | - | CE; CSA; HAR; UL | No | - | - | - | - | - | Class 5 = flexible | Tinned | - | White | - | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | - | No | Lapp Group | - | 4160905 | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 750 | 450 | 105 °C | -40 °C | 9 | - | - | ROHS COMPLIANT | Active | - | - | No | - | - | 2.12 | Yes | - | - | - | - | - | - | - | - | - | Active | EAR99 | - | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | - | - | 6 AWG | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 16 mm2 | - | 9 mm | - | - | - | ||
![]() 4710011 Lapp | In Stock | - | - | Copper | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 | 2.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 21 | - | - | - | - | - | - | - | Unconfirmed | - | Hook-up Wire | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160701 Lapp | In Stock | - | - | Tinned Copper | - | - | CE; CSA; HAR; UL | No | 10 | Flame-retardant,Oil-resistant,Flexible,Harmonised | - | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 6mm² | - | - | EAR99 | Compliant | - | Black | - | No | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | - | No | Lapp Group | 4160701 | 4160701 | Copper tin- plated | - | - | 100m | +70°C | +70°C | - | 105 | 4.9(Typ) | 750V | - | - | -40°C | -40°C | - | -40 | 1x | 6 | 750V | According to HAR: U0/U: 450/750 V · According to CSA: U: 600 V · According to UL: U: 600 V · According to UL: U: 600V | - | 450V | 105 °C | -40 °C | - | 4.90mm | No | ROHS COMPLIANT | Active | - | - | No | - | - | 2.08 | Yes | Yes | 10 | Yes | - | - | - | - | Drum|Coil | - | Active | EAR99 | Single Conductor Cable | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | - | - | 10 AWG | - | WIRE AND CABLE | - | - | - | - | Specific volume resistivity: > 15 GOhm x cm | - | - | - | MULTINORM (MTW) HAR/UL/CSA | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 6 mm2 | - | 5.1 mm | - | - | - | ||
![]() 7408044 Lapp | In Stock | - | - | Copper, Tinned | Thermoplastic Polymer | Aluminum; Copper, Tinned | - | No | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | No | Active | - | - | - | - | - | - | - | - | - | - | - | ÖLFLEX® VFD | Active | - | - | - | - | - | - | - | - | 4 | 8 AWG | - | - | Black | 80/0.0161 | - | 0.896 (22.76mm) | - | - | Foil, Braid | 100%, 85% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73220209 Lapp | 48 |
| - | - | - | - | - | Unknown | - | - | - | - | Black | Class 5 = flexible | - | - | - | Colour | - | - | - | - | EAR99 | Compliant | - | - | No | - | - | LAPP GROUP PVT LTD | - | - | - | - | Lapp Group | - | 73220209 | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 | - | - | 50 | 50 | - | - | 4.3 | - | - | - | Active | - | -5 - 50 | Unknown | - | No | 5.06 | - | - | - | - | 2000 | 500 | - | - | - | - | Active | - | - | - | - | - | - | unknown | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4510092S Lapp | In Stock | - | - | Bare Copper | - | - | - | No | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | - | - | EAR99 | Compliant | 250 | - | - | No | - | LAPP GROUP PVT LTD | - | - | - | No | Lapp Group | - | 4510092S | - | - | - | - | - | - | - | 80 | 2.7 | 500V | - | - | - | - | - | -40 | - | 0.75 | - | - | - | - | - | - | - | - | - | - | Active | - | - | No | - | - | 5.24 | Yes | - | 19 | - | - | - | - | - | - | - | Active | EAR99 | Hook-up Wire | - | - | - | - | compliant | Orange | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160601 Lapp | 5612 |
| - | Tinned Copper | Poly-Vinyl Chloride (PVC) | - | CE; CSA; HAR; UL | No | 12 | Flame-retardant,Oil-resistant,Flexible,Harmonised | Hook-Up | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 4mm² | - | - | EAR99 | Compliant | 100 | Black | - | No | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | - | No | Lapp Group | 4160601 | 4160601 | Copper tin- plated | - | - | 100m | +70°C | +70°C | - | 105 | 4.6(Typ) | 750V | LAPP | - | -40°C | -40°C | - | -40 | 1x | 4 | 750V | According to HAR: U0/U: 450/750 V · According to CSA: U: 600 V · According to UL: U: 600 V · According to UL: U: 600V | - | 450V | 105 °C | -40 °C | - | 4.40mm | No | ROHS COMPLIANT | Active | - | - | No | Active | - | 2.09 | Yes | Yes | 12 | Yes | - | - | - | -40°C ~ 105°C | Coil|Drum | ÖLFLEX® | Active | EAR99 | Single Conductor Cable | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | Black | - | 12 AWG | 600V | WIRE AND CABLE | Black | 56/0.0122 | - | 0.181 (4.60mm) | Specific volume resistivity: > 15 GOhm x cm | - | - | - | UL 1015 | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | Oil Resistant | 4 mm2 | 328.1 (100.0m) | 4.6 mm | Enter Number of Feet in Order Quantity | - | UL Style 1007/1569 | ||
![]() 4160700 Lapp | 12050 |
| - | Tinned Copper | Poly-Vinyl Chloride (PVC) | - | CE; CSA; HAR; UL | No | 10 | Flame-retardant,Oil-resistant,Flexible,Harmonised | Hook-Up | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 6mm² | - | 45024 | EAR99 | Compliant | 100 | Green,Yellow | - | No | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | - | No | Lapp Group | 4160700 | 4160700 | Copper tin- plated | Polyvinyl chloride (PVC) | - | 100m | +70°C | +70°C | - | 105 | 4.9(Typ) | 750V | LAPP | - | -40°C | -40°C | - | -40 | 1x | 6 | 750V | According to HAR: U0/U: 450/750 V · According to CSA: U: 600 V · According to UL: U: 600 V · According to UL: U: 600V | 750 | 450V | 105 °C | -40 °C | 5.1 | 4.90mm | No | ROHS COMPLIANT | Active | - | - | No | Active | - | 2.1 | Yes | Yes | 10 | Yes | - | - | - | -40°C ~ 105°C | Coil|Drum | ÖLFLEX® | Active | EAR99 | Single Conductor Cable | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | Green/Yellow | - | 10 AWG | 600V | WIRE AND CABLE | Green, Yellow | 84/0.0122 | - | 0.201 (5.11mm) | Specific volume resistivity: > 15 GOhm x cm | - | - | - | MULTINORM (MTW) HAR/UL/CSA | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | Oil Resistant | 6 mm2 | 328.1 (100.0m) | 5.1 mm | Enter Number of Feet in Order Quantity | - | UL Style 1007/1569 | ||
![]() 7072501 Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4720003 Lapp | In Stock | - | - | Copper | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 | 4.9 | 750V | - | - | - | - | - | -40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 12 | - | - | - | - | - | - | - | Unconfirmed | - | Hook-up Wire | - | - | - | - | - | Green/Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160800 Lapp | 6014 | - | - | Tinned Copper | Poly-Vinyl Chloride (PVC) | - | CE; CSA; HAR; UL | No | - | - | Hook-Up | - | - | Class 5 = flexible | Tinned | - | Green/yellow | - | - | - | - | - | EAR99 | Compliant | 100 | - | - | No | - | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | - | No | Lapp Group | - | 4160800 | - | Polyvinyl chloride (PVC) | - | - | - | - | - | 105 | 6.8(Typ) | 600V | LAPP | - | - | - | - | -40 | - | 10 | - | - | 750 | 450 | 105 °C | -40 °C | 6.8 | - | Digi-Spool®, Continuous Spool | ROHS COMPLIANT | Active | - | - | No | Active | - | 2.09 | Yes | - | 8 | - | - | - | - | -40°C ~ 105°C | Coil|Drum | ÖLFLEX® | Active | EAR99 | Hook-up Wire | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | Green/Yellow | - | 8 AWG | 600V | WIRE AND CABLE | Green, Yellow | 80/0.0161 | - | 0.268 (6.81mm) | - | - | - | - | UL MTW VW-1|UL AWM Style 1015|CSA TEW FT1|HAR H07V-K | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | Oil Resistant | 10 mm2 | 328.1 (100.0m) | 6.8 mm | Enter Number of Feet in Order Quantity | - | UL Style 1015 | ||
![]() 4720011 Lapp | In Stock | - | - | Copper | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 | 3.5 | 750V | - | - | - | - | - | -40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 16 | - | - | - | - | - | - | - | Unconfirmed | - | Hook-up Wire | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4180605 Lapp | 38 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | CE; CSA; HAR; UL | No | - | - | Hook-Up | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | - | No | Lapp Group | - | 4180605 | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | 1 | - | - | - | - | 105 °C | -40 °C | - | - | Digi-Spool®, Continuous Spool | ROHS COMPLIANT | Active | - | - | No | Active | - | 5.51 | Yes | - | - | - | - | - | - | -40°C ~ 105°C | - | ÖLFLEX® | Active | EAR99 | - | CABLING | - | NO | STRANDED | compliant | - | - | 18 AWG | 300V | WIRE AND CABLE | White | 32/0.0083 | - | 0.110 (2.79mm) | - | - | - | - | - | 300 V | FLEXIBLE CORD AND FIXTURE WIRE | - | Oil Resistant | 1 mm2 | 328.1 (100.0m) | 2.8 mm | Enter Number of Feet in Order Quantity | - | UL Style 1007/1569 | ||
![]() 4510092 Lapp | In Stock | - | - | Bare Copper | - | - | - | No | 20 | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 100m | - | - | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.75mm² | Current capacity to VDE 0298 Part 4. | - | EAR99 | Compliant | 100 | Orange | - | No | No | LAPP GROUP PVT LTD | - | - | - | No | Lapp Group | 4510092 | 4510092 | Bare copper, finely stranded Class 5 | - | - | - | - | - | - | 80 | 2.7 | 500V | - | - | - | - | - | -30 | 1x | 0.75 | 500V | 300/500V | - | 300V | - | - | - | 2.40mm | Yes | - | Active | - | - | No | - | - | 5.24 | Yes | - | 19 | No | - | - | - | - | - | - | Active | EAR99 | Hook-up Wire | - | - | - | - | compliant | Orange | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160405 Lapp | 1179 |
| - | Tinned Copper | Poly-Vinyl Chloride (PVC) | - | CE; CSA; HAR; UL | No | 16 | Flame-retardant,Oil-resistant,Flexible | Hook-Up | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | Class 5 = flexible | Tinned | 100m | - | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 1.50mm² | - | - | EAR99 | Compliant | 100 | White | - | No | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | - | No | Lapp Group | 4160405 | 4160405 | - | - | - | - | - | - | - | 105 | 3.4 | 600V | LAPP | - | - | - | - | -40 | 1x | 1.5 | 750V | 300/500V | - | 450V | 105 °C | -40 °C | - | 3.10mm | Yes | ROHS COMPLIANT | Active | - | - | No | Active | - | 2.07 | Yes | - | 16 | No | - | - | - | -40°C ~ 105°C | - | ÖLFLEX® | Active | EAR99 | Hook-up Wire | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | White | - | 16 AWG | 600V | WIRE AND CABLE | White | 30/0.0102 | - | 0.134 (3.40mm) | - | - | - | - | UL: MTW, CSA-HAR | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | Oil Resistant | 1.5 mm2 | 328.1 (100.0m) | 3.4 mm | Enter Number of Feet in Order Quantity | - | UL Style 1015 | ||
![]() 0036425 Lapp | In Stock | - | - | Copper | - | - | - | No | - | - | - | - | Colourless | Class 5 = flexible | Bare | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | PVC | No | - | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | 45.6 | - | - | - | - | - | - | - | - | 1 | - | - | - | 11.4 | - | - | - | - | -40 - 70 | -5 - 70 | No | - | - | - | - | - | - | - | - | - | 1kV | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | 16AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4161001 Lapp | In Stock | - | - | Tinned Copper | - | - | - | No | - | - | - | - | - | Class 5 = flexible | Tinned | - | Black | - | - | - | - | - | EAR99 | Compliant | 100 | - | - | No | - | - | - | - | - | No | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | - | 105 | 10.2(Typ) | 750V | - | - | - | - | - | -40 | - | 25 | - | - | 750 | 450 | - | - | 10.2 | - | - | - | - | - | - | No | - | - | - | - | - | 4 | - | - | - | - | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | UL MTW VW-1|UL AWM Style 1015|CSA TEW FT1|HAR H07V-K | - | - | - | - | - | - | - | - | - | - | ||
![]() 4161004 Lapp | In Stock | - | - | TINNED COPPER | - | - | CE; CSA; HAR; UL | No | - | - | - | - | - | Class 5 = flexible | Tinned | - | Red | - | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | - | No | Lapp Group | - | 4161004 | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | 750 | 450 | 105 °C | -40 °C | 10.2 | - | - | ROHS COMPLIANT | Active | - | - | No | - | - | 5.23 | Yes | - | - | - | - | - | - | - | - | - | Active | EAR99 | - | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | - | - | 4 AWG | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 25 mm2 | - | 10.2 mm | - | - | - | ||
![]() 4726001 Lapp | 2790 |
| - | Bare Copper | - | - | - | No | - | Flame-retardant,Halogen-free,Harmonised,Flexible | - | According to VDE 0282 Part 9 / HD 22.9 S1 | - | Class 5 = flexible | Bare | Sold per metre | - | - | Copper strand Braid, finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 1.50mm² | - | - | EAR99 | Compliant | 100 | Green,Yellow | - | No | Yes | - | - | - | - | No | - | 4726001 | - | - | - | - | 100m | +90°C | +90°C | +90°C | 90 | 3.5 | 450V/750V | - | - | -15°C | -15°C | -15°C | -40 | 1x | 1.5 | 750V | - | - | 450V | - | - | - | 3.50mm | No | - | - | - | - | No | - | - | - | - | Yes | 16 | Yes | - | - | 750 V | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | Green/Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | - | - | - | 100m | - | - |