- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Approvals | Automotive | AWG max. | Cable features | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core colour | Core identification | Core layout | Cross section (each core) | Current load capacity | ECCN (US) | EU RoHS | Factory Cable Length (m) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation DC Resistance | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Screen over stranding | Screen over stranding element | Size (AWG) | Sold per metre | Stranding element | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Current Rating | Insulation Color | Number of Conductors | Wire Gauge | Connector Support Type | Wire/Cable Gauge | Halogen Free | Insulation | Outside Diameter | Standards | Rated Voltage | Wire and Cable Name | Outer Diameter | Test Voltage | Cross Section Area | Diameter | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4160126 Lapp | In Stock | - | - | Cable | TINNED COPPER | CE; CSA; HAR; UL | No | 22 | Flame-retardant,Oil-resistant,Flexible | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | Class 5 = flexible | Tinned | 100m | - | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 0.50mm² | - | EAR99 | Compliant | - | Blue,White | - | No | No | LAPP GROUP PVT LTD | - | PVC | POLYVINYL CHLORIDE | - | - | No | Lapp Group | 4160126 | 4160126 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x | 0.5 | 750V | 300/500V | - | 450V | 105 °C | -40 °C | - | 2.50mm | Yes | ROHS COMPLIANT | Active | - | - | No | 5.22 | Compliant | Yes | - | - | - | - | No | - | - | - | - | - | Active | EAR99 | H07V-K | - | - | Blue, White | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | - | - | - | 22 AWG | WIRE AND CABLE | - | Not Halogen Free | - | 2.5 mm | UL: MTW, CSA-HAR | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | 3.5 kV | 0.5 mm2 | 2.7 mm | - | - | ||
![]() 4726011 Lapp | 2150 |
| - | - | Bare Copper | - | No | - | Flame-retardant,Halogen-free,Harmonised,Flexible | According to VDE 0282 Part 9 / HD 22.9 S1 | - | Class 5 = flexible | Bare | Sold per metre | - | - | Copper strand Braid, finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 1.50mm² | - | EAR99 | Compliant | 100 | Black | - | No | Yes | - | - | - | - | - | - | No | - | 4726011 | - | - | - | - | 100m | +90°C | +90°C | +90°C | 90 | 3.5 | 450V/750V | - | -15°C | -15°C | -15°C | -40 | 1x | 1.5 | 750V | - | - | 450V | - | - | - | 3.50mm | No | - | - | - | - | No | - | - | - | Yes | - | - | 16 | Yes | - | - | - | 750 V | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | - | - | 100m | - | ||
![]() 4160604 Lapp | In Stock | - | - | - | Tinned Copper | - | No | 12 | Flame-retardant,Oil-resistant,Flexible,Harmonised | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 4mm² | - | EAR99 | Compliant | 100 | Red | - | No | No | - | - | - | - | - | - | No | - | 4160604 | - | Copper tin- plated | - | - | 100m | +70°C | +70°C | - | 105 | 4.4(Typ) | 750V | - | -40°C | -40°C | - | -40 | 1x | 4 | 750V | According to HAR: U0/U: 450/750 V · According to CSA: U: 600 V · According to UL: U: 600 V · According to UL: U: 600V | - | 450V | - | - | - | 4.40mm | No | - | - | - | - | No | - | - | - | Yes | - | - | 12 | Yes | - | - | - | - | - | Active | - | Single Conductor Cable | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | Specific volume resistivity: > 15 GOhm x cm | - | MULTINORM (MTW) HAR/UL/CSA | - | - | - | - | - | - | - | - | ||
![]() 4160602 Lapp | In Stock | - | - | - | Tinned Copper | - | No | 12 | Flame-retardant,Oil-resistant,Flexible,Harmonised | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | - | - | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 4mm² | - | EAR99 | Compliant | 100 | Blue | - | - | No | - | - | PVC | - | - | - | - | - | 4160602 | - | Copper tin- plated | - | - | 100m | +70°C | +70°C | - | 105 | 4.6(Typ) | 750V | - | -40°C | -40°C | - | -40 | 1x | - | 750V | According to HAR: U0/U: 450/750 V · According to CSA: U: 600 V · According to UL: U: 600 V · According to UL: U: 600V | - | 450V | - | - | - | 4.40mm | No | - | - | - | - | No | - | - | - | Yes | - | - | 12 | Yes | - | - | - | - | Coil|Drum | Active | - | Single Conductor Cable | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | Specific volume resistivity: > 15 GOhm x cm | - | UL 1015 | - | - | - | - | - | - | - | - | ||
![]() 3022673 Lapp | In Stock | - | - | - | - | - | Unknown | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | - | - | - | - | - | - | No | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | 3000 | 1800 | - | - | 7 | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | Drum|Coil | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726031 Lapp | 2011 |
| - | - | Bare Copper | - | No | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | - | EAR99 | Compliant | 100 | - | - | No | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | +90°C | 90 | 3.5 | 450V/750V | - | - | - | -15°C | -40 | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 16 | - | - | - | - | 750 V | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | - | - | 100m | - | ||
![]() 4510091 Lapp | In Stock | - | - | - | Bare Copper | - | No | 22 | Flame-retardant,Flexible,Harmonised | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 100m | - | - | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.50mm² | Current capacity to VDE 0298 Part 4. | EAR99 | Compliant | 100 | Orange | - | No | No | - | - | - | - | - | - | No | - | 4510091 | - | Bare copper, finely stranded Class 5 | - | - | - | - | - | - | 80 | 2.5 | 500V | - | - | - | - | -30 | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | Yes | - | - | - | - | No | - | - | - | - | - | - | 21 | No | - | - | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1239001 Lapp | In Stock | - | - | - | Tinned Copper | - | No | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | EAR99 | Compliant | 100 | - | - | No | - | - | - | - | - | - | - | Yes | - | - | - | - | Copolymer, cross-linked (XPE) | - | - | - | - | - | 125 | 6.2 | 750V | - | - | - | - | -55 | - | 10 | - | - | 450 | - | - | - | 6.2 | - | - | - | - | - | - | No | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1238104 Lapp | In Stock | - | - | - | Tinned Copper | CE; EAC; EN; IEC; VDE | No | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | EAR99 | Compliant | 100 | - | - | No | - | LAPP GROUP PVT LTD | - | - | CROSSLINKED POLYOLEFIN COPOLYMER | - | - | Yes | Lapp Group | - | 1238104 | - | Copolymer, cross-linked (XPE) | - | - | - | - | - | 125 | 4.8 | 750V | - | - | - | - | -55 | - | 6 | - | - | 450 | - | 125 °C | -55 °C | 4.8 | - | - | - | Active | - | - | No | 5.24 | - | Yes | - | - | - | 10 | - | - | - | - | - | - | Active | - | Hook-up Wire | - | - | - | COIL WINDING, ELECTROMAGNETS, PUMPS, ELECTRICAL SYSTEMS | - | NO | STRANDED | compliant | - | Red | 1 | - | WIRE AND CABLE | - | - | - | - | - | 450 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 6 mm2 | 4.8 mm | - | - | ||
![]() 4520035 Lapp | In Stock | - | - | - | Bare Copper | CE; EAC; EN; HAR | No | - | - | - | - | Class 5 = flexible | Bare | - | Brown | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | LAPP GROUP PVT LTD | 0.2MOhm/km | PVC | POLYVINYL CHLORIDE | - | - | No | Lapp Group | - | 4520035 | - | Polyvinyl chloride (PVC) | - | - | - | - | - | 70 | - | 750V | - | - | - | - | -40 | - | 10 | - | - | 750 | 450 | 80 °C | -40 °C | 6.8 | - | - | ROHS COMPLIANT | Active | - | - | No | 5.25 | - | Yes | - | - | - | - | - | - | - | - | - | - | Active | EAR99 | Single Conductor Cable | - | - | - | LAYING IN TUBES, EXPOSED OR BURIED IN PLASTER | APPLICATION: ELECTRONIC EQUIPMENT, MEDICAL EQUIPMENT, WIRE BUNDLING, MRO REPLACEMENT OR EUROPEAN EQUIPMENT AND MACHINERY, FLAME RESISTANT | NO | STRANDED | compliant | - | - | 1 | 8 AWG | WIRE AND CABLE | - | - | - | - | - | 450 V | POWER AND CONTROL CABLE | - | - | 10 mm2 | 6.8 mm | - | - | ||
![]() 4520036 Lapp | In Stock | - | - | - | Bare Copper | - | No | - | - | - | - | Class 5 = flexible | Bare | - | Brown | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | - | 0.2MOhm/km | - | - | - | - | No | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | - | 70 | - | 750V | - | - | - | - | -40 | - | 16 | - | - | 750 | 450 | - | - | 8.1 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Single Conductor Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726004K Lapp | In Stock | - | - | - | Bare Copper | - | No | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | - | EAR99 | Compliant | 400 | - | - | No | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 90 | 5.5 | 450V/750V | - | - | - | - | -40 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | Green/Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0051001 Lapp | 101 | - | - | Cable | Copper | - | No | - | Heat-resistant,Halogen-free | - | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1.50mm² | - | EAR99 | Compliant | - | Black | - | No | Yes | - | - | Silicone | - | Silicone | - | No | - | 0051001 | - | - | - | - | 100m | +180°C | - | - | - | - | - | - | -50°C | - | - | - | 1x | 1.5 | 500V | 300/500V | - | 300V | - | - | - | 2.80mm | No | - | - | - | - | No | - | Compliant | - | Yes | - | - | - | Yes | - | 300 V | 300 V | 300 V | Coil|Drum | Active | - | ÖLFLEX® HEAT SIF | 180 °C | -50 °C | Black | - | - | - | - | - | 18 A | - | - | 16AWG | - | 16 AWG | Not Halogen Free | - | 2.8 mm | - | - | - | - | 2 kV | - | - | - | No SVHC | ||
![]() 7027063 Lapp | In Stock | - | - | - | - | - | Unknown | - | - | - | Black | Class 5 = flexible | Bare | - | - | Colour | - | - | - | EAR99 | Compliant | - | - | - | No | - | - | - | - | - | - | No | No | - | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 81.6 | - | - | - | - | - | 1 | - | - | 60 | - | - | - | 6.8 | - | - | - | - | -40 - 85 | 0 - 0 | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | Coil|Drum | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0021915 Lapp | In Stock | - | - | - | - | - | Unknown | - | - | - | Black | Class 5 = flexible | Bare | - | - | Numbers | - | - | - | EAR99 | Compliant | - | - | No | No | - | - | - | TPE | - | - | No | No | - | - | - | - | - | Other | - | - | - | - | - | - | - | 24.4 | - | - | - | - | - | 1 | - | - | 500 | - | - | - | 6.1 | - | - | - | - | -50 - 80 | -40 - 80 | Unknown | - | - | - | - | None | None | - | - | No | - | - | - | Drum | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4521042 Lapp | In Stock | - | - | Cable | Bare Copper | - | No | - | - | - | - | Class 5 = flexible | Bare | - | Red | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | - | 0.2MOhm/km | PVC | - | - | - | No | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | - | 70 | - | 750V | - | - | - | - | -40 | - | 35 | - | - | 750 | 450 | - | - | 11.7 | - | - | - | - | - | - | No | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Active | - | Single Conductor Cable | - | -30 °C | Red | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | 11.7 mm | - | - | - | - | 2.5 kV | - | - | - | - | ||
![]() 4180405 Lapp | In Stock | - | - | - | TINNED COPPER | CE; CSA; HAR; UL | No | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | LAPP GROUP PVT LTD | - | - | POLYVINYL CHLORIDE | - | - | No | Lapp Group | - | 4180405 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 | - | - | - | - | 105 °C | -40 °C | - | - | - | ROHS COMPLIANT | Active | - | - | No | 5.24 | - | Yes | - | - | - | - | - | - | - | - | - | - | Active | EAR99 | - | - | - | - | CABLING | - | NO | STRANDED | compliant | - | - | - | 22 AWG | WIRE AND CABLE | - | - | - | - | - | 300 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 0.5 mm2 | 2.5 mm | - | - | ||
![]() 4725011 Lapp | 26 |
| - | - | Copper | CE; EAC; EN; HAR; VDE | No | - | Flame-retardant,Halogen-free,Flexible,Harmonised | According to VDE 0282 Part 9 / HD 22.9 S1 | - | Class 5 = flexible | Bare | Sold per metre | - | - | Fine blank | 0.50mm² | - | EAR99 | Compliant | - | Black | - | No | Yes | LAPP GROUP PVT LTD | - | - | - | - | - | No | Lapp Group | 4725011 | 4725011 | - | - | - | 100m | - | - | +90°C | - | - | - | - | - | - | -15°C | - | 1x | 0.5 | 500V | - | - | 300V | 90 °C | -40 °C | - | 2.10mm | No | - | Active | - | - | No | 2.09 | - | Yes | Yes | - | - | - | Yes | - | - | - | 500 V | Drum | Active | - | H05Z-K 90°C | - | - | - | WIRING OF LIGHTS, DEVICES, SWITCH PANELS AND DISTRIBUTORS | - | NO | STRANDED | compliant | - | - | 1 | - | WIRE AND CABLE | - | - | - | - | - | 300 V | CONTROL CABLE | 2.6mm | - | 0.5 mm2 | 2.6 mm | 100m | - | ||
![]() 4726004 Lapp | In Stock | - | - | - | Bare Copper | - | No | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | - | EAR99 | Compliant | 100 | - | - | No | - | LAPP GROUP PVT LTD | - | - | - | - | - | No | Lapp Group | - | 4726004 | - | - | - | - | - | - | - | 90 | 5.5 | 450V/750V | - | - | - | - | -40 | - | 6 | - | - | - | - | - | - | - | - | - | - | Active | - | - | No | 5.23 | - | Yes | - | - | - | 10 | - | - | - | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | compliant | - | Green/Yellow | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4725011K Lapp | In Stock | - | - | - | - | - | No | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Drum | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |