- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Approvals | Automotive | AWG max. | Bunch Stranding | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core identification | Core layout | Cross section (each core) | ECCN (US) | EU RoHS | Factory Cable Length (m) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Mfr | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature (°C) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Product Status | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Screen over stranding | Screen over stranding element | Size (AWG) | Sold per metre | Stranding element | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Current Rating | Insulation Color | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Outside Diameter | Standards | Rated Voltage | Wire and Cable Name | Conductor Finish | Test Voltage | Features | Cross Section Area | Spool Size | Diameter | Length | Jacket (Insulation) Thickness | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1600177 Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | Colour | - | - | EAR99 | Compliant | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | No | No | - | - | - | - | Other | Other | - | - | - | - | - | - | - | 134 | - | - | - | - | 240 | - | - | 750 | 450 | - | - | 38.3 | - | - | - | - | -40 - 60 | -25 - 60 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4150303 Lapp | In Stock | - | - | - | TINNED COPPER | - | CE; CSA; EAC; HAR; UL | No | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | - | - | No | Lapp Group | - | 4150303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 105 °C | -40 °C | - | - | - | - | Active | - | - | No | - | 5.24 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Active | EAR99 | - | - | - | - | INTERNAL WIRING OF DEVICES AND IN CONTROL CABINETS | - | NO | STRANDED | compliant | - | - | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | 1000 V | POWER AND CONTROL CABLE | - | - | - | 1 mm2 | - | 3.1 mm | - | - | - | - | ||
![]() 4150302 Lapp | In Stock | - | - | Cable | Tinned Copper | - | CE; CSA; EAC; HAR; UL | No | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | EAR99 | Compliant | 100 | - | - | No | - | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | Polyvinyl Chloride | - | No | Lapp Group | - | 4150302 | - | - | - | - | - | - | 105 | 3.1 | 1000V | - | - | - | - | -40 | - | 1 | - | - | - | - | 105 °C | -40 °C | - | - | - | - | Active | - | - | No | - | 5.24 | Non-Compliant | Yes | - | - | - | 18 | - | - | - | - | - | - | Coil|Drum | - | Active | EAR99 | Hook-up Wire | - | -40 °C | Blue | INTERNAL WIRING OF DEVICES AND IN CONTROL CABINETS | - | NO | STRANDED | compliant | - | - | 1 | - | - | WIRE AND CABLE | - | Blue | - | - | Not Halogen Free | 3.1 mm | UL MTW VW-1|UL AWM 10269|CSA TEW FT1|HAR H07V2-K | 1000 V | POWER AND CONTROL CABLE | - | - | - | 1 mm2 | - | 3.1 mm | - | - | - | - | ||
![]() 4160205 Lapp | In Stock | - | - | Cable, Wire | - | - | - | No | 20 | - | Flame-retardant,Oil-resistant,Flexible | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | Class 5 = flexible | Tinned | 100m | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 0.75mm² | EAR99 | Compliant | - | White | - | No | No | - | PVC | - | - | - | No | - | 4160205 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x | 0.75 | 750V | 300/500V | - | 450V | - | - | - | 2.70mm | Yes | - | - | - | - | No | - | - | Compliant | - | - | - | - | - | No | - | - | - | - | - | - | - | Active | - | UL: MTW, CSA-HAR | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | 2.7 mm | UL: MTW, CSA-HAR | - | - | - | 3.5 kV | - | - | - | - | - | - | - | - | ||
![]() 4160144 Lapp | In Stock | - | - | Cable | Tinned Copper | - | - | No | 22 | - | Flame-retardant,Oil-resistant,Flexible | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | - | - | 100m | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 0.50mm² | EAR99 | Compliant | 100 | White,Blue | - | - | No | - | PVC | - | - | - | - | - | 4160144 | - | - | - | - | - | - | - | 105 | 2.7 | 600V | - | - | - | - | -40 | 1x | - | 750V | 300/500V | - | 450V | - | - | - | 1.90mm | Yes | - | - | - | - | No | - | - | Compliant | - | - | - | - | 21 | No | - | - | - | - | - | - | - | Active | - | Hook-up Wire | - | - | Blue, White | - | - | - | - | - | - | White/Blue | - | - | - | - | - | - | - | - | Not Halogen Free | 1.9 mm | UL: MTW, CSA-HAR | - | - | - | 3.5 kV | - | - | - | - | - | - | - | - | ||
![]() 0085010 Lapp | In Stock | - | - | - | - | - | - | No | - | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1.50mm² | EAR99 | Compliant | - | Transparent | - | No | No | - | - | - | - | - | No | - | 0085010 | - | - | - | - | 100m | +205°C | - | - | - | - | - | - | -100°C | - | - | 1x | 1.5 | 500V | 600V | - | 300V | - | - | - | 2.20mm | No | - | - | - | - | No | - | - | - | - | Yes | - | - | - | Yes | - | - | - | - | - | - | - | Active | - | SINGLE WIRE OILFLEX® HEAT 205 SIF 1X1,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4150202 Lapp | In Stock | - | - | Cable | TINNED COPPER | - | CE; CSA; EAC; HAR; UL | No | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | - | - | No | Lapp Group | - | 4150202 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75 | - | - | - | - | 105 °C | -40 °C | - | - | - | - | Active | - | - | No | - | 5.22 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | Coil | - | Active | EAR99 | - | - | -40 °C | Blue | INTERNAL WIRING OF DEVICES AND IN CONTROL CABINETS | - | NO | STRANDED | compliant | - | - | 1 | - | - | WIRE AND CABLE | - | - | - | - | Not Halogen Free | 2.9 mm | - | 1000 V | POWER AND CONTROL CABLE | - | - | - | 0.75 mm2 | - | 2.9 mm | - | - | - | - | ||
![]() 4160404 Lapp | 124 | - | - | - | Tinned Copper | Poly-Vinyl Chloride (PVC) | CE; CSA; HAR; UL | No | 16 | - | Flame-retardant,Oil-resistant,Flexible | Hook-Up | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | - | - | 100m | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 1.50mm² | EAR99 | Compliant | 100 | Red | - | - | No | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | PVC | - | - | Lapp Group | 4160404 | 4160404 | - | - | - | - | - | - | 105 | 3.4 | 600V | LAPP | - | - | - | -40 | 1x | - | 750V | 300/500V | - | 450V | 105 °C | -40 °C | - | 3.10mm | Yes | ROHS COMPLIANT | Active | - | - | No | Active | 2.12 | - | Yes | - | - | - | 16 | No | - | - | - | 600V | -40°C ~ 105°C | - | ÖLFLEX® | Active | EAR99 | Hook-up Wire | - | - | - | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | - | Red | - | 16AWG | 600V | WIRE AND CABLE | - | Red | 30/0.0102 | 0.134 (3.40mm) | - | - | UL: MTW, CSA-HAR | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | Oil Resistant | 1.5 mm2 | 328.1 (100.0m) | 3.4 mm | Enter Number of Feet in Order Quantity | - | - | UL Style 1007/1569 | ||
![]() 0052000 Lapp | In Stock | - | - | - | - | - | - | No | - | - | Heat-resistant,Halogen-free | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 2.50mm² | EAR99 | Compliant | - | Green,Yellow | - | No | Yes | - | - | - | - | - | No | - | 0052000 | - | - | - | - | 100m | +180°C | - | - | - | - | - | - | -50°C | - | - | 1x | 2.5 | 500V | 300/500V | - | 300V | - | - | - | 3.40mm | No | - | - | - | - | No | - | - | - | - | Yes | - | - | - | Yes | - | - | - | - | - | Coil|Drum | - | Active | - | ÖLFLEX® HEAT SIF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0082104 Lapp | In Stock | - | - | - | - | - | - | No | - | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 0.50mm² | EAR99 | Compliant | - | Red | - | No | No | LAPP GROUP PVT LTD | - | - | - | - | No | Lapp Group | 0082104 | 0082104 | - | - | - | 100m | +205°C | - | - | - | - | - | - | -100°C | - | - | 1x | 0.5 | 500V | 600V | - | 300V | - | - | - | 1.44mm | No | - | Active | - | - | No | - | 5.06 | - | - | Yes | - | - | - | Yes | - | - | - | - | - | - | - | Active | - | OILFLEX® HEAT 205 SC 1X0,5 Red | - | - | - | - | - | - | - | unknown | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0021890 Lapp | In Stock | - | - | - | - | - | - | Unknown | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | Numbers | - | - | EAR99 | Compliant | - | - | No | No | - | - | TPE | - | - | No | No | - | - | - | - | - | Other | - | - | - | - | - | - | - | 35.2 | - | - | - | - | 0.5 | - | - | 500 | - | - | - | 8.8 | - | - | - | - | -50 - 80 | -40 - 80 | Unknown | - | - | - | - | - | None | None | - | - | No | - | - | - | - | Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0048002 Lapp | 109 | - | - | Cable | Tinned Copper | - | - | No | - | 16x33 | Heat-resistant,Halogen-free | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 0.50mm² | EAR99 | Compliant | 100 | Blue | - | No | Yes | - | Silicone | - | Silicone | - | No | - | 0048002 | - | - | - | - | 100m | +180°C | - | 180 | 2.1 | 500VAC | - | - | -50°C | - | -50 | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | No | - | - | - | - | No | - | - | Compliant | - | Yes | - | - | 20 | Yes | - | 300 V | 300 V | 300V | - | Coil|Drum | - | Active | - | Hook-up Wire | 180 °C | -50 °C | Blue | - | - | - | - | - | 9 A | Blue | - | 21AWG | - | - | 21 AWG | - | - | - | Not Halogen Free | 2.1 mm | - | - | - | - | 2 kV | - | - | - | - | - | - | No SVHC | - | ||
![]() 4126005S Lapp | 40 | - | - | - | Stranded Copper | - | - | No | - | - | Flame-retardant,Flexible | - | - | - | Class 5 = flexible | Bare | Sold per metre | - | 14 x 0.15mm | 0.25mm² | EAR99 | Compliant | 250 | Yellow | - | No | No | - | PVC | - | PVC | - | No | - | 4126005S | - | PVC base YI 2/TI2 according to VDE 0207-4 | - | - | 250m | +70°C | +70°C | 70 | 1.3 | 900V | - | - | -30°C | -30°C | -30 | 1x | 0.25 | 900V | - | - | - | - | - | - | 1.30mm | No | - | - | - | - | No | - | - | - | - | Yes | - | - | 24 | Yes | - | - | - | 900V | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | Yellow | - | 24AWG | - | - | - | - | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1236001 Lapp | In Stock | - | - | - | Tinned Copper | - | CE; EAC; EN; IEC; VDE | No | - | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | - | - | - | Class 5 = flexible | Tinned | 100m | - | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 2.50mm² | EAR99 | Compliant | 100 | Black | - | No | Yes | LAPP GROUP PVT LTD | - | CROSSLINKED POLYOLEFIN COPOLYMER | - | - | Yes | Lapp Group | 1236001 | 1236001 | - | - | - | - | +125°C | +125°C | 125 | 3.6 | 750V | - | - | -55°C | -55°C | -55 | 1x | 2.5 | 750V | - | - | 450V | 125 °C | -55 °C | - | 3.60mm | Yes | - | Active | - | - | No | - | 5.24 | - | Yes | - | - | - | 14 | No | - | - | - | - | - | - | - | Active | - | Hook-up Wire | - | - | - | COIL WINDING, ELECTROMAGNETS, PUMPS, ELECTRICAL SYSTEMS | - | NO | STRANDED | compliant | - | Black | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | 450 V | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | - | 2.5 mm2 | - | 3.6 mm | - | - | - | - | ||
![]() 0021946 Lapp | In Stock | - | - | - | - | - | - | Unknown | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | Numbers | - | - | EAR99 | Compliant | - | - | No | No | - | - | TPE | - | - | No | No | - | - | - | - | - | Other | - | - | - | - | - | - | - | 30.4 | - | - | - | - | 2.5 | - | - | 500 | - | - | - | 7.6 | - | - | - | - | -50 - 80 | -40 - 80 | Unknown | - | - | - | - | - | None | None | - | - | No | - | - | - | - | Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0082001 Lapp | In Stock | - | - | - | Tinned Copper | - | CE | No | - | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 0.50mm² | EAR99 | Compliant | 100 | Black | - | No | No | LAPP GROUP PVT LTD | - | FEP | - | - | No | Lapp Group | 0082001 | 0082001 | - | - | - | 100m | +205°C | - | 205 | 1.45 | 300V/500V | - | - | -100°C | - | -100 | 1x | 0.5 | 500V | 600V | - | 300V | 205 °C | -100 °C | - | 1.44mm | No | - | Active | - | - | No | - | 5.23 | - | Yes | Yes | - | - | 21 | Yes | - | - | - | - | - | - | - | Active | - | Hook-up Wire | - | - | - | CONTROL CABINET WITH HIGH HEAT GENERATION | - | NO | STRANDED | compliant | - | Black | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | 300 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 0.5 mm2 | - | 1.45 mm | - | - | - | - | ||
![]() 4160544 Lapp | In Stock | - | - | - | Tinned Copper | - | - | No | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | EAR99 | Compliant | 100 | - | - | No | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 105 | 4(Typ) | 600V | - | - | - | - | -40 | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | Coil|Drum | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | White/Blue | - | - | - | - | - | - | - | - | - | - | UL MTW VW-1|UL AWM Style 1015|CSA TEW FT1|HAR H07V-K | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0051104 Lapp | 93 | - | - | - | Tinned Copper | - | - | No | - | - | Heat-resistant,Halogen-free | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1.50mm² | EAR99 | Compliant | - | Red | - | No | Yes | - | - | - | Silicone | - | No | - | 0051104 | - | - | Rubber - silicone rubber (SIR) | - | 100m | +180°C | - | - | - | - | - | - | -50°C | - | - | 1x | 1.5 | 500V | 300/500V | 500 | 300V | - | - | 2.8 | 2.80mm | No | - | - | - | - | No | - | - | - | - | Yes | - | - | - | Yes | - | - | - | 300V | - | Coil|Drum | - | Active | - | OILFLEX® HEAT 180 SIF 1X1,5 Red | - | - | - | - | - | - | - | - | - | - | - | 16AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0048001 Lapp | 124 | - | - | Cable | Copper | - | - | No | - | - | Heat-resistant,Halogen-free | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 0.50mm² | EAR99 | Compliant | - | Black | - | No | Yes | - | Silicone | - | Silicone | - | No | - | 0048001 | - | - | - | - | 100m | +180°C | - | - | - | - | - | - | -50°C | - | - | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | No | - | - | - | - | No | - | - | Compliant | - | Yes | - | - | - | Yes | - | 300 V | 300 V | 300 V | - | Coil|Drum | - | Active | - | OLFLEX® Heat SIF 1X0.5 blk | 180 °C | -50 °C | Black | - | - | - | - | - | 9 A | - | - | 21AWG | - | - | 21 AWG | - | - | - | Not Halogen Free | 2.1 mm | - | - | - | - | 2 kV | - | - | - | - | - | - | No SVHC | - | ||
![]() 4160305 Lapp | In Stock | - | - | - | TINNED COPPER | - | CE; CSA; HAR; UL | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | LAPP GROUP PVT LTD | - | POLYVINYL CHLORIDE | - | - | - | Lapp Group | - | 4160305 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | - | - | ROHS COMPLIANT | Active | - | - | No | - | 2.1 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Active | EAR99 | - | - | - | - | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | - | - | - | 18 AWG | - | WIRE AND CABLE | - | - | - | - | - | - | - | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1 mm2 | - | 3.1 mm | - | - | - | - |