- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Approvals | AWG max. | Cable features | Cable Types | Certification marks | Conductor category | Conductor surface | Content | Core layout | Cross section | Cross section (each core) | Current load capacity | Factory colour | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outside Ø | Package | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Sold per metre | Voltage, Rating | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Connector Support Type | Halogen Free | Insulation | Outside Diameter | Standards | Rated Voltage | Wire and Cable Name | Number of Strands | Outer Diameter | Cross Section Area | Diameter | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4521013-1 Lapp | In Stock | - | - | - | - | - | Flame-retardant,Flexible | H07V-K | According to VDE 0298 Part 4. | - | - | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 50mm² | 50mm² | According to VDE 0298 Part 4. | Black | - | No | - | PVC | - | - | - | 4521013-1 | - | - | 50m | +80°C | +80°C | - | -30°C | -30°C | - | 1x | - | 750V | 450/750V | 450V | - | - | 13mm | No | - | - | - | - | Yes | Yes | - | - | H07V-K 1.5 | - | - | - | - | - | - | - | - | - | - | PVC YI 1 | - | - | - | - | - | - | - | - | |||
![]() 4512262S Lapp | 2135 |
| - | - | No | - | 20 | Flame-retardant,Flexible | X05V-K | VDE 0281 · HD 21 | Class 5 = flexible | Bare | Sold per metre | finely stranded according to VDE 0295 ·<br>Class 5 / IEC 60228 Cl. 5 | 0.75mm² | 0.75mm² | Current capacity to VDE 0298 Part 4. | Blue,White | No | No | - | PVC | - | No | - | 4512262S | - | Bare copper, finely stranded Class 5 | 250m | +80°C | +70°C | - | -30°C | +5°C | - | 1x | 0.75 | 500V | 300/500V | 300V | - | - | 2.4mm | No | - | - | - | - | Yes | Yes | - | - | X05V-K | - | - | - | - | - | - | - | - | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | - | ||
![]() 0082106 Lapp | In Stock | - | - | - | No | - | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | ÖLFLEX® HEAT 205 SC | - | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1 x 0.50 mm² | 0.50mm² | - | Grey | No | No | LAPP GROUP PVT LTD | Fluorinated ethylene propylene | - | No | Lapp Group | 0082106 | 0082106 | - | 100m | +205°C | - | - | -100°C | - | - | 1x | 0.5 | 500V | 600V | 300V | - | - | 1.45mm | No | Active | 5.05 | - | - | Yes | Yes | - | - | ÖLFLEX® HEAT 205 SC | - | - | - | - | - | - | unknown | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726024 Lapp | In Stock | - | - | - | No | - | - | Flame-retardant,Halogen-free,Harmonised,Flexible | H07Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | Sold per metre | Copper strand Braid, finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 1 x 6 mm² | 6mm² | - | Blue | No | Yes | LAPP GROUP PVT LTD | - | - | No | Lapp Group | 4726024 | 4726024 | - | 100m | +90°C | +90°C | - | -15°C | -15°C | - | 1x | 6 | 750V | - | 450V | - | - | 5.50mm | No | Active | 5.25 | - | Yes | Yes | Yes | - | - | H07Z-K | - | - | - | - | - | - | compliant | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512252S Lapp | 2768 |
| - | - | No | - | 20 | Flame-retardant,Flexible | X05V-K | VDE 0281 · HD 21 | Class 5 = flexible | Bare | Sold per metre | finely stranded according to VDE 0295 ·<br>Class 5 / IEC 60228 Cl. 5 | 1 x 0.75 mm² | 0.75mm² | Current capacity to VDE 0298 Part 4. | Blue,Red | No | No | - | PVC | - | No | - | 4512252S | - | Bare copper, finely stranded Class 5 | 250m | +80°C | +70°C | - | -30°C | +5°C | - | 1x | 0.75 | 500V | 300/500V | 300V | - | - | 2.40mm | No | - | - | - | - | Yes | Yes | - | - | X05V-K | - | - | - | - | - | - | - | - | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | - | ||
![]() 4125002S Lapp | In Stock | - | - | - | - | - | Flame-retardant,Flexible | LiY | - | - | - | Sold per metre | 18 x 0.10mm | 1 x 0.14 mm² | 0.14mm² | - | Blue | - | No | - | PVC | - | - | - | 4125002S | - | PVC base YI 2/TI2 according to VDE 0207-4 | 500m | +70°C | +70°C | - | -30°C | -30°C | - | 1x | - | 500V | - | - | - | - | 1.10mm | No | - | - | - | - | Yes | Yes | - | - | LiY | - | - | - | - | - | - | - | - | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | - | |||
![]() 4510072K Lapp | In Stock | - | - | - | No | - | 20 | Flame-retardant,Flexible,Harmonised | H05V-K | VDE 0281/HD 21 | Class 5 = flexible | Bare | 2500m | Finely stranded | 1 x 0.75 mm² | 0.75mm² | - | Violet | No | No | - | PVC | - | No | - | 4510072K | - | Bare copper, finely stranded Class 5 | - | +80°C | +80°C | - | -30°C | -30°C | - | 1x | 0.75 | 500V | - | 300V | - | - | 2.70mm | Yes | - | - | - | - | - | No | - | - | H05V-K EMBOSS 1X0,75 VT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520143K Lapp | In Stock | - | - | - | - | - | Flame-retardant,Flexible,Harmonised | H07V-K | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | 600m | 27 x 0.254mm² | 1 x 4 mm² | 4mm² | - | Dark blue | No | No | - | PVC | - | No | - | 4520143K | - | - | - | +80°C | +80°C | - | -30°C | -30°C | - | 1x | 4 | 750V | - | 450V | - | - | 4.80mm | Yes | - | - | - | - | - | No | - | - | H07V-K EMBOSS 1X4 DBU | - | - | - | - | - | - | - | - | - | - | PVC YI 1 | - | - | - | - | - | - | - | - | |||
![]() 4726017-100 Lapp | In Stock | - | - | - | - | - | Flame-retardant,Halogen-free,Harmonised,Flexible | H07Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | - | - | 100m | Finely stranded | 1 x 25 mm² | 25mm² | - | Black | - | Yes | - | - | - | - | - | 4726017-100 | - | - | - | +90°C | +90°C | - | -15°C | -15°C | - | 1x | - | 750V | - | 450V | - | - | 10.60mm | Yes | - | - | - | - | - | No | - | - | H07Z-K 90°C 1X25 BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 4520012K Lapp | In Stock | - | - | - | - | - | Flame-retardant,Flexible,Harmonised | H07V-K | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | 900m | 27 x 0.254mm² | 1 x 2.50 mm² | 2.50mm² | - | Black | No | No | - | PVC | - | No | - | 4520012K | - | - | - | +80°C | +80°C | - | -30°C | -30°C | - | 1x | 2.5 | 750V | - | 450V | - | - | 4.10mm | Yes | - | - | - | - | - | No | - | - | H07V-K EMBOSS 1X2,5 BK | - | - | - | - | - | - | - | - | - | - | PVC YI 1 | - | - | - | - | - | - | - | - | |||
![]() 4520142S Lapp | In Stock | - | - | - | - | - | Flame-retardant,Flexible,Harmonised | H07V-K | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | 100m | 27 x 0.254mm² | 1 x 2.50 mm² | 2.50mm² | - | Dark blue | No | No | - | PVC | - | No | - | 4520142S | - | - | - | +80°C | +80°C | - | -30°C | -30°C | - | 1x | 2.5 | 750V | - | 450V | - | - | 4.10mm | Yes | - | - | - | - | - | No | - | - | H07V-K 1X2,5 DBU | - | - | - | - | - | - | - | - | - | - | PVC YI 1 | - | - | - | - | - | - | - | - | |||
![]() 4151001-100 Lapp | In Stock | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | Multi-Standard SC 2.2 | - | - | - | 100m | Finely stranded | 1 x 25 mm² | 25mm² | - | Black | - | No | - | - | - | - | - | 4151001-100 | - | - | - | +105°C | +105°C | - | -40°C | -40°C | - | 1x | - | 750V | - | 450V | - | - | 10.20mm | Yes | - | - | - | - | - | No | - | - | SC 2.2 1X25 BK | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | |||
![]() 4151000-100 Lapp | In Stock | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | Multi-Standard SC 2.2 | - | - | - | 100m | Finely stranded | 1 x 25 mm² | 25mm² | - | Green,Yellow | - | No | - | - | - | - | - | 4151000-100 | - | - | - | +105°C | +105°C | - | -40°C | -40°C | - | 1x | - | 750V | - | 450V | - | - | 10.20mm | Yes | - | - | - | - | - | No | - | - | SC 2.2 1X25 GNYE | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | |||
![]() 1232002 Lapp | In Stock | - | - | - | No | - | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | Class 5 = flexible | Tinned | 100m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 0.50 mm² | 0.50mm² | - | Blue | No | Yes | - | Polyolefin | - | Yes | - | 1232002 | - | - | - | +125°C | +125°C | - | -55°C | -55°C | - | 1x | 0.5 | 500V | - | 300V | - | - | 2.20mm | Yes | - | - | - | - | Yes | No | - | - | ÖLFLEX HEAT 125 SC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1232652/100 Lapp | In Stock | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 650 SC | - | - | - | 100m | Finely stranded | 1 x 1 mm² | 1mm² | - | White | - | Yes | - | Glass fibre yarn | - | - | - | 1232652/100 | - | - | - | +700°C | +650°C | - | -50°C | -50°C | - | 1x | - | 500V | - | 300V | - | - | 2.70mm | Yes | - | - | - | - | - | No | - | - | ÖLFLEX HEAT 650 SC 1x1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 1249589/500 Lapp | In Stock | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 10 mm² | 10mm² | - | Red | - | Yes | - | Silicone | - | - | - | 1249589/500 | - | - | - | -50°C | -50°C | - | -50°C | -50°C | - | 1x | - | 1000V | - | 600V | - | - | 7.65mm | Yes | - | - | - | - | - | No | - | - | ÖLFLEX HEAT 180 SiF A 1x10 RD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 1249720/100 Lapp | In Stock | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 0.25 mm² | 0.25mm² | - | Green | - | Yes | - | Silicone | - | - | - | 1249720/100 | - | - | - | -50°C | -50°C | - | -50°C | -50°C | - | 1x | - | 1000V | - | 600V | - | - | 2.25mm | Yes | - | - | - | - | - | No | - | - | ÖLFLEX HEAT 180 SiF A 1x0,25 GN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 1249702/100 Lapp | In Stock | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 0.50 mm² | 0.50mm² | - | Yellow | - | Yes | - | Silicone | - | - | - | 1249702/100 | - | - | - | -50°C | -50°C | - | -50°C | -50°C | - | 1x | - | 1000V | - | 600V | - | - | 2.45mm | Yes | - | - | - | - | - | No | - | - | ÖLFLEX HEAT 180 SiF A 1x0,5 YE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 4520064 Lapp | 2220 |
| - | - | No | CE; EAC; EN; HAR | - | Flame-retardant,Flexible | H07V-K | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 6mm² | 6mm² | According to VDE 0298 Part 4. | Grey | No | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | No | Lapp Group | 4520064 | 4520064 | - | 100m | +80°C | +80°C | +80°C | -30°C | -30°C | -30°C | 1x | 6 | 750V | 450/750V | 450V | 80 °C | -40 °C | 4.90mm | No | Active | 2.1 | Non-Compliant | Yes | Yes | Yes | 450/750 V | EAR99 | H07V-K 1.5 | 80 °C | -30 °C | - | LAYING IN TUBES, EXPOSED OR BURIED IN PLASTER | NO | STRANDED | compliant | 1 | WIRE AND CABLE | - | PVC YI 1 | - | - | 450 V | POWER AND CONTROL CABLE | 7 | 5.3mm | 6 mm2 | 5.3 mm | ||
![]() 49900148 Lapp | In Stock | - | - | Cable | - | - | - | Flame-retardant,Flexible | LiFY | - | - | - | Sold per metre | 651 x 0.07mm | 1 x 2.50 mm² | 2.50mm² | - | Green | - | No | - | PVC | - | - | - | 49900148 | - | - | - | - | - | - | - | - | - | 1x | - | 1500V | 500V | - | - | - | 3.90mm | No | - | - | Non-Compliant | - | Yes | Yes | - | - | LiFY | - | - | Green | - | - | - | - | - | - | Not Halogen Free | - | 3.9 mm | LIFY | - | - | - | - | - | - |