- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Shape | Package Cooled | Material Finish | Conductor Material | Jacket (Insulation) Material | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core colour | Halogen free according to IEC 60754-2 | Insulation Materials | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Product Status | RoHS | Screen over stranding | Screen over stranding element | Operating Temperature | Series | Part Status | Type | Min Operating Temperature | Color | Shielding | Wire Gauge | Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Outside Diameter | Thermal Resistance @ Natural | Test Voltage | Power Dissipation @ Temperature Rise | Features | Diameter | Length | Width | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4515142K Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 7.28°C/W @ 100 LFM | - | - | - | - | - | -- | - | -- | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | ||
![]() 4725081 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 20.28°C/W @ 100 LFM | - | - | - | - | - | -- | - | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() 4726079 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Class 5 = flexible | Bare | Purple | No | - | No | Other | - | - | - | 50 | 750 | 450 | 14.4 | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 7.55°C/W @ 100 LFM | - | - | - | - | - | -- | - | -- | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | ||
![]() 0095007 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | Silver-plated | - | No | - | No | - | - | LAPP | - | - | - | - | - | Spool | Active | - | - | - | -190°C ~ 200°C | pushPIN™ | Active | Top Mount | - | - | - | 26 AWG | - | Push Pin | 0.984 (25.00mm) | 7.55°C/W @ 100 LFM | Violet | - | 0.039 (1.00mm) | - | - | -- | - | -- | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | ||
![]() 15301000K Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | Tinned | - | No | - | No | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 10.74°C/W @ 100 LFM | - | - | - | - | - | -- | - | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 4160804 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Class 5 = flexible | Tinned | Red | No | - | No | Polyvinyl chloride (PVC) | - | - | - | 10 | 750 | 450 | 6.8 | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 10.74°C/W @ 100 LFM | - | - | - | - | - | -- | - | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 4520044K Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.14°C/W @ 100 LFM | - | - | - | - | - | -- | - | -- | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | ||
![]() 4520061K Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 10.74°C/W @ 100 LFM | - | - | - | - | - | -- | - | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 1249549 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Class 5 = flexible | Tinned | Blue | No | - | Yes | Rubber - silicone rubber (SIR) | - | - | - | 10 | 1000 | 600 | 7.6 | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.14°C/W @ 100 LFM | - | - | - | - | - | -- | - | -- | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | ||
![]() 4521062 Lapp | In Stock | - | - | Cable | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Class 5 = flexible | Bare | Grey | No | PVC | No | Polyvinyl chloride (PVC) | - | - | - | 35 | 750 | 450 | 11.7 | - | - | Non-Compliant | - | - | - | pushPIN™ | Active | Top Mount | -30 °C | Grey | - | - | - | Push Pin | 0.790 (20.00mm) | 4.14°C/W @ 100 LFM | - | - | - | Not Halogen Free | 11.7 mm | -- | - | -- | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | ||
![]() 1249608 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Class 5 = flexible | Tinned | White | No | - | Yes | Rubber - silicone rubber (SIR) | - | - | - | 6 | 1000 | 600 | 5.5 | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.14°C/W @ 100 LFM | - | - | - | - | - | -- | - | -- | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | ||
![]() 4161201 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Class 5 = flexible | Tinned | Black | No | - | No | Polyvinyl chloride (PVC) | - | - | - | 50 | 750 | 450 | 13.9 | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 10.74°C/W @ 100 LFM | - | - | - | - | - | -- | - | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 1249528 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Class 5 = flexible | Tinned | Black | No | - | Yes | Rubber - silicone rubber (SIR) | - | - | - | 6 | 1000 | 600 | 5.5 | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.14°C/W @ 100 LFM | - | - | - | - | - | -- | - | -- | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | ||
![]() 1249611 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Class 5 = flexible | Tinned | White | No | - | Yes | Rubber - silicone rubber (SIR) | - | - | - | 25 | 1000 | 600 | 9.8 | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 10.74°C/W @ 100 LFM | - | - | - | - | - | -- | - | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 1600308 Lapp | In Stock | - | - | Cable | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Class 5 = flexible | Tinned | - | No | Rubber | No | Other | - | - | - | 50 | 3000 | 1800 | 18 | - | - | Non-Compliant | - | - | - | pushPIN™ | Active | Top Mount | -25 °C | Black | Unshielded | - | - | Push Pin | 0.790 (20.00mm) | 4.14°C/W @ 100 LFM | - | - | - | Not Halogen Free | - | -- | 6 kV | -- | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | ||
![]() 4520041K Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 11.12°C/W @ 100 LFM | - | - | - | - | - | -- | - | -- | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 0158500 Lapp | In Stock | - | - | Cable | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Blue | - | - | - | - | PVC | - | Other | Polyvinyl chloride (PVC) | - | 171 | 2 | - | - | 11.4 | - | - | Non-Compliant | Foil | None | - | pushPIN™ | Active | Top Mount | -5 °C | Blue | - | - | - | Push Pin | 0.394 (10.00mm) | 9.46°C/W @ 100 LFM | - | - | - | - | 11.4 mm | -- | - | -- | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | ||
![]() 0152003 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | Other | - | - | 64.8 | 1.5 | - | - | 5.4 | - | - | - | None | None | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 7.28°C/W @ 100 LFM | - | - | - | - | - | -- | - | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 0151022 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Blue | - | - | - | - | - | - | Other | Other | - | 84 | 1.5 | - | - | 7 | - | - | - | None | None | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 7.28°C/W @ 100 LFM | - | - | - | - | - | -- | - | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 0161051 Lapp | In Stock | - | - | Cable | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Black | - | - | - | - | PVC | - | Other | Polyvinyl chloride (PVC) | - | 60 | 0.22 | - | - | 4 | - | - | Non-Compliant | None | None | - | pushPIN™ | Active | Top Mount | - | Black, White | - | - | - | Push Pin | 0.790 (20.00mm) | 7.28°C/W @ 100 LFM | - | - | - | Not Halogen Free | 4.6 mm | -- | - | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - |