- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Conductor Material | Jacket (Insulation) Material | Angle | Approvals | Brand | Cable Types | Colour outer sheath | Conductor category | Conductor surface | Core colour | Factory Pack QuantityFactory Pack Quantity | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Insulator Material | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Tradename | Unit Weight | Operating Temperature | Series | ECCN Code | Min Operating Temperature | Composition | Color | Applications | Subcategory | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Outside Diameter | Rated Voltage | Wire and Cable Name | Connection Type | Features | Cross Section Area | Product Category | IP Rating | Diameter | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4150400 Lapp | In Stock | - | - | Cable | - | - | - | TINNED COPPER | - | - | CE; CSA; EAC; HAR; UL | - | PUR | - | Class 5 = flexible | Tinned | - | - | No | LAPP GROUP PVT LTD | PVC | POLYVINYL CHLORIDE | No | Murrelektronik | 7000-88421-6330100 | - | - | - | - | 1.5 | - | - | 105 °C | -40 °C | - | - | Active | - | 5.22 | Non-Compliant | Yes | - | - | - | - | - | - | EAR99 | -40 °C | - | Green, Yellow | INTERNAL WIRING OF DEVICES AND IN CONTROL CABINETS | - | NO | STRANDED | compliant | 4 Amps | 1 | - | - | WIRE AND CABLE | - | - | - | Not Halogen Free | 3.4 mm | 1000 V | POWER AND CONTROL CABLE | - | - | 1.5 mm2 | - | IP65/IP66K/IP67/IP68 | 3.4 mm | 1 Meters | - | - | ||
![]() 15301000 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tinned | - | - | No | - | - | - | No | Phoenix Contact | - | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726009 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | Green/yellow | - | No | - | - | - | No | Simpson Electric | H340194100 | Other | - | - | - | 50 | 750 | 450 | - | - | 14.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15331024 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | No | - | - | - | No | Turck | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 45190010 Lapp | In Stock | - | - | - | Back Mount | 8 | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-04693 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 1.5 m | - | - | ||
![]() 0065113 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | White | - | No | - | - | - | No | - | - | Rubber - silicone rubber (SIR) | - | - | - | 50 | 500 | 300 | - | - | 13.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726069 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | Grey | - | No | - | - | - | No | BEP | 703-300A/B | Other | - | - | - | 50 | 750 | 450 | - | - | 14.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520126 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | Green | - | No | - | - | - | No | Miscellaneous | - | Polyvinyl chloride (PVC) | - | - | - | 16 | 750 | 450 | - | - | 8.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0098104 Lapp | In Stock | - | - | - | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | - | Hook-Up | - | - | Silver-plated | - | - | No | - | Teflon | - | No | - | - | - | - | LAPP | - | - | - | - | - | - | - | Spool | - | Active | - | - | - | - | - | - | - | -190°C ~ 200°C | ÖLFLEX® | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | Red | - | 0.045 (1.14mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4724062 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | CE55NN3B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0155007 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | Other | Polyvinyl chloride (PVC) | - | 187.5 | 1.5 | - | - | - | - | 15 | - | - | - | - | - | - | None | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0163007 Lapp | In Stock | - | - | Cable | - | - | Polyamide | - | - | 45 Degrees | - | - | - | Orange | - | - | - | - | - | - | - | - | - | PMA (Division of ABB) | ALAD-M323 | Other | Other | - | 96 | 1.5 | - | - | - | - | - | - | - | - | - | Non-Compliant | - | None | None | - | - | - | - | - | - | Non-Metallic | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clip | - | - | - | - | - | - | - | - | ||
![]() 0099105 Lapp | 2694 |
| - | - | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | AIRPAX | Hook-Up | - | - | Silver-plated | - | 3 | No | - | - | - | No | Sensata | - | - | - | LAPP | - | - | - | - | - | - | - | Spool | - | Active | - | - | - | - | - | AIRPAX | 6.349313 oz | -190°C ~ 200°C | IAL/IDL/IML/IUL | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | 22 AWG | - | - | White | - | 0.051 (1.30mm) | - | - | - | - | - | - | - | Circuit Breakers | - | - | 328.1 (100.0m) | - | - | ||
![]() 0154012 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | PVC | - | - | - | - | Other | Polyvinyl chloride (PVC) | - | 114 | 1.5 | - | - | - | - | 7.6 | - | - | - | - | Non-Compliant | - | Foil | None | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.6 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0158510 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | PVC | - | - | Danaher Controls | R81024T072LD | Other | Polyvinyl chloride (PVC) | - | 333 | 2 | - | - | - | - | 22.2 | - | - | - | - | Non-Compliant | - | Foil | None | - | - | - | - | - | -5 °C | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.2 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160202K Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | CFD30ACC3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0165502 Lapp | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | PVC | - | - | Miscellaneous | - | Other | Polyvinyl chloride (PVC) | - | 195 | 1.5 | - | - | - | - | 13 | - | - | - | - | Non-Compliant | - | None | None | - | - | - | - | - | -5 °C | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0100006 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | Spool | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4519041S Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4519011S Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |