- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Shape | Package Cooled | Material Finish | Conductor Material | Jacket (Insulation) Material | Cable Types | Conductor category | Conductor surface | Core colour | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insulation Materials | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Mfr | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Operating Temperature | Series | Part Status | Type | Min Operating Temperature | Color | Reach Compliance Code | Wire Gauge | Voltage | Connector Support Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Outside Diameter | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Length | Width | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4502232S Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | - | No | - | - | - | - | 0.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160510K Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | No | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726097 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | Orange | No | - | - | No | - | - | Other | - | 25 | 750 | 450 | 10.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15331002 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | No | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726261K Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | - | No | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1234105K Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | Yes | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1249546 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | Yes | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15331026 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | No | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4510011K Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | - | No | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0107007 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | Spool | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0091355 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Class 5 = flexible | Other | White | No | LAPP GROUP PVT LTD | - | No | Lapp Group | 0091355 | Other | - | 4 | 400 | 230 | 4.2 | - | Active | - | 5.07 | - | - | pushPIN™ | Active | Top Mount | - | - | unknown | - | - | WIRE AND CABLE | Push Pin | 0.590 (15.00mm) | 10.02°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 4550118 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | No | - | - | - | - | 0.75 | - | - | 3.3 | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.55°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 4150506 Lapp | In Stock | - | - | Cable | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Class 5 = flexible | Tinned | - | No | - | PVC | No | - | - | - | - | 2.5 | - | - | - | - | - | - | - | Non-Compliant | - | pushPIN™ | Active | Top Mount | -40 °C | Grey | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.48°C/W @ 100 LFM | - | - | - | Not Halogen Free | 4 mm | -- | -- | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 4515081 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.55°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 0105007 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | Silver-plated | - | No | - | - | No | - | - | - | LAPP | - | - | - | - | Spool | - | Active | - | - | -190°C ~ 200°C | pushPIN™ | Active | Top Mount | - | - | - | 16 AWG | - | - | Push Pin | 0.790 (20.00mm) | 11.55°C/W @ 100 LFM | Violet | - | 0.081 (2.06mm) | - | - | -- | -- | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 0058002 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | No | - | - | Rubber - silicone rubber (SIR) | - | 35 | 500 | - | 10.3 | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.48°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 4520096 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Class 5 = flexible | Bare | Orange | No | - | PVC | No | - | - | Polyvinyl chloride (PVC) | - | 16 | 750 | 450 | 8.1 | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 18.77°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | ||
![]() 15331016 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | No | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 18.77°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | ||
![]() 0052106 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | - | No | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726127 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | Bare | Green | No | - | - | No | - | - | Other | - | 25 | 750 | 450 | 10.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |