- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | AWG max. | Cable features | Cable Types | Certification marks | Conductor category | Conductor surface | Content | Core colour | Core layout | Cross section | Cross section (each core) | Current load capacity | Factory colour | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Jacket Material | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Sold per metre | Standards Met | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Current Rating | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Insulation | Shield Type | Outside Diameter | Standards | Outer Diameter | Features | Height | Length | Width | Jacket (Insulation) Thickness | REACH SVHC | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 49900257 Lapp | In Stock | - | - | - | - | - | - | Flat ,Flexible | LiY-Z | - | - | - | 5m | - | 24 x 0.2mm | 2 x 0.75 mm² | 0.75mm² | - | Black | - | No | - | PVC | - | - | - | 49900257 | - | - | - | - | +70°C | +70°C | - | - | -20°C | -5°C | - | 2x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LiY-Z 2X0,75 BK | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC mixture | - | - | - | - | - | 2.2mm | - | 4.7mm | - | - | - | |||
![]() 4726015-1 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Halogen-free,Harmonised,Flexible | H07Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | - | - | Sold per metre | - | Copper strand Braid, finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 1 x 10 mm² | 10mm² | - | Black | - | Yes | - | - | - | - | - | 4726015-1 | - | - | - | 100m | +90°C | +90°C | - | - | -15°C | -15°C | - | 1x | - | 750V | - | - | 450V | - | 7.10mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | H07Z-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 4725013 Lapp | 23 |
| - | Copper | - | - | - | Flame-retardant,Halogen-free,Flexible,Harmonised | H05Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | Sold per metre | - | Fine-wired strands made of blank copper wires | 1 x 1 mm² | 1mm² | - | Black | No | Yes | - | - | - | No | - | 4725013 | - | - | - | 100m | - | - | +90°C | - | - | - | -15°C | 1x | 1 | 500V | - | - | 300V | - | 2.50mm | No | - | - | - | - | - | Yes | Yes | - | - | - | 500 V | - | - | H05Z-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | 100m | - | - | - | - | |||
![]() 4726142 Lapp | 2247 |
| - | Cable | Copper | - | - | Flame-retardant,Halogen-free,Harmonised,Flexible | H07Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | Sold per metre | - | Copper strand Braid, finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 1 x 2.50 mm² | 2.50mm² | - | Dark blue | No | Yes | LAPP GROUP PVT LTD | - | - | No | Lapp Group | 4726142 | 4726142 | - | - | 100m | +90°C | +90°C | +90°C | - | -15°C | -15°C | -15°C | 1x | 2.5 | 750V | - | - | 450V | - | 4.30mm | No | Active | - | 2.08 | Non-Compliant | Yes | Yes | Yes | - | - | - | 750 V | - | - | H07Z-K | - | - | Blue | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | Halogen Free | - | - | 4.3 mm | - | 4.3mm | - | - | 100m | - | - | - | - | |||
![]() 4726111 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Halogen-free,Harmonised,Flexible | H07Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | Sold per metre | - | Conductor made of bare copper wires finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 1 x 1.50 mm² | 1.50mm² | - | Yellow | No | Yes | - | - | - | No | - | 4726111 | - | - | - | 100m | +90°C | +90°C | - | - | -15°C | -15°C | - | 1x | 1.5 | 750V | - | - | 450V | - | 3.50mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | X07Z-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 0049006 Lapp | 39 | - | - | Tinned Copper | - | - | - | Heat-resistant,Halogen-free | ÖLFLEX® HEAT 180 SIF | - | Class 5 = flexible | Tinned | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 0.75 mm² | 0.75mm² | - | Green | No | Yes | - | Silicone | Silicone | No | - | 0049006 | - | - | - | 100m | +180°C | - | - | - | -50°C | - | - | 1x | 0.75 | 500V | 300/500V | - | 300V | - | 2.40mm | No | - | - | - | - | - | Yes | Yes | - | - | - | 300V | - | - | ÖLFLEX® HEAT 180 SIF | - | - | - | - | - | 19AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 0051009 Lapp | In Stock | - | - | Cable | Tinned Copper | - | - | Heat-resistant,Halogen-free | ÖLFLEX® HEAT 180 SIF | - | Class 5 = flexible | Tinned | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 1.50 mm² | 1.50mm² | - | Orange | No | Yes | - | Silicone | Silicone | No | - | 0051009 | - | - | - | 100m | +180°C | - | - | - | -50°C | - | - | 1x | 1.5 | 500V | 300/500V | - | 300V | - | 2.80mm | No | - | - | - | Compliant | - | Yes | Yes | - | 300 V | 300 V | 300V | - | - | ÖLFLEX® HEAT 180 SIF | 180 °C | -50 °C | Orange | - | 18 A | 16AWG | - | - | 16 AWG | - | - | - | Halogen Free | - | - | 2.8 mm | - | - | - | - | - | - | - | No SVHC | - | |||
![]() 4725142 Lapp | 74 |
| - | Copper | - | - | - | Flame-retardant,Halogen-free,Flexible,Harmonised | H05Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | Sold per metre | - | Fine-wired strands made of blank copper wires | 1 x 0.75 mm² | 0.75mm² | - | Dark blue | No | Yes | - | Zero Halogen | - | No | - | 4725142 | - | - | - | 100m | - | - | +90°C | - | - | - | -15°C | 1x | 0.75 | 500V | - | - | 300V | - | 2.30mm | No | - | - | - | - | - | Yes | Yes | EAC | - | - | 500 V | - | - | H05Z-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 2.8mm | - | - | 100m | - | - | - | - | |||
![]() 0105003 Lapp | 36 |
| - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | 16 | Heat-resistant,Oil-resistant,Acid-resistant | ÖLFLEX® HEAT 260 SC | - | - | Silver-plated | Sold per metre | - | Silver-plated copper wires | 1 x 1.23 mm² | 1.23mm² | - | Brown | No | No | - | Polytetrafluoroethylene (PTFE) | - | No | - | 0105003 | - | - | - | 100m | +260°C | - | - | LAPP | -190°C | - | - | 1x | - | 500V | 300/500V | - | 300V | - | 2.04mm | No | - | Active | - | - | - | Yes | Yes | - | - | - | - | -190°C ~ 200°C | ÖLFLEX® | ÖLFLEX® HEAT 260 SC | - | - | - | - | - | 16 AWG | - | - | - | Brown | - | 0.081 (2.06mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 0084003S/500 Lapp | In Stock | - | - | - | - | - | - | Heat-resistant | ÖLFLEX® HEAT 205 SC | - | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 1 mm² | 1mm² | - | Brown | - | No | - | Fluorinated ethylene propylene | - | - | - | 0084003S/500 | - | - | - | - | +205°C | - | - | - | -100°C | - | - | 1x | - | 500V | - | - | 300V | - | 1.95mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | 0084003S/500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 0082003S/500 Lapp | In Stock | - | - | - | - | - | - | Heat-resistant | ÖLFLEX® HEAT 205 SC | - | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 0.50 mm² | 0.50mm² | - | Brown | - | No | - | Fluorinated ethylene propylene | - | - | - | 0082003S/500 | - | - | - | - | +205°C | - | - | - | -100°C | - | - | 1x | - | 500V | - | - | 300V | - | 1.45mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | 0082003S/500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 4160111 Lapp | 51 | - | - | Tinned Copper | - | - | 22 | Flame-retardant,Oil-resistant,Flexible | UL: MTW, CSA-HAR | Gem. VDE 0282, Teil 9/HD 22.9 S1 | Class 5 = flexible | Tinned | 100m | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 1 x 5mm² | 0.50mm² | - | Green | No | No | - | PVC | PVC | No | - | 4160111 | - | - | - | - | - | - | - | - | - | - | - | 1x | 0.5 | 750V | 300/500V | - | 450V | - | 2.50mm | Yes | - | - | - | - | - | - | No | - | - | - | 600V | - | - | UL: MTW, CSA-HAR | - | - | - | - | - | 22AWG | - | - | - | - | - | - | - | - | - | - | UL: MTW, CSA-HAR | - | - | - | - | - | - | - | - | |||
![]() 0065107 Lapp | In Stock | - | - | - | - | - | No | - | Heat-resistant,Halogen-free,incl. glass fibre yarn coating | HEAT 180 SIF | - | Class 5 = flexible | Tinned | Sold per metre | White | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 4mm² | 4mm² | - | White | No | Yes | - | Silicone | - | No | - | 0065107 | - | - | Rubber - silicone rubber (SIR) | 100m | +180°C | - | - | - | -50°C | - | - | 1x | 4 | 500V | 300/500V | 500 | 300V | 4.6 | 4.70mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | OILFLEX® HEAT 180 SiF/GL 1X4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0085104 Lapp | In Stock | - | - | - | - | - | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | HEAT 205 SC | - | Class 5 = flexible | Tinned | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1 x 1.5mm² | 1.50mm² | - | Red | No | No | LAPP GROUP PVT LTD | Fluorinated ethylene propylene | - | No | Lapp Group | 0085104 | 0085104 | - | - | 100m | +205°C | - | - | - | -100°C | - | - | 1x | 1.5 | 500V | 600V | - | 300V | - | 2.20mm | No | Active | - | 5.05 | - | - | Yes | Yes | - | - | - | - | - | - | OILFLEX® HEAT 205 SC 1X1,5 Red | - | - | - | unknown | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 0080001 Lapp | In Stock | - | - | - | - | - | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | HEAT 205 SC | - | Class 5 = flexible | Tinned | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1 x 0.14mm² | 0.14mm² | - | Black | No | No | LAPP GROUP PVT LTD | Fluorinated ethylene propylene | - | No | Lapp Group | 0080001 | 0080001 | - | - | 100m | +205°C | - | - | - | -100°C | - | - | 1x | 0.14 | 500V | 600V | - | 300V | - | 1mm | No | Active | - | 5.55 | - | - | Yes | Yes | - | - | - | - | - | - | OILFLEX® HEAT 205 SC 1X0,14 Black | - | - | - | unknown | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 4512292S Lapp | 2828 |
| - | - | - | - | No | 20 | Flame-retardant,Flexible | X05V-K | VDE 0281 · HD 21 | Class 5 = flexible | Bare | Sold per metre | - | finely stranded according to VDE 0295 ·<br>Class 5 / IEC 60228 Cl. 5 | 1 x 0.75 mm² | 0.75mm² | Current capacity to VDE 0298 Part 4. | Brown,White | No | No | - | PVC | - | No | - | 4512292S | - | Bare copper, finely stranded Class 5 | - | 250m | +80°C | +70°C | - | - | -30°C | +5°C | - | 1x | 0.75 | 500V | 300/500V | - | 300V | - | 2.40mm | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | X05V-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | - | - | - | ||
![]() 0105002 Lapp | 36 |
| - | - | - | Polytetrafluoroethylene (PTFE) | No | 16 | Heat-resistant,Oil-resistant,Acid-resistant | ÖLFLEX® HEAT 260 SC | - | - | Silver-plated | Sold per metre | - | Silver-plated copper wires | 1 x 1.23 mm² | 1.23mm² | - | Blue | No | No | - | Polytetrafluoroethylene (PTFE) | - | No | - | 0105002 | - | - | - | 100m | +260°C | - | - | LAPP | -190°C | - | - | 1x | - | 500V | 300/500V | - | 300V | - | 2.04mm | No | - | Active | - | - | - | Yes | Yes | - | - | - | - | -190°C ~ 200°C | ÖLFLEX® | ÖLFLEX® HEAT 260 SC | - | - | - | - | - | 16 AWG | - | - | - | Blue | - | 0.081 (2.06mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520074 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Flexible,Harmonised | H07V-K | According to VDE 0298 Part 4. | Class 5 = flexible | Bare | 100m | - | 27 x 0.254mm² | 1 x 6 mm² | 6mm² | - | Violet | No | No | - | PVC | - | No | - | 4520074 | - | - | - | - | +80°C | +80°C | - | - | -30°C | -30°C | - | 1x | 6 | 750V | - | - | 450V | - | 5.30mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | H07V-K 1X6 VT | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC YI 1 | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 4161006-50 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | Multi-Standard SC 2.1 | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | - | 50m | - | Fil de cuivre brins fins étamés | 1 x 25 mm² | 25mm² | - | Grey | - | No | - | PVC | - | - | - | 4161006-50 | - | Copper tin- plated | - | - | +105°C | +105°C | - | - | -40°C | -40°C | - | 1x | - | 750V | - | - | 450V | - | 10.20mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | SC 2.1 1X25 GY | - | - | - | - | - | - | - | - | - | - | - | - | - | Based on special PVC | - | - | MULTINORM (MTW) HAR/UL/CSA | - | - | - | - | - | - | - | - | |||
![]() 1249549/500 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 10 mm² | 10mm² | - | Blue | - | Yes | - | Silicone | - | - | - | 1249549/500 | - | - | - | - | -50°C | -50°C | - | - | -50°C | -50°C | - | 1x | - | 1000V | - | - | 600V | - | 7.65mm | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | ÖLFLEX HEAT 180 SiF A 1x10 BU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |