- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Conductor Material | Jacket (Insulation) Material | Approvals | Automotive | AWG max. | Cable features | Cable Types | Certification marks | Conductor category | Conductor surface | Content | Core colour | Core layout | Cross section | Cross section (each core) | Current load capacity | ECCN (US) | EU RoHS | Factory Cable Length (m) | Factory colour | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature (°C) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | PPAP | Product Status | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Size (AWG) | Sold per metre | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Reach Compliance Code | Current Rating | Insulation Color | Output | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Port Style | Insulation | Port Size | Sensor Type | Maximum Pressure | Outside Diameter | Standards | Rated Voltage | Wire and Cable Name | Conductor Finish | Test Voltage | Features | Cross Section Area | Diameter | Length | Jacket (Insulation) Thickness | REACH SVHC | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4160308 Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | Flame-retardant,Oil-resistant,Flexible | Multi-Standard SC 2.1 | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | Class 5 = flexible | Tinned | 100m | - | Fil de cuivre brins fins étamés | 1 x 1 mm² | 1mm² | - | - | - | - | Pink | No | No | - | PVC | - | - | No | - | 4160308 | - | Copper tin- plated | - | - | +105°C | +105°C | - | - | - | - | -40°C | -40°C | - | 1x | 1 | 750V | - | - | 450V | - | - | - | 3.10mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | SC 2.1 1X1 PK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Based on special PVC | - | - | - | - | MULTINORM (MTW) HAR/UL/CSA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4502262S Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | Flame-retardant,Flexible | LiY | - | Class 5 = flexible | Bare | 250m | - | Finely stranded | 1 x 0.25 mm² | 0.25mm² | - | - | - | - | Blue,White | No | No | LAPP GROUP PVT LTD | PVC | - | - | No | Lapp Group | 4502262S | 4502262S | PVC base YI 2/TI2 according to VDE 0207-4 | - | - | +70°C | +70°C | - | - | - | - | -30°C | -30°C | - | 1x | 0.25 | 900V | - | - | - | - | - | - | 1.50mm | Yes | Active | - | - | 5.05 | - | - | - | - | No | - | - | - | - | - | - | - | - | LIY 1X0,25 BUWH | - | - | - | - | - | unknown | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4161003-100 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | Multi-Standard SC 2.1 | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | - | 100m | - | Fil de cuivre brins fins étamés | 1 x 25 mm² | 25mm² | - | - | - | - | Brown | - | No | - | PVC | - | - | - | - | 4161003-100 | - | Copper tin- plated | - | - | +105°C | +105°C | - | - | - | - | -40°C | -40°C | - | 1x | - | 750V | - | - | 450V | - | - | - | 10.20mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | SC 2.1 1X25 BN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Based on special PVC | - | - | - | - | MULTINORM (MTW) HAR/UL/CSA | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 4160709K Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | Flame-retardant,Oil-resistant,Flexible | Multi-Standard SC 2.1 | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | Class 5 = flexible | Tinned | 400m | - | Fil de cuivre brins fins étamés | 1 x 4 mm² | 4mm² | - | - | - | - | Orange | No | No | - | - | - | - | No | - | 4160709K | - | Copper tin- plated | - | - | +105°C | +105°C | - | - | - | - | -40°C | -40°C | - | 1x | 6 | 750V | - | - | 450V | - | - | - | 5.10mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | SC 2.1 EMBOSS 1X6 OG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Based on special PVC | - | - | - | - | MULTINORM (MTW) HAR/UL/CSA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512251S Lapp | 2069 |
| - | - | - | - | - | - | - | 22 | Flame-retardant,Flexible | X05V-K | VDE 0281 · HD 21 | Class 5 = flexible | Bare | Sold per metre | - | finely stranded according to VDE 0295 ·<br>Class 5 / IEC 60228 Cl. 5 | 1 x 0.50 mm² | 0.50mm² | Current capacity to VDE 0298 Part 4. | - | - | - | Blue,Red | No | No | - | PVC | - | - | No | - | 4512251S | - | Bare copper, finely stranded Class 5 | - | 250m | +80°C | +70°C | - | - | - | - | -30°C | +5°C | - | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | No | - | - | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | X05V-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 4502342S Lapp | In Stock | - | - | - | - | - | - | - | - | - | Flame-retardant,Flexible | LiY | - | Class 5 = flexible | Bare | 250m | - | Finely stranded | 1 x 0.25 mm² | 0.25mm² | - | - | - | - | Green,White | No | No | LAPP GROUP PVT LTD | PVC | - | - | No | Lapp Group | 4502342S | 4502342S | PVC base YI 2/TI2 according to VDE 0207-4 | - | - | +70°C | +70°C | - | - | - | - | -30°C | -30°C | - | 1x | 0.25 | 900V | - | - | - | - | - | - | 1.50mm | Yes | Active | - | - | 5.05 | - | - | - | - | No | - | - | - | - | - | - | - | - | LIY 1X0,25 GNWH | - | - | - | - | - | unknown | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 0053001 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Heat-resistant,Halogen-free | ÖLFLEX® HEAT SIF | - | Class 5 = flexible | Tinned | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 4mm² | 4mm² | - | - | - | - | Black | No | Yes | - | Silicone | - | - | No | - | 0053001 | - | - | - | 100m | +180°C | - | - | - | - | - | -50°C | - | - | 1x | 4 | 500V | 300/500V | - | 300V | - | - | - | 4.20mm | No | - | - | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | ÖLFLEX® HEAT SIF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 1249623/100 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 100m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 0.75 mm² | 0.75mm² | - | - | - | - | Grey | - | Yes | - | Silicone | - | - | - | - | 1249623/100 | - | - | - | - | -50°C | -50°C | - | - | - | - | -50°C | -50°C | - | 1x | - | 1000V | - | - | 600V | - | - | - | 2.75mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ÖLFLEX HEAT 180 SiF A 1x0,75 GY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 4521014-1 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Flame-retardant,Flexible | H07V-K 1.5 | According to VDE 0298 Part 4. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 70mm² | 70mm² | According to VDE 0298 Part 4. | - | - | - | Black | - | No | - | PVC | - | - | - | - | 4521014-1 | - | - | - | 25m | +80°C | +80°C | - | - | - | - | -30°C | -30°C | - | 1x | - | 750V | 450/750V | - | 450V | - | - | - | 15.50mm | No | - | - | - | - | - | - | Yes | - | Yes | - | - | - | - | - | - | - | - | H07V-K 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC YI 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 4520001-100 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Flame-retardant,Flexible | H07V-K 1.5 | According to VDE 0298 Part 4. | - | - | 100m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 1.50 mm² | 1.50mm² | According to VDE 0298 Part 4. | - | - | - | Green,Yellow | - | No | - | PVC | - | - | - | - | 4520001-100 | - | - | - | - | +80°C | +80°C | - | - | - | - | -30°C | -30°C | - | 1x | - | 750V | 450/750V | - | 450V | - | - | - | 3mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | H07V-K 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC YI 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 1249593/500 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 500m | - | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 50 mm² | 50mm² | - | - | - | - | Red | - | Yes | - | Silicone | - | - | - | - | 1249593/500 | - | - | - | - | -50°C | -50°C | - | - | - | - | -50°C | -50°C | - | 1x | - | 1000V | - | - | 600V | - | - | - | 13.50mm | Yes | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ÖLFLEX HEAT 180 SiF A 1x50 RD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 0049003 Lapp | 37 | - | - | Cable | Copper | - | - | - | - | - | Heat-resistant,Halogen-free | HEAT 180 SIF | - | Class 5 = flexible | Tinned | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 75mm² | 0.75mm² | - | - | - | - | Brown | No | Yes | - | Silicone | - | Silicone | No | - | 0049003 | - | - | - | 100m | +180°C | - | - | - | - | - | -50°C | - | - | 1x | 0.75 | 500V | 300/500V | - | 300V | - | - | - | 2.40mm | No | - | - | - | - | Compliant | - | Yes | - | Yes | 300 V | 300 V | 300 V | - | - | - | - | - | OILFLEX® HEAT 180 SIF 1X0,75 Brown | 180 °C | -50 °C | Brown | - | - | - | 12 A | - | - | - | 19AWG | - | - | 19 AWG | - | - | - | Not Halogen Free | - | - | - | - | - | 2.4 mm | - | - | - | - | - | - | - | - | - | - | No SVHC | - | |||
![]() 0104003 Lapp | In Stock | - | - | Stainless Steel | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | - | - | - | Hook-Up | - | - | Silver-plated | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | No | Dwyer Instruments | - | DR224282M | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | - | - | Active | - | - | - | - | - | - | - | - | - | -190°C ~ 200°C | - | ÖLFLEX® | - | - | - | - | - | - | - | - | - | - | - | Local Display | - | 18 AWG | - | - | - | Brown | - | 0.069 (1.75mm) | - | NPT Female | - | 1/8 | Gas | 250 psi | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 4510071S Lapp | In Stock | - | - | - | Bare Copper | - | - | - | No | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | - | EAR99 | Compliant | 250 | - | No | - | LAPP GROUP PVT LTD | - | - | - | No | Lapp Group | - | 4510071S | - | - | - | - | - | 80 | 2.5 | 500V | - | - | - | -40 | - | 0.5 | - | - | - | - | - | - | - | - | - | Active | No | - | 5.57 | - | Yes | - | 21 | - | - | - | - | - | - | - | Active | EAR99 | Hook-up Wire | - | - | - | - | - | compliant | - | Violet | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 0052001 Lapp | In Stock | - | - | - | Tinned Copper | - | - | CE; EAC | No | - | Heat-resistant,Halogen-free | - | - | Class 5 = flexible | Tinned | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | - | 2.50mm² | - | EAR99 | Compliant | 100 | Black | No | Yes | LAPP GROUP PVT LTD | - | SILICONE | - | No | Lapp Group | 0052001 | 0052001 | - | - | 100m | +180°C | - | 180 | 3.4 | 500VAC | - | -50°C | - | -50 | 1x | 2.5 | 500V | 300/500V | - | 300V | 180 °C | -50 °C | - | 3.40mm | No | Active | No | - | 5.22 | - | Yes | Yes | 11 | Yes | - | - | - | - | Coil|Drum | - | Active | - | Hook-up Wire | - | - | - | CONTROL CABINET MANUFACTURING, APPARATUS ENGINEERING | NO | compliant | - | Black | - | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | - | 2.5 mm2 | 3.4 mm | - | - | - | - | |||
![]() 1235001 Lapp | In Stock | - | - | - | Tinned Copper | - | - | - | No | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | - | - | Class 5 = flexible | Tinned | 100m | - | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | - | 1.50mm² | - | EAR99 | Compliant | 100 | Black | No | Yes | LAPP GROUP PVT LTD | - | - | - | Yes | Lapp Group | 1235001 | 1235001 | - | - | - | +125°C | +125°C | 125 | 3 | 750V | - | -55°C | -55°C | -55 | 1x | 1.5 | 750V | - | - | 450V | - | - | - | 3mm | Yes | Active | No | - | 5.06 | - | - | Yes | 16 | No | - | - | - | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | unknown | - | Black | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 0047001 Lapp | 72 | - | - | Cable | Tinned Copper | - | - | - | No | - | Heat-resistant,Halogen-free | - | - | Class 5 = flexible | Tinned | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | - | 0.25mm² | - | EAR99 | Compliant | 100 | Black | No | Yes | - | Silicone | - | Silicone | No | - | 0047001 | - | - | - | 100m | +180°C | - | 180 | 1.9 | 500VAC | - | -50°C | - | -50 | 1x | 0.25 | 500V | 300/500V | - | 300V | - | - | - | 1.90mm | No | - | No | - | - | Compliant | - | Yes | 24 | Yes | 300 V | 300 V | 300 V | - | Coil|Drum | - | Active | - | Hook-up Wire | 180 °C | -50 °C | Black | - | - | - | 4 A | Black | - | - | 24AWG | - | - | 24 AWG | - | - | - | Halogen Free | - | - | - | - | - | 1.9 mm | - | - | - | - | 2 kV | - | - | - | - | - | No SVHC | - | |||
![]() 0048007 Lapp | 28 | - | - | - | Tinned Copper | - | - | - | No | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | EAR99 | Compliant | - | - | No | - | - | - | - | Silicone | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 300V | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 21AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 1232654 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | Class 5 = flexible | Other | - | White | - | - | - | - | EAR99 | Compliant | - | - | No | - | - | - | - | - | No | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | 2.5 | - | - | 500 | 300 | - | - | 3.5 | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 0048106 Lapp | 92 | - | - | Cable | Copper | - | - | - | No | - | Heat-resistant,Halogen-free | - | - | Class 5 = flexible | Tinned | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | - | 0.50mm² | - | EAR99 | Compliant | - | Grey | No | Yes | - | Silicone | - | Silicone | No | - | 0048106 | - | - | - | 100m | +180°C | - | - | - | - | - | -50°C | - | - | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | No | - | No | - | - | Compliant | - | Yes | - | Yes | 300 V | 300 V | 300 V | - | Coil|Drum | - | Active | - | ÖLFLEX® HEAT 180 SIF | 180 °C | -50 °C | Grey | - | - | - | 9 A | - | - | - | 21AWG | - | - | 21 AWG | - | - | - | Halogen Free | - | - | - | - | - | 2.1 mm | - | - | - | - | 2 kV | - | - | - | - | - | No SVHC | - |