- Nominal cross section conductor
- Halogen free according to IEC 60754-2
- Low smoke according to IEC 61034-2
- Conductor surface
- Conductor category
- Type
- Package
- Nominal voltage U0
- Cable features
- Content
- Core layout
- Cross section (each core)
Attribute column
Manufacturer
Lapp Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Approvals | Automotive | AWG max. | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core colour | Core identification | Core layout | Cross section (each core) | Current load capacity | ECCN (US) | EU RoHS | Factory Cable Length (m) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation DC Resistance | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Mfr | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature (°C) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Product Status | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Screen over stranding | Screen over stranding element | Size (AWG) | Sold per metre | Stranding element | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Current Rating | Insulation Color | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Insulation | Outside Diameter | Standards | Rated Voltage | Wire and Cable Name | Test Voltage | Features | Cross Section Area | Diameter | Length | Jacket (Insulation) Thickness | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4510033S Lapp | In Stock | - | - | - | Bare Copper | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | 250 | - | - | - | - | LAPP GROUP PVT LTD | - | - | - | - | - | - | Lapp Group | - | 4510033S | - | - | - | - | - | - | 80 | 2.8 | 500V | - | - | - | - | -40 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | No | - | 2.14 | - | Yes | - | - | - | 18 | - | - | - | - | - | - | - | - | Active | EAR99 | Hook-up Wire | - | - | - | - | - | - | - | compliant | - | Brown | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4510141S Lapp | In Stock | - | - | - | Bare Copper | - | - | No | - | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 250m | - | - | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.50mm² | Current capacity to VDE 0298 Part 4. | EAR99 | Compliant | 250 | Dark blue | - | No | No | - | - | - | - | - | - | No | - | 4510141S | - | Bare copper, finely stranded Class 5 | - | - | - | +80°C | +80°C | 80 | 2.5 | 500V | - | - | -30°C | -30°C | -40 | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.50mm | Yes | - | - | - | - | No | - | - | - | - | - | - | - | 21 | No | - | - | - | - | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | Dark Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520021S Lapp | In Stock | - | - | - | Bare Copper | - | CE; EAC; EN; HAR | No | - | Flame-retardant,Flexible,Harmonised | - | According to VDE 0298 Part 4. | - | - | - | 150m | - | - | 27 x 0.254mm² | 1.50mm² | - | EAR99 | Compliant | 150 | Blue | - | - | No | LAPP GROUP PVT LTD | 0.2MOhm/km | - | POLYVINYL CHLORIDE | - | - | - | Lapp Group | 4520021S | 4520021S | - | - | - | - | +80°C | +80°C | 70 | 3.4 | 750V | - | - | -30°C | -30°C | -40 | 1x | - | 750V | - | - | 450V | 80 °C | -40 °C | - | 3.40mm | Yes | - | Active | - | - | No | - | 5.23 | - | Yes | - | - | - | 16 | No | - | - | - | - | - | - | - | Active | EAR99 | Single Conductor Cable | - | - | - | LAYING IN TUBES, EXPOSED OR BURIED IN PLASTER | - | NO | STRANDED | compliant | - | - | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | PVC YI 1 | - | - | 450 V | POWER AND CONTROL CABLE | - | - | 1.5 mm2 | 3.4 mm | - | - | - | - | ||
![]() 4126009S Lapp | In Stock | - | - | - | Stranded Copper | - | - | No | - | Flame-retardant,Flexible | - | - | - | Class 5 = flexible | Bare | Sold per metre | - | - | 14 x 0.15mm | 0.25mm² | - | EAR99 | Compliant | 250 | Orange | - | No | No | LAPP GROUP PVT LTD | - | - | POLYVINYL CHLORIDE | - | - | No | Lapp Group | 4126009S | 4126009S | PVC base YI 2/TI2 according to VDE 0207-4 | - | - | 250m | +70°C | +70°C | 70 | 1.3 | 900V | - | - | -30°C | -30°C | -30 | 1x | 0.25 | 900V | - | - | - | 70 °C | -30 °C | - | 1.30mm | No | ROHS COMPLIANT | Active | - | - | No | - | 5.25 | - | Yes | Yes | - | - | 24 | Yes | - | - | - | - | - | - | - | Active | EAR99 | Hook-up Wire | - | - | - | TELECOMMUNICATION, ELECTRONIC | FLAME RESISTANT | NO | STRANDED | compliant | - | Orange | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | 50 V | COMMUNICATION CABLE | - | - | 0.25 mm2 | 1.3 mm | - | - | - | - | ||
![]() 4125106S Lapp | In Stock | - | - | - | - | - | - | No | - | Flame-retardant,Flexible | - | - | - | Class 5 = flexible | Bare | Sold per metre | - | - | 18 x 0.10mm | 0.14mm² | - | EAR99 | Compliant | - | Grey | - | No | No | - | - | - | - | - | - | No | - | 4125106S | - | PVC base YI 2/TI2 according to VDE 0207-4 | - | - | 500m | +70°C | +70°C | - | - | - | - | - | -30°C | -30°C | - | 1x | 0.14 | 500V | - | - | - | - | - | - | 1.10mm | No | - | - | - | - | No | - | - | - | - | Yes | - | - | - | Yes | - | - | - | - | - | - | - | Active | - | LiY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 4510021S Lapp | In Stock | - | - | - | Bare Copper | - | - | No | - | Flame-retardant,Flexible,Harmonised | - | VDE 0281/ HD 21 | - | Class 5 = flexible | Bare | 250m | - | - | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 0.50mm² | Current capacity to VDE 0298 Part 4. | EAR99 | Compliant | 250 | Blue | - | No | No | LAPP GROUP PVT LTD | - | - | - | - | - | No | Lapp Group | 4510021S | 4510021S | Bare copper, finely stranded Class 5 | - | - | - | +80°C | +80°C | 70 | 2.5(Typ) | 300V/500V | - | - | -30°C | -30°C | -40 | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.50mm | Yes | - | Active | - | - | No | - | 5.22 | - | Yes | - | - | - | 21 | No | - | - | - | - | - | - | - | Active | EAR99 | Single Conductor Cable | - | - | - | - | - | - | - | compliant | - | Blue | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4510121S Lapp | In Stock | - | - | - | Bare Copper | - | - | No | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | - | EAR99 | Compliant | 250 | - | - | No | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 80 | 2.5 | 500V | - | - | - | - | -40 | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4126002S Lapp | 38 | - | - | - | Stranded Copper | - | - | No | - | Flame-retardant,Flexible | - | - | - | Class 5 = flexible | Bare | Sold per metre | - | - | 14 x 0.15mm | 0.25mm² | - | EAR99 | Compliant | 250 | Blue | - | No | No | - | - | - | - | PVC | - | No | - | 4126002S | - | PVC base YI 2/TI2 according to VDE 0207-4 | - | - | 250m | +70°C | +70°C | 70 | 1.3 | 900V | - | - | -30°C | -30°C | -30 | 1x | 0.25 | 900V | - | - | - | - | - | - | 1.30mm | No | - | - | - | - | No | - | - | - | - | Yes | - | - | 24 | Yes | - | - | - | 900V | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | Blue | - | 24AWG | - | - | - | - | - | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 4510003K Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1600300 Lapp | In Stock | - | - | Cable | Copper | - | - | Unknown | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | - | - | Rubber | - | - | - | No | - | - | - | - | Other | - | - | - | - | 90 | 7 | 3000V | - | - | - | - | -25 | - | 1.5 | - | - | 3000 | 1800 | - | - | 7 | - | - | - | - | - | - | Unknown | - | - | Compliant | - | - | - | - | 16 | - | - | - | - | - | - | - | - | Active | - | Flexible Cable | - | -25 °C | Black | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | 6 kV | - | - | - | - | - | - | - | ||
![]() 1235000 Lapp | In Stock | - | - | - | Tinned Copper | - | CE; VDE | No | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | - | - | - | Class 5 = flexible | Tinned | 100m | - | - | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1.50mm² | - | EAR99 | Compliant | 100 | Green,Yellow | - | No | Yes | LAPP GROUP PVT LTD | - | - | CROSS-LINKED POLYOLEFIN COPOLYMER | - | - | Yes | Lapp Group | 1235000 | 1235000 | - | - | - | - | +125°C | +125°C | 125 | 3 | 750V | - | - | -55°C | -55°C | -55 | 1x | 1.5 | 750V | - | - | 450V | 125 °C | -55 °C | - | 3mm | Yes | HALOGEN FREE AND ROHS COMPLIANT | Active | - | - | No | - | 5.22 | - | Yes | - | - | - | 16 | No | - | - | - | - | - | - | - | Active | EAR99 | Hook-up Wire | - | - | - | WIRING AND CONNECTION OF LIGHTING, HEATING APPLIANCE | - | NO | STRANDED | compliant | - | Green/Yellow | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm2 | 3 mm | - | - | - | - | ||
![]() 0090001 Lapp | In Stock | - | - | - | Tinned Copper | - | - | No | - | - | - | - | - | Class 5 = flexible | Tinned | - | Black | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | - | - | - | - | - | - | No | - | - | - | - | Fluorinated ethylene propylene (FEP) | - | - | - | - | 205 | 6.7 | 600V | - | - | - | - | -100 | - | 16 | - | - | 500 | 300 | - | - | 6.7 | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | Active | - | Flexible Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0021932 Lapp | 2126 |
| - | - | - | - | - | Unknown | - | - | - | - | Black | Class 5 = flexible | Bare | - | - | Numbers | - | - | - | EAR99 | Compliant | - | - | No | No | - | - | - | TPE | - | - | No | No | - | - | - | - | - | Other | - | - | - | - | - | - | - | 29.6 | - | - | - | - | 1.5 | - | - | 500 | - | - | - | 7.4 | - | - | - | - | -50 - 80 | -40 - 80 | Unknown | - | - | - | - | - | None | None | - | - | No | - | - | - | - | Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0048005 Lapp | 62 | - | - | Cable | Copper | - | - | No | - | Heat-resistant,Halogen-free | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 0.50mm² | - | EAR99 | Compliant | - | Yellow | - | No | Yes | - | - | Silicone | - | Silicone | - | No | - | 0048005 | - | - | - | - | 100m | +180°C | - | - | - | - | - | - | -50°C | - | - | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | No | - | - | - | - | No | - | - | Compliant | - | Yes | - | - | - | Yes | - | 300 V | 300 V | 300 V | - | Coil|Drum | - | Active | - | SINGLE WIRE OILFLEX® HEAT 180 SIF 1X0,5 | 180 °C | -50 °C | Yellow | - | - | - | - | - | 9 A | - | - | 21AWG | - | - | 21 AWG | - | - | - | Halogen Free | - | 2.1 mm | - | - | - | 2 kV | - | - | - | - | - | No SVHC | - | ||
![]() 1600175 Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | - | Black | Class 5 = flexible | Bare | - | - | Colour | - | - | - | EAR99 | Compliant | - | - | According to IEC/EN 60332-1-2 | No | - | - | - | - | - | - | No | No | - | - | - | - | Other | Other | - | - | - | - | - | - | - | 120.8 | - | - | - | - | 185 | - | - | 750 | 450 | - | - | 34.4 | - | - | - | - | -40 - 60 | -25 - 60 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0100005 Lapp | In Stock | - | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | No | - | - | Hook-Up | - | - | - | Silver-plated | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | - | - | - | - | No | Active | - | - | - | - | - | - | - | - | - | - | - | - | -190°C ~ 200°C | Coil | ÖLFLEX® | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | - | Yellow | - | 0.051 (1.30mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160144 Lapp | In Stock | - | - | Cable | Tinned Copper | - | - | No | 22 | Flame-retardant,Oil-resistant,Flexible | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | - | - | 100m | - | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 0.50mm² | - | EAR99 | Compliant | 100 | White,Blue | - | - | No | - | - | PVC | - | - | - | - | - | 4160144 | - | - | - | - | - | - | - | 105 | 2.7 | 600V | - | - | - | - | -40 | 1x | - | 750V | 300/500V | - | 450V | - | - | - | 1.90mm | Yes | - | - | - | - | No | - | - | Compliant | - | - | - | - | 21 | No | - | - | - | - | - | - | - | Active | - | Hook-up Wire | - | - | Blue, White | - | - | - | - | - | - | White/Blue | - | - | - | - | - | - | - | - | Not Halogen Free | - | 1.9 mm | UL: MTW, CSA-HAR | - | - | 3.5 kV | - | - | - | - | - | - | - | ||
![]() 0082104 Lapp | In Stock | - | - | - | - | - | - | No | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 0.50mm² | - | EAR99 | Compliant | - | Red | - | No | No | LAPP GROUP PVT LTD | - | - | - | - | - | No | Lapp Group | 0082104 | 0082104 | - | - | - | 100m | +205°C | - | - | - | - | - | - | -100°C | - | - | 1x | 0.5 | 500V | 600V | - | 300V | - | - | - | 1.44mm | No | - | Active | - | - | No | - | 5.06 | - | - | Yes | - | - | - | Yes | - | - | - | - | - | - | - | Active | - | OILFLEX® HEAT 205 SC 1X0,5 Red | - | - | - | - | - | - | - | unknown | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0021890 Lapp | In Stock | - | - | - | - | - | - | Unknown | - | - | - | - | Black | Class 5 = flexible | Bare | - | - | Numbers | - | - | - | EAR99 | Compliant | - | - | No | No | - | - | - | TPE | - | - | No | No | - | - | - | - | - | Other | - | - | - | - | - | - | - | 35.2 | - | - | - | - | 0.5 | - | - | 500 | - | - | - | 8.8 | - | - | - | - | -50 - 80 | -40 - 80 | Unknown | - | - | - | - | - | None | None | - | - | No | - | - | - | - | Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0048001 Lapp | 124 | - | - | Cable | Copper | - | - | No | - | Heat-resistant,Halogen-free | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 0.50mm² | - | EAR99 | Compliant | - | Black | - | No | Yes | - | - | Silicone | - | Silicone | - | No | - | 0048001 | - | - | - | - | 100m | +180°C | - | - | - | - | - | - | -50°C | - | - | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | No | - | - | - | - | No | - | - | Compliant | - | Yes | - | - | - | Yes | - | 300 V | 300 V | 300 V | - | Coil|Drum | - | Active | - | OLFLEX® Heat SIF 1X0.5 blk | 180 °C | -50 °C | Black | - | - | - | - | - | 9 A | - | - | 21AWG | - | - | 21 AWG | - | - | - | Not Halogen Free | - | 2.1 mm | - | - | - | 2 kV | - | - | - | - | - | No SVHC | - |