- Material
- Series
- Thread Size
- IP Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Temperature Range
- Type
- Color
- Standards Met
- Cable Diameter
- Factory Lead Time
Attribute column
Manufacturer
Lapp Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Base Product Number | Bend radius protection/trumpet flare | Case Size | Case Style | Clamp Ø | Clamping range diameter mm | Connections | Content | Degree of protection (IP) | Explosion-tested version | External thread | Factory colour | For Use With/Related Products | Glass-fibre reinforced | Halogen-free | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material quality | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Model | Nominal thread size metric/PG | Package | Pitch thread | Product Status | Range | RoHS | RoHS-compliant | Shock resistant | Spanner size | Standards Met | Suitable for cable diameter | Surface protection | Terminal Ø (max.) | Thread length | Thread type | With locknut | Wrench width | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Panel Cutout Dimensions | Thread Size | Wire/Cable Diameter | Operating Temperature Range | Number of Cores | Bushing, Grommet Type | Number of Pieces | Features | IP Rating | Diameter - Inside | Panel Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 221002 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Cable | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | - | -25°C | - | - | - | - | - | - | Compliant | - | - | - | CE, cRUus Certified | - | - | - | - | - | - | - | SKINTOP | - | 100 °C | -30 °C | - | - | M25 | 16.51 mm | -25 → +100 °C | - | - | - | - | IP68 | - | - | - | IP68 | ||
![]() 52220110 Lapp | In Stock | - | - | - | Polycarbonate | 52220 | - | - | - | - | - | - | - | - | - | - | - | 12 Cable Openings | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINTOP | - | - | - | Black | - | M40 | - | - | - | Bushing | - | - | IP66, IP67, IP68 | - | - | UL94 V-2 | - | ||
![]() 52220111 Lapp | In Stock | - | - | - | Polycarbonate | 52220 | - | - | - | - | - | - | - | - | - | - | - | 18 Cable Openings | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINTOP | - | - | - | Black | - | M50 | - | - | - | Bushing | - | - | IP66, IP67, IP68 | - | - | UL94 V-2 | - | ||
Tiny WHSL | In Stock | - | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | KXT3ECU-4PC | - | - | - | +80°C | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINDICHT | - | - | - | - | - | PG 21 | - | - | - | - | - | - | IP65 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | - | PG11 | - | -20 → +80 °C | - | - | - | - | IP68 | - | - | - | - | ||
![]() 52106240 Lapp | In Stock | - | - | - | Polyamide | - | No | - | - | - | <br> <Max/> 26mm | - | 1pc(s) | IP55 | No | M32 | Silver-grey (RAL 7001) | - | Yes | No | - | 52106240 | - | Polyamide glass fibre reinforced | Polyamide (PA) | +80°C | - | - | -20°C | - | 90°-elbow | 32 | - | 1.5 | - | - | - | Yes | No | 36mm | - | - | Untreated | 26mm | 17mm | Metric | No | 36 | - | KW-M32 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106550 Lapp | In Stock | - | - | - | Brass | - | Yes | - | - | 23mm | - | - | 1pc(s) | IP65 | No | M32/PG29 | Brass | - | No | No | - | 52106550 | - | Body: nickel plated brass, O-ring seal: NBR, kink protection: CR/NBR | Brass | +80°C | - | - | -20°C | - | Straight | 32 | - | 1.5 | - | - | - | Yes | No | 40mm,41mm | - | 23 - 25 | Nickel-plated | 25mm | 8mm | Metric | No | 40 | - | SR-M32/29/25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | - | M32 | - | -40 → +100 °C | - | - | 25 | - | IP66, IP68, IP69K | - | - | - | - | ||
![]() 52001878 Lapp | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINDICHT | - | - | - | - | - | M8 | - | - | - | - | - | - | IP66, IP68 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | VDE | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | - | M50 | - | -25 → +100 °C | - | - | - | - | IP68 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | - | M63 | - | -60 → +200 °C | - | - | - | - | IP68 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | - | -30°C | - | - | - | - | - | - | - | - | - | - | CE, RoHS Compliant | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | - | PG29 | - | -30 → +100 °C | - | - | - | - | IP68 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dynapar | - | G0539799 | - | - | - | +80°C | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | - | M25 | - | - | - | - | - | - | IP68 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | UL 94V-0 | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | - | M32 | - | -20 → +100 °C | - | - | - | - | IP68 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | AM64 | - | - | - | +200°C | - | - | -15°C | - | - | - | - | - | - | - | - | - | - | CE, RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | -15 → +200 °C | 1 | - | 5 | - | IP68 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Nickel Plated Brass | - | - | 4.5 | Lower Mount | - | - | 1/2 NPT | - | - | - | - | - | - | - | - | NOSHOK | - | 45-760-15-psi/kg/cm2 | - | - | - | +100°C | - | - | -30°C | - | - | - | - | - | 0-15 psi | - | - | - | - | - | - | - | - | - | - | - | - | SKINDICHT | - | - | - | - | - | M50 | - | -30 → +100 °C | - | - | - | - | IP54 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | - | 12920830 | - | - | - | +100°C | - | - | -30°C | - | - | - | - | - | - | - | - | - | - | CE, RoHS Compliant | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | - | PG11 | - | -30 → +100 °C | - | - | 100 | - | IP68 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | - | -30°C | - | - | - | - | - | - | - | - | - | - | CE, RoHS Compliant | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | - | PG7 | - | -30 → +100 °C | - | - | - | - | IP68 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Cable | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | - | -20°C | - | - | - | - | - | - | Compliant | - | - | - | cULus | - | - | - | - | - | - | - | SKINTOP | - | 100 °C | -20 °C | Grey | - | M32 | 21 mm | - | - | - | - | - | IP68 | - | - | - | IP68 |