- Material
- Series
- Thread Size
- IP Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Temperature Range
- Type
- Color
- Standards Met
- Cable Diameter
- Factory Lead Time
Attribute column
Manufacturer
Lapp Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Ingress Protection | Approval Agency | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Cable Diameter | Assembly Item Name | Panel Hole Size | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53112630 LAPP | 5608 | - | - | 11 Weeks | Cable | Brass, Nickel Plated | - | - | - | 2013 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | Nickel | Not Halogen Free | M20x1.5 | 7 mm | 0.28 ~ 0.51 (7.0mm ~ 13.0mm) | - | - | - | No SVHC | RoHS Compliant | IP68 | ||
![]() S1109 LAPP | 255 |
| Datasheet | 8 Weeks | - | Polyamide | Polyamide | - | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | - | - | PG9 | - | 0.14 ~ 0.31 (3.5mm ~ 8.0mm) | - | - | - | - | RoHS Compliant | - | ||
![]() S2513 LAPP | 2936 |
| - | 8 Weeks | - | Polyamide | - | - | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | - | M20x1.5 | - | 0.24 ~ 0.51 (6.0mm ~ 13.0mm) | - | - | - | - | RoHS Compliant | - | ||
![]() S1134 LAPP | 177 |
| - | 11 Weeks | - | Polyamide | - | 80°C | -20°C | 2009 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | - | - | Gray | NO | NO | NO | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, UL | - | - | 3/4 NPT | - | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | STRAIN RELIEF | - | - | - | RoHS Compliant | - | ||
![]() S1201 LAPP | 35 |
| - | 11 Weeks | - | Polyamide | - | - | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, UL | - | - | 1 NPT | - | 0.55 ~ 0.98 (14.0mm ~ 24.9mm) | - | - | - | - | RoHS Compliant | - | ||
![]() S1216 LAPP | 28 |
| Datasheet | 8 Weeks | - | Polyamide | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | - | - | PG16 | - | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | - | - | - | - | RoHS Compliant | - | ||
![]() S2616 LAPP | 150 |
| Datasheet | 8 Weeks | - | Polyamide | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | - | M25x1.5 | - | 0.20 ~ 0.51 (5.0mm ~ 13.0mm) | - | - | - | - | RoHS Compliant | - | ||
![]() 53112931 LAPP | 129 |
| - | 11 Weeks | Cable | Polyamide | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -20°C | Black | - | - | - | IP68 - Dust Tight, Waterproof | - | - | Not Halogen Free | M32 | - | 0.28 ~ 0.59 (7.0mm ~ 15.0mm) | - | 1.272 32.3mm | - | - | RoHS Compliant | IP68 | ||
![]() S2516 LAPP | 1164 |
| - | 8 Weeks | - | Polyamide | - | - | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | - | M25x1.5 | - | 0.31 ~ 0.67 (8.0mm ~ 17.0mm) | - | - | - | - | RoHS Compliant | - | ||
![]() S2629 LAPP | 19 |
| - | 8 Weeks | - | Polyamide | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | - | M40x1.5 | - | 0.35 ~ 0.91 (9.0mm ~ 23.0mm) | - | - | - | - | RoHS Compliant | - | ||
![]() S1113 LAPP | 581 |
| - | 8 Weeks | - | Polyamide | - | - | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, TUV, UL | - | - | PG13 | - | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | - | - | - | - | RoHS Compliant | - | ||
![]() S1621 LAPP | 46 |
| - | 8 Weeks | - | Polyamide | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | - | M32x1.5 | - | 0.24 ~ 0.59 (6.0mm ~ 15.0mm) | - | - | - | - | RoHS Compliant | - | ||
![]() S2234 LAPP | 542 |
| - | 11 Weeks | - | Polyamide | - | - | - | 2008 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, UL | - | - | 3/4 NPT | - | 0.35 ~ 0.63 (9.0mm ~ 16.0mm) | - | - | - | - | RoHS Compliant | - | ||
![]() S1629 LAPP | 19 |
| - | 8 Weeks | - | Polyamide | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | - | M40x1.5 | - | 0.35 ~ 0.91 (9.0mm ~ 23.0mm) | - | - | - | - | RoHS Compliant | - | ||
![]() S1536 LAPP | 18 |
| - | 8 Weeks | - | Polyamide | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | - | M50x1.5 | - | 1.06 ~ 1.34 (27.0mm ~ 34.0mm) | - | - | - | - | RoHS Compliant | - | ||
![]() S1142 LAPP | 23 |
| - | 8 Weeks | - | Polyamide | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | - | - | PG42 | - | 1.38 ~ 1.50 (35.0mm ~ 38.0mm) | - | - | - | - | RoHS Compliant | - | ||
![]() S1607 LAPP | 445 |
| - | 8 Weeks | Cable | Polyamide | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | - | M12x1.5 | - | 0.08 ~ 0.20 (2.0mm ~ 5.0mm) | - | - | - | - | RoHS Compliant | - | ||
![]() S2229 LAPP | 28 |
| - | 8 Weeks | - | Polyamide | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | - | - | PG29 | - | 0.43 ~ 0.79 (11.0mm ~ 20.0mm) | - | - | - | - | RoHS Compliant | - | ||
![]() S1521 LAPP | 129 |
| - | 8 Weeks | - | Polyamide | - | - | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | - | M32x1.5 | - | 0.35 ~ 0.83 (9.0mm ~ 21.0mm) | - | - | 46.99mm | - | RoHS Compliant | - | ||
![]() S1529 LAPP | 29 |
| - | 8 Weeks | - | Polyamide | - | - | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | - | M40x1.5 | - | 0.63 ~ 1.10 (16.0mm ~ 28.0mm) | - | - | - | - | RoHS Compliant | - |