- Material
- Series
- Thread Size
- IP Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Temperature Range
- Type
- Color
- Standards Met
- Cable Diameter
- Factory Lead Time
Attribute column
Manufacturer
Lapp Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Approval Agency | Halogen Free | Thread Size | Cable Diameter | Panel Hole Size | Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1642 LAPP | 22 |
| - | 7 Weeks | - | Polyamide | - | - | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | M63x1.5 | 1.10 ~ 1.54 (28.0mm ~ 39.0mm) | - | - | RoHS Compliant | - | ||
![]() S2642 LAPP | 18 |
| - | 8 Weeks | - | Polyamide | - | - | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | M63x1.5 | 1.10 ~ 1.54 (28.0mm ~ 39.0mm) | - | - | RoHS Compliant | - | ||
![]() S1509 LAPP | 181 |
| - | 11 Weeks | - | Polyamide | - | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | M16x1.5 | 0.16 ~ 0.39 (4.0mm ~ 10.0mm) | - | - | RoHS Compliant | - | ||
![]() 53112885 LAPP | 560 |
| - | 11 Weeks | Cable | Polyamide | - | - | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | 100°C | -20°C | Black | IP68 - Dust Tight, Waterproof | - | Not Halogen Free | M16 | 0.16 ~ 0.28 (4.0mm ~ 7.0mm) | 0.642 16.3mm | 42mm | RoHS Compliant | IP68 | ||
![]() S1513 LAPP | 270 |
| - | 8 Weeks | - | Polyamide | - | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | M20x1.5 | 0.24 ~ 0.51 (6.0mm ~ 13.0mm) | - | - | RoHS Compliant | - | ||
![]() S1516 LAPP | 277 |
| - | 8 Weeks | - | Polyamide | - | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | M25x1.5 | 0.31 ~ 0.67 (8.0mm ~ 17.0mm) | - | - | RoHS Compliant | - | ||
![]() S2121 LAPP | 507 |
| - | 8 Weeks | - | Polyamide | - | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, TUV, UL | - | PG21 | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | - | - | RoHS Compliant | - | ||
![]() S1616 LAPP | 1883 |
| - | 8 Weeks | - | Polyamide | - | - | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | M25x1.5 | 0.20 ~ 0.51 (5.0mm ~ 13.0mm) | - | - | RoHS Compliant | - | ||
![]() S2216 LAPP | 196 |
| - | 8 Weeks | - | Polyamide | - | - | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | - | PG16 | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | - | - | RoHS Compliant | - | ||
![]() 53806749 LAPP | 10 |
| - | 11 Weeks | - | Stainless Steel | - | - | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Silver | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 2, 4, 6, 12 | - | - | M12x1.5 | 0.12 ~ 0.20 (3.0mm ~ 5.0mm) | - | - | RoHS Compliant | - | ||
![]() S2509 LAPP | 2124 |
| - | 8 Weeks | - | Polyamide | - | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | M16x1.5 | 0.16 ~ 0.39 (4.0mm ~ 10.0mm) | - | - | RoHS Compliant | - | ||
![]() S1242 LAPP | 20 |
| - | 8 Weeks | - | Polyamide | - | Bulk | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | - | PG42 | 0.87 ~ 1.22 (22.0mm ~ 31.0mm) | - | - | RoHS Compliant | - | ||
![]() S1636 LAPP | 21 |
| - | 7 Weeks | - | Polyamide | - | - | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | M50x1.5 | 0.94 ~ 1.14 (24.0mm ~ 29.0mm) | - | - | RoHS Compliant | - | ||
![]() S1507 LAPP | 574 |
| - | 8 Weeks | - | Polyamide | - | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | M12x1.5 | 0.14 ~ 0.28 (3.5mm ~ 7.0mm) | - | - | RoHS Compliant | - | ||
![]() S2113 LAPP | 1548 |
| - | 8 Weeks | - | Polyamide | Polyamide | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, TUV, UL | - | PG13 | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | - | - | RoHS Compliant | - | ||
![]() S1212 LAPP | 506 |
| - | 11 Weeks | - | Polyamide | - | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, UL | - | 1/2 NPT | 0.16 ~ 0.35 (4.0mm ~ 9.0mm) | - | - | RoHS Compliant | - | ||
![]() S1107 LAPP | 2396 |
| - | 8 Weeks | - | Polyamide | - | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | - | PG7 | 0.10 ~ 0.26 (2.5mm ~ 6.5mm) | - | - | RoHS Compliant | - | ||
![]() S1121 LAPP | 173 |
| - | 11 Weeks | - | Polyamide | - | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, TUV, UL | - | PG21 | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | - | - | RoHS Compliant | - | ||
![]() S1112 LAPP | 2062 |
| - | 11 Weeks | - | Polyamide | - | - | 2008 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Gray | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, UL | - | 1/2 NPT | 0.20 ~ 0.47 (5.0mm ~ 12.0mm) | - | - | RoHS Compliant | - | ||
![]() S2507 LAPP | 1924 |
| - | 8 Weeks | - | Polyamide | - | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | - | - | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | M12x1.5 | 0.14 ~ 0.28 (3.5mm ~ 7.0mm) | - | - | RoHS Compliant | - |