- Material
- Series
- Thread Size
- IP Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Temperature Range
- Type
- Color
- Standards Met
- Cable Diameter
- Factory Lead Time
Attribute column
Manufacturer
Lapp Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Approval Agency | Thread Size | Cable Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1116 LAPP | In Stock | - | - | 11 Weeks | Polyamide | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | Gray | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, TUV, UL | PG16 | 0.35 ~ 0.55 (9.0mm ~ 14.0mm) | RoHS Compliant | ||
![]() S2521 LAPP | In Stock | - | - | 11 Weeks | Polyamide | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | M32x1.5 | 0.35 ~ 0.83 (9.0mm ~ 21.0mm) | RoHS Compliant | ||
![]() S1129 LAPP | In Stock | - | - | 8 Weeks | Polyamide | Polyamide | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | Gray | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | PG29 | 0.55 ~ 0.98 (14.0mm ~ 24.9mm) | RoHS Compliant | ||
![]() S2609 LAPP | In Stock | - | - | 8 Weeks | Polyamide | - | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | Black | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | M16x1.5 | 0.14 ~ 0.28 (3.5mm ~ 7.0mm) | RoHS Compliant | ||
![]() S2221 LAPP | In Stock | - | - | 8 Weeks | Polyamide | Polyamide | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | Black | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | PG21 | 0.35 ~ 0.63 (9.0mm ~ 16.0mm) | RoHS Compliant | ||
![]() S2213 LAPP | In Stock | - | - | 8 Weeks | Polyamide | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | Black | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | PG13 | 0.16 ~ 0.35 (4.0mm ~ 9.0mm) | RoHS Compliant | ||
![]() S2116 LAPP | In Stock | - | - | 8 Weeks | Polyamide | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | Black | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, TUV, UL | PG16 | 0.35 ~ 0.55 (9.0mm ~ 14.0mm) | RoHS Compliant | ||
![]() S2111 LAPP | In Stock | - | - | 8 Weeks | Polyamide | Polyamide | 2005 | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | Black | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, TUV, UL | PG11 | 0.16 ~ 0.39 (4.0mm ~ 10.0mm) | RoHS Compliant | ||
![]() S1248 LAPP | In Stock | - | - | 11 Weeks | Polyamide | - | - | SKINTOP® | Active | 1 (Unlimited) | Cable Gland | Gray | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | PG48 | 1.02 ~ 1.38 (26.0mm ~ 35.0mm) | RoHS Compliant |