- Material
- Series
- Thread Size
- IP Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Temperature Range
- Type
- Color
- Standards Met
- Cable Diameter
- Factory Lead Time
Attribute column
Manufacturer
Lapp Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Ingress Protection | Depth | Reach Compliance Code | Approval Agency | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Assembly Item Name | Panel Hole Size | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52015720 LAPP | 199 | - | Datasheet | 11 Weeks | - | Metal | Brass, Nickel Plated | - | - | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | NO | NO | NO | - | IP68 - Dust Tight, Waterproof; Nema 6P | - | - | - | Nickel | Not Halogen Free | PG11 | 4 mm | - | 0.16 ~ 0.39 (4.0mm ~ 10.0mm) | - | - | 32.004mm | No SVHC | RoHS Compliant | IP68 | ||
![]() 53112046 LAPP | 33 |
| - | 11 Weeks | Bushing | - | Brass, Nickel Plated | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | - | - | 1 NPT | - | - | 0.28 ~ 0.59 (7.0mm ~ 15.0mm) | - | - | 48.9966mm | - | RoHS Compliant | - | ||
![]() 53112220 LAPP | 1000 | - | Datasheet | 11 Weeks | Cable | - | Brass, Nickel Plated | - | - | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -30°C | Silver | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | Nickel | Not Halogen Free | PG11 | 4 mm | - | 0.16 ~ 0.39 (4.0mm ~ 10.0mm) | - | - | - | No SVHC | RoHS Compliant | IP68 | ||
![]() 53112210 LAPP | 109 | - | - | 11 Weeks | Cable | - | Brass, Nickel Plated | - | - | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -30°C | Silver | - | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | Nickel | Not Halogen Free | PG9 | 3 mm | - | 0.12 ~ 0.32 (3.0mm ~ 8.0mm) | - | - | - | No SVHC | RoHS Compliant | IP68 | ||
![]() 53112610 LAPP | 5652 | - | - | 11 Weeks | Cable | - | Brass, Nickel Plated | - | - | - | 2006 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | - | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | not_compliant | - | Nickel | Not Halogen Free | M12x1.5 | 3.5 mm | - | 0.14 ~ 0.28 (3.5mm ~ 7.0mm) | - | - | - | No SVHC | RoHS Compliant | IP68 | ||
![]() 53112006 LAPP | 82 |
| - | 11 Weeks | Bushing | - | Brass, Nickel Plated | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | - | - | 1/4 NPT | - | - | 0.04 ~ 0.20 (1.0mm ~ 5.0mm) | - | - | 35.9918mm | - | RoHS Compliant | - | ||
![]() 52015810 LAPP | 428 | - | - | 11 Weeks | Cable | - | Brass, Nickel Plated | - | - | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | - | IP68 - Dust Tight, Waterproof; Nema 6P | - | - | - | Nickel | - | PG16 | 6 mm | - | 0.24 ~ 0.51 (6.0mm ~ 13.0mm) | - | - | 35.0012mm | No SVHC | RoHS Compliant | - | ||
![]() 53112886 LAPP | 31 |
| Datasheet | 11 Weeks | Cable | - | Polyamide | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -20°C | Black | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | Not Halogen Free | M20 | - | - | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | - | 0.800 20.3mm | 45.5mm | - | RoHS Compliant | IP68 | ||
![]() 52015760 LAPP | 33 |
| - | 11 Weeks | - | Metal | Brass, Nickel Plated | Brass | - | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | NO | NO | NO | - | IP68 - Dust Tight, Waterproof; Nema 6P | - | - | - | - | Not Halogen Free | PG29 | - | - | 0.63 ~ 0.98 (16.0mm ~ 25.0mm) | - | - | - | - | RoHS Compliant | IP68 | ||
![]() 53112120 LAPP | 1183 | - | Datasheet | 11 Weeks | Cable | - | Brass, Nickel Plated | Brass | - | - | 2006 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -30°C | Silver | - | - | - | Straight | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | 24mm | - | - | Nickel | Not Halogen Free | M20x1.5 | 5 mm | - | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | - | - | 35.5mm | No SVHC | RoHS Compliant | IP68 | ||
![]() 53112878 LAPP | 60 |
| Datasheet | 11 Weeks | Cable | - | Polyamide | - | - | - | 2008 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -20°C | Gray | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | Not Halogen Free | M25 | 16.9926 mm | Strain Relief | 0.35 ~ 0.67 (9.0mm ~ 17.0mm) | - | 0.996 25.3mm | 48.5mm | - | RoHS Compliant | IP68 | ||
![]() 53112883 LAPP | 25 | - | Datasheet | 11 Weeks | Cable | - | Polyamide | - | - | - | 2007 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -20°C | Black | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | Not Halogen Free | M20 | 7 mm | - | 0.28 ~ 0.51 (7.0mm ~ 13.0mm) | - | 0.800 20.3mm | 45.5mm | No SVHC | RoHS Compliant | IP68 | ||
![]() 52015800 LAPP | 171 | - | Datasheet | 11 Weeks | Cable | - | Brass, Nickel Plated | - | - | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | - | IP68 - Dust Tight, Waterproof; Nema 6P | - | - | - | Nickel | - | PG13 | 4 mm | - | 0.16 ~ 0.35 (4.0mm ~ 9.0mm) | - | - | 34.0106mm | No SVHC | RoHS Compliant | - | ||
![]() S1138 LAPP | 476 |
| Datasheet | 11 Weeks | - | - | Polyamide | - | 80°C | -20°C | 2009 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | - | - | Gray | NO | NO | NO | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | - | CE, CSA, UL | - | - | 3/8 NPT | - | - | 0.14 ~ 0.31 (3.5mm ~ 8.0mm) | STRAIN RELIEF | - | - | - | RoHS Compliant | - | ||
![]() 53112034 LAPP | 93 |
| Datasheet | 11 Weeks | - | - | Brass, Nickel Plated | - | - | - | 2008 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | - | - | 3/4 NPT | - | - | 0.35 ~ 0.65 (9.0mm ~ 16.5mm) | - | - | 44.5008mm | - | RoHS Compliant | - | ||
![]() 53112036 LAPP | 45 |
| Datasheet | 11 Weeks | Bushing | - | Brass, Nickel Plated | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | - | - | 3/4 NPT | - | - | 0.24 ~ 0.51 (6.0mm ~ 13.0mm) | - | - | 44.5008mm | - | RoHS Compliant | - | ||
![]() 53112930 LAPP | 75 |
| - | 11 Weeks | - | - | Brass, Nickel Plated | - | - | - | 2008 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -30°C | Silver | - | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | - | - | 3/4 NPT | - | - | 0.35 ~ 0.67 (9.0mm ~ 17.0mm) | - | - | - | - | RoHS Compliant | - | ||
![]() 53112884 LAPP | 81 |
| Datasheet | 11 Weeks | Cable | - | Polyamide | - | - | - | 2007 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -20°C | Black | - | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | - | Not Halogen Free | M25 | 9 mm | - | 0.35 ~ 0.67 (9.0mm ~ 17.0mm) | - | 0.996 25.3mm | 48.5mm | No SVHC | RoHS Compliant | IP68 | ||
![]() 53112910 LAPP | 51 |
| - | 11 Weeks | - | - | Brass, Nickel Plated | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -30°C | Silver | - | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | - | - | 3/8 NPT | - | - | 0.18 ~ 0.39 (4.5mm ~ 10.0mm) | - | - | - | - | RoHS Compliant | - | ||
![]() 53112640 LAPP | 8238 | - | Datasheet | 11 Weeks | Cable | - | Brass, Nickel Plated | Brass | - | - | 2006 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | NO | NO | NO | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | - | CE; CUL; UL | Nickel | Not Halogen Free | M25x1.5 | 9 mm | - | 0.35 ~ 0.67 (9.0mm ~ 17.0mm) | - | - | - | No SVHC | RoHS Compliant | IP68 |