- Material
- Series
- Thread Size
- IP Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Temperature Range
- Type
- Color
- Standards Met
- Cable Diameter
- Factory Lead Time
Attribute column
Manufacturer
Lapp Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Body Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Ingress Protection | Approval Agency | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Assembly Item Name | Panel Hole Size | Height | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53112004 LAPP | In Stock | - | - | 11 Weeks | - | - | Brass, Nickel Plated | - | - | - | 2008 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | 1/4 NPT | - | - | 0.14 ~ 0.28 (3.5mm ~ 7.0mm) | - | - | - | 35.9918mm | - | RoHS Compliant | - | ||
![]() S2134 LAPP | In Stock | - | Datasheet | 11 Weeks | - | - | Polyamide | - | 80°C | -20°C | 2008 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | - | - | Black | NO | NO | NO | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, UL | - | - | 3/4 NPT | - | - | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | STRAIN RELIEF | - | - | - | - | RoHS Compliant | - | ||
![]() S2236 LAPP | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | - | - | PG36 | - | - | 0.67 ~ 1.02 (17.0mm ~ 26.0mm) | - | - | - | - | - | RoHS Compliant | - | ||
![]() 53112923 LAPP | In Stock | - | - | 11 Weeks | Cable | - | Polyamide | - | - | - | 2008 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -20°C | Black | - | - | - | IP68 - Dust Tight, Waterproof | - | - | Not Halogen Free | M12 | 3.5 mm | - | 0.18 ~ 0.28 (4.5mm ~ 7.0mm) | - | 0.484 12.3mm | - | - | No SVHC | RoHS Compliant | IP68 | ||
![]() 52015830 LAPP | In Stock | - | - | 11 Weeks | Cable | - | Brass, Nickel Plated | Brass | - | - | 2006 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | IP68 - Dust Tight, Waterproof; Nema 6P | - | Nickel | - | PG29 | 10.5 mm | - | 0.41 ~ 0.79 (10.5mm ~ 20.0mm) | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 53112877 LAPP | In Stock | - | - | 11 Weeks | Cable | - | Polyamide | - | - | - | 2007 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -20°C | Gray | - | - | - | IP68 - Dust Tight, Waterproof | - | - | Not Halogen Free | M20 | 7 mm | Strain Relief | 0.28 ~ 0.51 (7.0mm ~ 13.0mm) | - | 0.800 20.3mm | - | 45.5mm | No SVHC | RoHS Compliant | IP68 | ||
![]() 53112887 LAPP | In Stock | - | Datasheet | 11 Weeks | Cable | - | Polyamide | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -20°C | Black | - | - | - | IP68 - Dust Tight, Waterproof | - | - | Not Halogen Free | M25 | - | - | 0.24 ~ 0.51 (6.0mm ~ 13.0mm) | - | 0.996 25.3mm | - | 48.5mm | - | RoHS Compliant | IP68 | ||
![]() 53112030 LAPP | In Stock | - | Datasheet | 11 Weeks | - | Metal | Brass, Nickel Plated | Brass | - | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | Nickel | Not Halogen Free | M25x1.5 | 9 mm | - | 0.35 ~ 0.67 (9.0mm ~ 17.0mm) | - | - | - | - | No SVHC | RoHS Compliant | IP68 | ||
![]() 53105120 LAPP | In Stock | - | - | 11 Weeks | - | - | Stainless Steel | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | M20x1.5 | - | - | 0.35 ~ 0.47 (9.0mm ~ 12.0mm) | - | - | - | - | - | RoHS Compliant | - | ||
![]() 53112037 LAPP | In Stock | - | - | 11 Weeks | - | - | Brass, Nickel Plated | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | 3/4 NPT | - | Strain Relief | 0.35 ~ 0.67 (9.0mm ~ 17.0mm) | - | - | - | - | - | RoHS Compliant | - | ||
![]() 53112240 LAPP | In Stock | - | - | 11 Weeks | Cable | - | Brass, Nickel Plated | - | - | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -30°C | Silver | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | Nickel | Not Halogen Free | PG16 | 8 mm | - | 0.31 ~ 0.55 (8.0mm ~ 14.0mm) | - | - | - | - | No SVHC | RoHS Compliant | IP68 | ||
![]() 53112940 LAPP | In Stock | - | - | 11 Weeks | - | - | Brass, Nickel Plated | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -30°C | Silver | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | 1 NPT | - | - | 0.43 ~ 0.83 (11.0mm ~ 21.0mm) | - | - | - | - | - | RoHS Compliant | - | ||
![]() 53112922 LAPP | In Stock | - | - | 11 Weeks | Cable | - | Polyamide | - | - | - | 2008 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -20°C | Gray | - | - | - | IP68 - Dust Tight, Waterproof | - | - | Not Halogen Free | M32 | 11 mm | - | 0.43 ~ 0.79 (11.0mm ~ 20.0mm) | - | 1.272 32.3mm | 55mm | - | No SVHC | RoHS Compliant | IP68 | ||
![]() 53112230 LAPP | In Stock | - | - | 11 Weeks | Cable | - | Brass, Nickel Plated | - | - | - | 2005 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -30°C | Silver | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | Nickel | Not Halogen Free | PG13 | 5 mm | - | 0.20 ~ 0.47 (5.0mm ~ 12.0mm) | - | - | - | - | No SVHC | RoHS Compliant | IP68 | ||
![]() 52015790 LAPP | In Stock | - | - | 11 Weeks | Cable | - | Brass, Nickel Plated | Brass | - | - | 2006 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | IP68 - Dust Tight, Waterproof; Nema 6P | - | Nickel | - | PG11 | 3 mm | - | 0.12 ~ 0.28 (3.0mm ~ 7.0mm) | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 52015780 LAPP | In Stock | - | - | 11 Weeks | Cable | Metal | Brass, Nickel Plated | Brass | - | - | 2006 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | IP68 - Dust Tight, Waterproof; Nema 6P | - | Nickel | - | PG9 | 2 mm | - | 0.08 ~ 0.24 (2.0mm ~ 6.0mm) | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 52015820 LAPP | In Stock | - | - | 11 Weeks | Cable | - | Brass, Nickel Plated | Brass | - | - | 2006 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | IP68 - Dust Tight, Waterproof; Nema 6P | - | Nickel | - | PG21 | 8 mm | - | 0.31 ~ 0.63 (8.0mm ~ 16.0mm) | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 53806724 LAPP | In Stock | - | - | 11 Weeks | - | - | Stainless Steel | - | - | - | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 2, 4, 6, 12 | - | - | - | M20x1.5 | - | - | 0.28 ~ 0.51 (7.0mm ~ 13.0mm) | - | - | - | - | - | RoHS Compliant | - | ||
![]() S2238 LAPP | In Stock | - | - | 11 Weeks | - | - | Polyamide | - | 80°C | -20°C | 2008 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | - | - | Black | NO | NO | NO | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, UL | - | - | 3/8 NPT | - | - | 0.08 ~ 0.24 (2.0mm ~ 6.0mm) | STRAIN RELIEF | - | - | - | - | RoHS Compliant | - | ||
![]() S1234 LAPP | In Stock | - | - | 11 Weeks | - | - | Polyamide | - | - | - | 2009 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, UL | - | - | 3/4 NPT | - | - | 0.35 ~ 0.63 (9.0mm ~ 16.0mm) | - | - | - | - | - | RoHS Compliant | - |