- Material
- Series
- Thread Size
- IP Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Temperature Range
- Type
- Color
- Standards Met
- Cable Diameter
- Factory Lead Time
Attribute column
Manufacturer
Lapp Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Ingress Protection | Approval Agency | Body Plating | Halogen Free | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Panel Hole Size | Length | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53105302 LAPP | In Stock | - | - | 11 Weeks | - | - | Stainless Steel | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 2, 4, 6, 12 | - | - | - | M20x1.5 | - | - | 0.35 ~ 0.47 (9.0mm ~ 12.0mm) | - | - | - | RoHS Compliant | - | ||
![]() 53806782 LAPP | In Stock | - | - | 11 Weeks | - | - | Stainless Steel | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | 1 NPT | - | - | 0.43 ~ 0.83 (11.0mm ~ 21.0mm) | - | - | - | RoHS Compliant | - | ||
![]() S2129 LAPP | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide | 2005 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, TUV, UL | - | - | PG29 | - | - | 0.55 ~ 0.98 (14.0mm ~ 24.9mm) | - | - | - | RoHS Compliant | - | ||
![]() 53806722 LAPP | In Stock | - | - | 11 Weeks | - | - | Stainless Steel | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 2, 4, 6, 12 | - | - | - | M16x1.5 | - | - | 0.24 ~ 0.39 (6.0mm ~ 10.0mm) | - | - | - | RoHS Compliant | - | ||
![]() 53112020 LAPP | In Stock | - | - | 11 Weeks | Cable | Metal | Brass, Nickel Plated | 2006 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | Nickel | Not Halogen Free | M20x1.5 | 7 mm | - | 0.28 ~ 0.51 (7.0mm ~ 13.0mm) | - | - | No SVHC | RoHS Compliant | IP68 | ||
![]() 53112676 LAPP | In Stock | - | - | 11 Weeks | Cable | - | Brass, Nickel Plated | 2015 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -30°C | Silver | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | - | Not Halogen Free | M25x1.5 | 16.9926 mm | Strain Relief | 0.35 ~ 0.67 (9.0mm ~ 17.0mm) | - | - | - | RoHS Compliant | IP68, IP69K | ||
![]() 53112928 LAPP | In Stock | - | - | 11 Weeks | Cable | - | Polyamide | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -20°C | Gray | - | - | - | IP68 - Dust Tight, Waterproof | - | - | Not Halogen Free | M32 | - | - | 0.28 ~ 0.59 (7.0mm ~ 15.0mm) | 1.272 32.3mm | - | - | RoHS Compliant | IP68 | ||
![]() 52015730 LAPP | In Stock | - | - | 11 Weeks | - | Metal | Brass, Nickel Plated | 2005 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | - | - | - | IP68 - Dust Tight, Waterproof; Nema 6P | - | Nickel | Not Halogen Free | PG13 | 5 mm | - | 0.20 ~ 0.47 (5.0mm ~ 12.0mm) | - | 34.0106mm | No SVHC | RoHS Compliant | IP68 | ||
![]() S2136 LAPP | In Stock | - | - | 8 Weeks | - | - | Polyamide | 2005 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, TUV, UL | - | - | PG36 | - | - | 0.94 ~ 1.26 (24.0mm ~ 32.0mm) | - | - | - | RoHS Compliant | - | ||
![]() 53112014 LAPP | In Stock | - | - | 11 Weeks | - | - | Brass, Nickel Plated | 2008 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | 3/8 NPT | - | - | 0.18 ~ 0.35 (4.5mm ~ 9.0mm) | - | 39.7002mm | - | RoHS Compliant | - | ||
![]() 52015710 LAPP | In Stock | - | - | 11 Weeks | Cable | - | Brass, Nickel Plated | 2009 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | - | - | - | IP68 - Dust Tight, Waterproof; Nema 6P | - | - | Not Halogen Free | PG9 | - | - | 0.16 ~ 0.32 (4.0mm ~ 8.0mm) | - | - | - | RoHS Compliant | IP68 | ||
![]() 53806742 LAPP | In Stock | - | - | 11 Weeks | Cable | - | Stainless Steel | 2009 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -40°C | Silver | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 2, 4, 6, 12 | - | - | - | M25x1.5 | 9 mm | - | 0.35 ~ 0.67 (9.0mm ~ 17.0mm) | - | - | No SVHC | RoHS Compliant | IP69K | ||
![]() S1609 LAPP | In Stock | - | - | 8 Weeks | - | - | Polyamide | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | - | M16x1.5 | - | - | 0.14 ~ 0.28 (3.5mm ~ 7.0mm) | - | - | - | RoHS Compliant | - | ||
![]() 53112047 LAPP | In Stock | - | - | 11 Weeks | - | - | Brass, Nickel Plated | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Silver | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | - | - | 1 NPT | - | Strain Relief | 0.43 ~ 0.83 (11.0mm ~ 21.0mm) | - | - | - | RoHS Compliant | - | ||
![]() 53806751 LAPP | In Stock | - | - | 11 Weeks | Cable | - | Stainless Steel | 2011 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -40°C | Silver | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 2, 4, 6, 12 | - | - | - | M20x1.5 | 5 mm | - | 0.24 ~ 0.39 (6.0mm ~ 10.0mm) | - | - | No SVHC | RoHS Compliant | IP69K | ||
![]() 53806750 LAPP | In Stock | - | - | 11 Weeks | Cable | - | Stainless Steel | 2008 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | 100°C | -40°C | Silver | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 2, 4, 6, 12 | - | - | - | M16x1.5 | 2 mm | - | 0.20 ~ 0.28 (5.0mm ~ 7.0mm) | - | - | No SVHC | RoHS Compliant | IP69K | ||
![]() S1542 LAPP | In Stock | - | - | 8 Weeks | - | - | Polyamide | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 12 | - | - | - | M63x1.5 | - | - | 1.34 ~ 1.77 (34.0mm ~ 45.0mm) | - | - | - | RoHS Compliant | - | ||
![]() 53112620 LAPP | In Stock | - | - | 11 Weeks | Cable | - | Brass, Nickel Plated | 2006 | SKINTOP® | Active | 1 (Unlimited) | EAR99 | Cable Gland | 100°C | -30°C | Silver | NO | NO | NO | IP68/69K - Dust Tight, Water Resistant, Waterproof; NEMA 1, 4, 6, 12 | - | Nickel | Not Halogen Free | M16x1.5 | 4.5 mm | - | 0.18 ~ 0.35 (4.5mm ~ 9.0mm) | - | - | No SVHC | RoHS Compliant | IP68 | ||
![]() S1136 LAPP | In Stock | - | - | 8 Weeks | - | - | Polyamide | 2005 | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Gray | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | CE, CSA, TUV, UL | - | - | PG36 | - | - | 0.94 ~ 1.26 (24.0mm ~ 32.0mm) | - | - | - | RoHS Compliant | - | ||
![]() S2142 LAPP | In Stock | - | - | 8 Weeks | - | - | Polyamide | - | SKINTOP® | Active | 1 (Unlimited) | - | Cable Gland | - | - | Black | - | - | - | IP68 - Dust Tight, Waterproof; NEMA 1, 12 | - | - | - | PG42 | - | - | 1.38 ~ 1.50 (35.0mm ~ 38.0mm) | - | - | - | RoHS Compliant | - |