- Material
- Glass-fibre reinforced
- Shock resistant
- Nominal thread size metric/PG
- Explosion-tested version
- Surface protection
- Material quality
- Thread type
- Thread length
- Bend radius protection/trumpet flare
- With locknut
- Wrench width
Attribute column
Manufacturer
Lapp Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Material Type | Angle | Approvals | Bend radius protection/trumpet flare | Cable Style | Connections | Contact Current | Content | Core layout | Cross section (each core) | Degree of protection (IP) | Explosion-tested version | Glass-fibre reinforced | Grip Type | Halogen-free | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material quality | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Cable Diameter (mm) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Cable Diameter (mm) | Minimum Operating Temperature | Model | No. of leads | Nominal thread size metric/PG | Package | Pitch thread | RoHS | RoHS-compliant | Shock resistant | Sold per metre | Suitable for cable diameter | Surface protection | Terminal | Thread length | Thread type | With locknut | Wrench width | Series | Type | Composition | Color | Note | Thread Size | Operating Temperature Range | Legend | Outside Diameter | Background Color | Text Color | Language | Connection Type | IP Rating | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53110086 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 115 |
| - | - | Central Nut | Nickel Plated Brass | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | - | - | -25°C | - | - | - | - | - | Yes | - | - | - | - | - | Solder Lugs | - | - | - | - | 5000 | - | - | - | - | PG 9 | - | - | - | - | - | - | - | IP68 | - | - | ||
Tiny WHSL | 41 |
| - | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | - | - | -25°C | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | PG 36 | - | - | - | - | - | - | - | IP68 | - | - | ||
![]() 54113062 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | No | - | - | Untreated | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52002570 Lapp | In Stock | - | - | - | - | Metal | - | - | - | No | - | - | - | - | - | - | IP68 | No | No | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | Straight | - | 11 | - | - | - | - | No | - | 5.8 - 6.8 | Nickel-plated | - | 6 | PG | No | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 83 |
| - | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | - | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINDICHT | - | - | - | - | M63 | -30 → +100 °C | - | - | - | - | - | - | IP54 | - | - | ||
![]() 4571129 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | M6 | - | 1pc(s) | Extra-fine stranded conductor made of plain copper wires (IEC 60228 Cl. 6) | 10mm² | - | - | - | - | No | - | 4571129 | - | - | +70°C | +70°C | - | - | -5°C | -5°C | - | - | - | 1x | - | Yes | - | - | Yes | - | No | - | - | - | - | - | - | - | - | EB flach with sleeve 10 mm² M6 | - | - | - | - | - | - | - | - | - | - | - | - | 300mm | - | ||
![]() 52104576 Lapp | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Yes | No | - | - | Wieland | - | Z5.553.3021.0 | - | - | - | - | - | - | - | - | - | - | - | 63 | - | - | - | - | No | - | - | - | - | 8.5 | - | No | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104410 Lapp | In Stock | - | - | - | - | Nylon | - | 90 Degrees | CSA, UL | No | Round | - | - | - | - | - | - | No | No | Bushing Grip with Strain Relief | - | Hubbell | - | CG610NM | - | - | - | 15.88 mm | - | - | - | 12.7 mm | - | - | - | 32 | - | - | No | - | No | - | - | - | - | 8 | - | No | 40 | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52006545 Lapp | In Stock | - | - | - | - | Metal | - | - | - | No | - | - | - | - | - | - | IP56 | No | No | - | - | Adalet | - | XDHFGCX-2T | Brass | - | - | - | - | - | - | - | - | Straight | - | 105 | - | - | - | - | No | - | - | Untreated | - | 20 | Metric | No | 104 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104800 Lapp | In Stock | - | - | - | - | Metal | - | - | - | No | - | - | - | - | - | - | IP54 | No | No | - | - | Miscellaneous | - | MB84073B | Brass | - | - | - | - | - | - | - | - | Straight | - | 12 | - | 1.5 | - | - | No | - | - | Nickel-plated | - | 5 | Metric | No | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52010750 Lapp | In Stock | - | - | - | - | Metal | - | - | - | No | - | - | - | - | - | - | IP68 | No | No | - | - | Brady | - | 65508 | Brass | - | - | - | - | - | - | - | - | Straight | - | 21 | - | - | - | - | No | - | 13.3 - 15.6 | Nickel-plated | - | 7 | PG | No | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52024964 Lapp | In Stock | - | - | - | - | PVC | - | - | - | No | - | - | - | - | - | - | IP68 | No | No | - | - | Thomas & Betts | - | SMK244-4-C | Brass | - | - | - | - | - | - | - | - | Straight | - | 16 | - | - | - | - | No | - | 10.8 - 12.8 | Nickel-plated | - | 6.5 | PG | No | 24 | - | - | - | Yellow | - | - | - | C | - | - | - | - | - | - | - | - | ||
![]() 53111350 Lapp | In Stock | - | - | Cable | - | Plastic | - | - | - | No | - | - | - | - | - | - | IP68 | No | No | - | - | Name Brand Replacements™ | - | 69932-15X | Polyamide (PA) | - | - | - | - | - | - | - | - | Straight | - | 40 | - | 1.5 | Compliant | - | No | - | 19 - 28 | Untreated | - | 10 | Metric | No | 46 | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 52 mm | IP68 | ||
![]() 53806754 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IXYS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52032650 Lapp | In Stock | - | - | - | - | Cast Iron | - | - | - | No | - | - | - | - | - | - | - | No | No | - | - | Maurey Power Transmission | - | AK6112BX | Steel | - | - | - | - | - | - | - | - | - | - | 40 | - | 1.5 | - | - | No | - | 28.5 - 33 | Untreated | - | 13 | Metric | No | 46 | - | - | - | - | - | - | - | - | 5.95 Inches | - | - | - | - | - | - | - | ||
![]() 52104820 Lapp | In Stock | - | - | - | - | Metal | VINYL | - | - | No | - | - | - | - | - | - | IP54 | No | No | - | - | Thomas & Betts | - | WCMP75 | Brass | - | - | - | - | - | - | - | - | Straight | - | 12 | - | 1.5 | - | - | No | - | - | Nickel-plated | - | 5 | Metric | No | 14 | - | - | - | - | - | - | - | Calibration: | - | Green;White | Green;White | English | - | - | - | - | ||
![]() 52103071 Lapp | In Stock | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Johnson Controls | - | VFC-140LC-726D | Brass | - | - | - | - | - | - | - | - | - | - | 75 | - | 1.5 | - | - | No | - | - | Nickel-plated | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | ||
![]() 53112125 Lapp | In Stock | - | - | - | - | Metal | - | - | - | No | - | - | - | - | - | - | IP68 | No | No | - | - | ABB | - | ACH580-BCR-096A-4+L512 | Brass | - | - | - | - | - | - | - | - | Straight | - | 20 | - | 1.5 | - | - | No | - | 5 - 10 | Nickel-plated | - | 12 | Metric | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52108040 Lapp | In Stock | - | - | - | - | Metal | - | - | - | No | - | - | - | - | - | - | IP55 | No | No | - | - | Cooper B-Line | - | 78205143070 | Other | - | - | - | - | - | - | - | - | 90°-elbow | - | 20 | - | 1.5 | - | - | No | - | - | Other | - | 6.8 | Metric | No | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |