- Material
- Glass-fibre reinforced
- Shock resistant
- Nominal thread size metric/PG
- Explosion-tested version
- Surface protection
- Material quality
- Thread type
- Thread length
- Bend radius protection/trumpet flare
- With locknut
- Wrench width
Attribute column
Manufacturer
Lapp Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Shape | Package Cooled | Material Finish | Bend radius protection/trumpet flare | Contact Sizes | Degree of protection (IP) | Explosion-tested version | Glass-fibre reinforced | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material quality | Mfr | Model | Nominal thread size metric/PG | Number of SCRs/Diodes | Package | Pitch thread | Product Status | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | Voltage-Off State | With locknut | Wrench width | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Housing Color | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Spread Spectrum Bandwidth | Size | Includes | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Absolute Pull Range (APR) | Current - Hold (Ih) (Max) | Structure | Current - On State (It (AV)) (Max) | Finish | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52010550 Lapp | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | No | - | IP68 | No | No | - | - | - | Brass | - | Straight | 16 | - | - | - | - | No | - | Nickel-plated | 5.5 | PG | - | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54113062 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | No | - | - | - | - | - | - | 50 | - | - | - | - | No | - | Untreated | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52002570 Lapp | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | No | - | IP68 | No | No | - | - | - | Brass | - | Straight | 11 | - | - | - | - | No | 5.8 - 6.8 | Nickel-plated | 6 | PG | - | No | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52101975 Lapp | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | No | - | - | No | No | - | - | - | - | SiTime | - | 40 | - | Strip | - | Active | No | - | - | 8.5 | - | - | No | 43 | -20°C ~ 70°C | - | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | 1.8V | - | - | - | 77.76 MHz | ±50ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 31mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() 52104400 Lapp | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | -- | - | - | - | No | 20 | - | No | No | -- | - | - | - | - | - | 25 | - | - | - | - | No | - | - | 7 | - | - | No | 30 | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | Active | -- | Plug Housing | For Female Sockets | 55 | - | Bayonet Lock | Crimp | - | B | Unshielded | Environment Resistant | - | - | - | Cadmium over Nickel | 22-55 | - | - | - | -- | Contacts Not Included | - | - | - | -- | - | - | -- | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | -- | - | ||
![]() 53616225 Lapp | In Stock | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | No | No | - | - | - | - | - | - | 16 | - | - | - | - | No | - | Untreated | - | PG | - | - | - | - | - | pushPIN™ | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.48°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 52107350 Lapp | In Stock | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | No | - | - | No | No | - | - | - | Brass | - | Straight | 32 | - | - | - | - | No | - | Nickel-plated | 8 | Metric | - | No | 40 | - | - | pushPIN™ | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.13°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 53806745 Lapp | In Stock | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.13°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 52002630 Lapp | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | No | - | IP68 | No | No | - | Name Brand Replacements™ | 44A335828-003 | Brass | - | Straight | 16 | - | - | - | - | No | 10.8 - 12.8 | Nickel-plated | 6.5 | PG | - | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52032655 Lapp | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | No | - | Cully-Minerallac | 40405J | Steel | - | - | 40 | - | - | 1.5 | - | No | - | Nickel-plated | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6-32 | - | - | - | - | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | ||
![]() 54113120 Lapp | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | No | No | - | Miscellaneous | Z2D6.2 | Other | - | - | 20 | - | - | - | - | No | - | Untreated | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53420250 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | Cutler Hammer, Div of Eaton Co | HT8JYH1D | - | - | - | 20 | - | - | - | - | No | - | Untreated | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53616140 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | PILZ | 630823 | - | - | - | 16 | - | - | - | - | No | - | Untreated | - | PG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52010520 Lapp | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | No | - | IP68 | No | No | - | Miscellaneous | - | Brass | - | Straight | 16 | - | - | - | - | No | - | Nickel-plated | 5.5 | PG | - | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52024970 Lapp | In Stock | - | - | Chassis Mount | Module | - | - | - | Metal | - | - | - | - | No | - | IP68 | No | No | -- | - | - | Brass | - | Straight | 13.5 | 1 SCR, 1 Diode | - | - | - | No | 8.5 - 10.8 | Nickel-plated | 6.5 | PG | 1.6kV | No | 22 | -40°C ~ 125°C (TJ) | Bulk | -- | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 2250A @ 50Hz | 150mA | - | 250mA | Series Connection - SCR/Diode | 110A | - | - | - | - | - | - | - | - | - | - | ||
![]() 53616440 Lapp | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | -- | - | - | - | - | 16 | - | No | No | -- | - | - | - | - | - | 16 | - | - | - | - | No | - | Untreated | - | PG | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | Active | -- | Plug Housing | For Male Pins | 4 | - | Bayonet Lock | Crimp | - | C | Unshielded | Environment Resistant | - | - | - | Cadmium over Nickel | 12-4 | - | - | - | Olive Drab | Contacts Not Included | - | - | - | -- | - | - | -- | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | -- | - | ||
![]() 61724108 Lapp | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | -- | - | - | - | - | 16 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | Active | -- | Receptacle Housing | For Male Pins | 16 | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | Electroless Nickel | 20-16 | - | - | - | Silver | Contacts Not Included | - | - | - | -- | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | ||
![]() 52106870 Lapp | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | Metal | -- | - | - | - | No | 20 | IP68 | No | No | -- | - | - | Brass | - | Straight | 16 | - | - | 1.5 | - | No | - | Nickel-plated | 5 | Metric | - | No | 18 | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | - | Active | -- | Receptacle Housing | For Male Pins | 6 | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | Cadmium over Nickel | 11-98 | - | - | - | Olive Drab | Contacts Not Included | - | - | - | -- | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | ||
![]() 61724100 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53110082 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |