- Material
- Glass-fibre reinforced
- Shock resistant
- Nominal thread size metric/PG
- Explosion-tested version
- Surface protection
- Material quality
- Thread type
- Thread length
- Bend radius protection/trumpet flare
- With locknut
- Wrench width
Attribute column
Manufacturer
Lapp Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Bend radius protection/trumpet flare | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Clamp Ø | Content | Degree of protection (IP) | Explosion-tested version | External thread | Factory colour | For Use With | Glass-fibre reinforced | Halogen-free | Ihs Manufacturer | Internal thread | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material quality | Max. cable tie width | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Model | Nominal thread size metric/PG | Part Life Cycle Code | Pitch thread | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Shock resistant | Spanner size | Standards Met | Suitable for cable diameter | Surface protection | Terminal Ø (max.) | Thread length | Thread type | With locknut | Wrench width | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Connector Support Type | Halogen Free | Size | Thread Size | Operating Temperature Range | Number of Cores | Number of Pieces | Features | IP Rating | Height | Length | Width | Thickness | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52103070 Lapp | 110 | - | - | - | Brass | - | - | - | - | - | 1pc(s) | - | - | - | Brass | - | No | No | - | M63 | - | 52103070 | - | Nickel-plated brass according to EN 50262 | Brass | - | - | - | - | - | - | 63 | - | 1.5 | - | - | - | Yes | No | - | - | - | Nickel-plated | - | - | Metric | - | - | - | SKINDICHT SM-M 63x1,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | ||
![]() 53119070 Lapp | 78 | - | - | - | Polyamide | - | - | - | - | - | 1pc(s) | - | - | - | Silver-grey (RAL 7001) | - | Yes | No | - | M63 | - | 53119070 | - | Polyamide, glass fibre reinforced | Polyamide (PA) | - | +100°C | - | -20°C | - | - | 63 | - | 1.5 | - | - | - | Yes | No | - | - | - | Untreated | - | - | Metric | - | - | - | SKINTOP GMP-GL-M 63X1,5 SGY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | ||
![]() 52104470 Lapp | 135 | - | - | Cable | Polyamide | No | - | - | - | - | 1pc(s) | - | No | M20 | Grey-white (RAL 7035) | Lapp Kabel SKINDICHT Cable Glands | Yes | No | LAPP GROUP PVT LTD | M12 | Lapp Group | 52104470 | 52104470 | Polyamide glass fibre reinforced | Polyamide (PA) | - | +100°C | - | -40°C | - | - | 20 | Active | - | 2.12 | Compliant | - | Yes | No | - | - | - | - | - | 9 | - | No | 24 | - | SKINDICHT® KU-M20/12 PG36 | 100 °C | -40 °C | Grey | unknown | CONNECTOR ACCESSORY | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 53111810 Lapp | 195 |
| - | Cable | Polyamide | Yes | - | - | - | 4.5mm | 1pc(s) | IP68 | No | M16 | Grey-white (RAL 7035) | - | No | No | LAPP GROUP PVT LTD | - | Lapp Group | 53111810 | 53111810 | Body: Polyamide, seal: CR/NBR | Polyamide (PA) | - | +100°C | - | -20°C | - | Straight | 16 | Active | 1.5 | 5.42 | Compliant | Yes | Yes | No | 19mm | - | 4.5 - 10 | Untreated | 10mm | 8mm | Metric | No | 29 | - | SKINTOP® BS-M 16 x 1.5 | 100 °C | -20 °C | Grey | compliant | CONNECTOR ACCESSORY | Not Halogen Free | - | - | - | - | - | with bend relief sleeve | - | - | - | - | - | - | IP68 | ||
![]() 52106420 Lapp | In Stock | - | - | - | Brass | Yes | - | - | - | 5.5mm | 1pc(s) | IP65 | No | M16/PG9 | Brass | - | No | No | - | - | - | 52106420 | - | Body: nickel plated brass, O-ring seal: NBR, kink protection: CR/NBR | Brass | - | +80°C | - | -20°C | - | Straight | 16 | - | 1.5 | - | - | - | Yes | No | 18mm,17mm | - | 5.5 - 7 | Nickel-plated | 7mm | 5mm | Metric | No | 18 | - | SR-M16/9/7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106500 Lapp | In Stock | - | - | - | Brass | Yes | - | - | - | 14mm | 1pc(s) | IP65 | No | M25/PG21 | Brass | - | No | No | - | - | - | 52106500 | - | Body: nickel plated brass, O-ring seal: NBR, kink protection: CR/NBR | Brass | - | +80°C | - | -20°C | - | Straight | 25 | - | 1.5 | - | - | - | Yes | No | 30mm,30mm | - | 14 - 17 | Nickel-plated | 17mm | 7mm | Metric | No | 30 | - | SR-M25/21/17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61724400 Lapp | In Stock | - | - | - | Polyamide 6.6 | - | 2.50mm | 3.50mm | 2.50 up to 3.50 mm | - | 1000pc(s) | - | - | - | Ecru | - | - | Yes | - | - | - | 61724400 | - | - | - | 4.8mm | +85°C | - | -40°C | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | TC 102 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 19mm | 13mm | - | - | - | ||
![]() 61724420 Lapp | In Stock | - | - | - | Polyamide 6.6 | - | 6mm | 16mm | 6 up to 16 mm | - | 1000pc(s) | - | - | - | Ecru | - | - | Yes | - | - | - | 61724420 | - | - | - | 2.4mm | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TC 104 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | 10mm | 8mm | - | - | - | ||
Tiny WHSL | 9010 |
| - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | -20°C | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | - | - | - | - | PG7 | -20 → +80 °C | - | - | - | IP68 | - | - | - | - | - | - | ||
Tiny WHSL | 30 |
| - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +200°C | - | -15°C | - | - | - | - | - | - | - | - | - | - | CE, RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M16 | -15 → +200 °C | 1 | 5 | - | IP68 | - | - | - | - | - | - | ||
![]() 61791282 Lapp | In Stock | - | - | - | HSSE | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | No | - | - | - | 61791282 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINMATIC GB-M 32X1,5 | - | - | - | - | - | - | M32 | - | - | - | - | - | - | - | 28mm | - | - | - | - | ||
![]() 52006179 Lapp | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | No | - | - | - | Yes | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | 63 | - | 1.5 | - | - | - | - | No | - | - | - | Untreated | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52005210 Lapp | In Stock | - | - | - | Metal | No | - | - | - | - | - | IP68 | No | - | - | - | No | - | - | - | - | - | - | - | Brass | - | - | - | - | - | Straight | 29 | - | - | - | - | - | - | No | - | - | - | Nickel-plated | - | 8 | PG | No | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52000340 Lapp | In Stock | - | - | - | Metal | No | - | - | - | - | - | IP54 | No | - | - | - | No | - | - | - | - | - | - | - | Brass | - | - | - | - | - | Straight | 21 | - | - | - | - | - | - | No | - | - | - | Nickel-plated | - | 7 | PG | No | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52000270 Lapp | In Stock | - | - | - | Metal | No | - | - | - | - | - | IP54 | No | - | - | - | No | - | - | - | - | - | - | - | Brass | - | - | - | - | - | Straight | 29 | - | - | - | - | - | - | No | - | - | - | Nickel-plated | - | 8 | PG | No | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52105840 Lapp | In Stock | - | - | - | Metal | Yes | - | - | - | - | - | IP65 | No | - | - | - | No | - | - | - | - | - | - | - | Brass | - | - | - | - | - | Straight | 20 | - | 1.5 | - | - | - | - | No | - | - | 7.5 - 9 | Nickel-plated | - | 6 | Metric | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52005411 Lapp | In Stock | - | - | - | Metal | Yes | - | - | - | - | - | IP65 | No | - | - | - | No | - | - | - | - | - | - | - | Brass | - | - | - | - | - | Straight | 36 | - | - | - | - | - | - | No | - | - | - | Nickel-plated | - | 9 | PG | No | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52005100 Lapp | In Stock | - | - | - | Metal | No | - | - | - | - | - | IP68 | No | - | - | - | No | - | - | - | - | - | - | - | Brass | - | - | - | - | - | Straight | 16 | - | - | - | - | - | - | No | - | - | - | Nickel-plated | - | 6 | PG | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52006460 Lapp | In Stock | - | - | - | Metal | No | - | - | - | - | - | IP56 | No | - | - | - | No | - | - | - | - | - | - | - | Brass | - | - | - | - | - | Straight | 56 | - | - | - | - | - | - | No | - | - | - | Untreated | - | 15 | Metric | No | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52020900 Lapp | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | No | - | - | - | No | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | 48 | - | - | - | Compliant | - | - | No | - | - | - | Untreated | - | - | PG | - | - | - | - | 80 °C | -20 °C | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |