- Material
- Glass-fibre reinforced
- Shock resistant
- Nominal thread size metric/PG
- Explosion-tested version
- Surface protection
- Material quality
- Thread type
- Thread length
- Bend radius protection/trumpet flare
- With locknut
- Wrench width
Attribute column
Manufacturer
Lapp Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Shape | Package Cooled | Material Finish | Approvals | Bend radius protection/trumpet flare | Connections | Content | Core layout | Cross section (each core) | Degree of protection (IP) | Explosion-tested version | For Use With | Glass-fibre reinforced | Halogen-free | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material quality | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | Model | No. of leads | Nominal thread size metric/PG | Package | Pitch thread | PowerSupply | RoHS | RoHS-compliant | Shock resistant | Sold per metre | Standards Met | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width | Operating Temperature | Series | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Size | Thread Size | Wire/Cable Diameter | Operating Temperature Range | Display Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Display Digits | IP Rating | Diameter | Length | Width | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53018180 Lapp | In Stock | - | - | - | Plastic | - | - | - | - | No | - | - | - | - | IP68 | No | - | No | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | Straight | - | 42 | - | - | - | - | - | No | - | - | 22 - 31 | Untreated | 13 | PG | No | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52108051 Lapp | In Stock | - | - | - | Metal | - | - | - | - | No | - | - | - | - | IP55 | No | - | No | - | - | - | - | Other | - | - | - | - | - | - | 90°-elbow | - | 20 | - | 1.5 | - | - | - | No | - | - | - | Other | 6.8 | Metric | No | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106070 Lapp | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | - | - | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | No | - | - | - | - | 8 | - | No | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53016250 Lapp | In Stock | - | - | - | Plastic | - | - | - | - | No | - | - | - | - | IP68 | No | - | No | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | No | - | - | 13 - 18 | Untreated | 15 | NPT | No | - | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53018160 Lapp | In Stock | - | - | - | Plastic | - | - | - | - | No | - | - | - | - | IP68 | No | - | No | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | Straight | - | 29 | - | - | - | - | - | No | - | - | 11 - 20 | Untreated | 11 | PG | No | - | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104200 Lapp | 105 |
| - | - | Nickel Plated Brass | - | - | - | cUL, UL | No | - | - | - | - | - | No | Used to convert from PG to Metric or Metric to PG threads | No | - | Simpson Electric | - | H345352020 | - | - | - | +200°C | - | - | -60°C | - | - | 16 | - | - | 9-36 VDC | - | - | No | - | ANSI/ESD S20.20:2014, BS EN 61340-5-1:2007 Electrostatic Control Standards | - | - | 5 | - | No | - | 18 | 32-122 °F | SKINDICHT | - | Adaptor | - | - | - | - | - | - | M16 → PG7 | - | - | LED | - | - | 4.5 | - | - | - | - | - | - | ||
Tiny WHSL | 123 |
| - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | - | -20°C | - | - | - | - | - | - | Non-Compliant | - | - | - | CE, cUL Listed | - | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | - | - | - | - | PG21 | - | -20 → +80 °C | - | - | - | - | IP68 | - | - | - | Lead Free | - | ||
Tiny WHSL | 2568 |
| - | Cable | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | - | -30°C | - | - | - | - | - | - | Yes | - | - | - | CE, RoHS Compliant | - | - | - | - | - | - | - | - | SKINTOP | - | - | 80 °C | -30 °C | - | - | - | - | PG11 | 10 mm | -30 → +80 °C | - | - | - | - | IP68 | - | - | - | - | IP68 | ||
Tiny WHSL | 1873 |
| - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | - | - | - | - | PG7 | - | -20 → +80 °C | - | - | - | - | IP68 | - | - | - | - | - | ||
Tiny WHSL | 363 |
| - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +100°C | - | - | -20°C | - | - | - | - | - | - | - | - | - | - | UL Recognized | - | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | - | - | - | - | PG11 | - | -20 → +100 °C | - | - | - | - | IP68 | - | - | - | - | - | ||
![]() 4571136 Lapp | In Stock | - | - | - | - | - | - | - | - | - | M8 | 1pc(s) | Extra-fine stranded conductor made of plain copper wires (IEC 60228 Cl. 6) | 16mm² | - | - | - | - | No | - | 4571136 | - | - | +40°C | +40°C | - | -30°C | -30°C | - | - | 1x | - | Yes | - | - | - | Yes | - | No | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mm | - | - | - | ||
![]() 52024848 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | No | - | Yes | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | No | - | - | - | Untreated | - | PG | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 9.37°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | ||
![]() 53616240 Lapp | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | No | - | - | - | Untreated | - | PG | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.394 (10.00mm) | 13.26°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 61610013 Lapp | In Stock | - | - | - | Metal | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | No | - | 61610013 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINMATICŽ DMG 5-25NM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61791275 Lapp | In Stock | - | - | - | HSSE | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | No | - | 61791275 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINMATIC KB-M 16X1,5 | - | - | - | - | - | M16 | - | - | - | - | - | - | - | - | - | 35mm | - | - | - | ||
![]() 61791276 Lapp | In Stock | - | - | - | HSSE | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | No | - | 61791276 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINMATIC KB-M 20X1,5 | - | - | - | - | - | M20 | - | - | - | - | - | - | - | - | - | 40mm | - | - | - | ||
![]() 52000251 Lapp | In Stock | - | - | - | Metal | - | - | - | - | No | - | - | - | - | IP54 | No | - | No | - | - | - | - | Brass | - | - | - | - | - | - | Straight | - | 16 | - | - | - | - | - | No | - | - | - | Nickel-plated | 6.5 | PG | No | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52100320 Lapp | In Stock | - | - | - | Plastic | - | - | - | - | No | - | - | - | - | - | No | - | Yes | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | No | - | - | - | - | 9 | - | No | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53806770 Lapp | In Stock | - | - | - | Metal | - | - | - | - | No | - | - | - | - | IP68 | No | - | No | - | - | - | - | Brass | - | - | - | - | - | - | Straight | - | 16 | - | 1.5 | - | - | - | - | - | - | 2 - 7 | Nickel-plated | 7 | Metric | Yes | No | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52024120 Lapp | In Stock | - | - | - | Metal | - | - | - | - | No | - | - | - | - | IP55 | No | - | No | - | - | - | - | Other | - | - | - | - | - | - | 90°-elbow | - | 36 | - | - | - | - | - | No | - | - | - | Other | - | PG | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |