- Material
- Glass-fibre reinforced
- Shock resistant
- Nominal thread size metric/PG
- Explosion-tested version
- Surface protection
- Material quality
- Thread type
- Thread length
- Bend radius protection/trumpet flare
- With locknut
- Wrench width
Attribute column
Manufacturer
Lapp Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Bend radius protection/trumpet flare | Contact Sizes | Degree of protection (IP) | Explosion-tested version | Glass-fibre reinforced | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material quality | Model | Nominal thread size metric/PG | Number of SCRs/Diodes | Pitch thread | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | Voltage-Off State | With locknut | Wrench width | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Size | Includes | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Current - Hold (Ih) (Max) | Structure | Current - On State (It (AV)) (Max) | Finish | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52024969 Lapp | In Stock | - | - | - | - | - | - | - | Metal | - | No | - | IP68 | No | No | - | - | - | Brass | Straight | 13.5 | - | - | No | 8.5 - 10.8 | Nickel-plated | 6.5 | PG | - | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52105850 Lapp | In Stock | - | - | - | - | - | - | - | Metal | - | Yes | - | IP65 | No | No | - | - | - | Brass | Straight | 20 | - | 1.5 | No | 8.5 - 11 | Nickel-plated | 6 | Metric | - | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52023718 Lapp | In Stock | - | - | - | - | - | - | - | Metal | - | Yes | - | IP55 | No | No | - | - | - | Brass | Straight | 11 | - | - | No | 9.5 - 12 | Nickel-plated | 10 | PG | - | No | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52023980 Lapp | In Stock | - | - | - | - | - | - | - | Metal | - | No | - | IP55 | No | No | - | - | - | Other | 90°-elbow | 11 | - | - | No | - | Nickel-plated | 10 | PG | - | No | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52100340 Lapp | In Stock | - | - | - | - | - | - | - | Plastic | - | No | - | - | No | Yes | - | - | - | Polyamide (PA) | - | 36 | - | - | No | - | - | 14 | - | - | No | 53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104345 Lapp | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | No | No | - | - | - | - | - | 16 | - | - | No | - | - | 10 | - | - | No | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52105860 Lapp | In Stock | - | - | - | - | - | - | - | Metal | - | Yes | - | IP65 | No | No | - | - | - | Brass | Straight | 20 | - | 1.5 | No | 10.5 - 13 | Nickel-plated | 6 | Metric | - | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53018190 Lapp | In Stock | - | - | - | - | - | - | - | Plastic | - | No | - | IP68 | No | No | - | - | - | Polyamide (PA) | Straight | 48 | - | - | No | 26 - 35 | Untreated | 14 | PG | - | No | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52107340 Lapp | In Stock | - | - | - | - | - | - | - | Metal | - | No | - | - | No | No | - | - | - | Brass | Straight | 25 | - | - | No | - | Nickel-plated | 7 | Metric | - | No | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52002650 Lapp | In Stock | - | - | - | - | - | - | - | Metal | - | No | - | IP68 | No | No | - | - | - | Brass | Straight | 21 | - | - | No | 17.5 - 19.8 | Nickel-plated | 7 | PG | - | No | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52005090 Lapp | In Stock | - | - | - | - | - | - | - | Metal | - | No | - | IP68 | No | No | - | - | - | Brass | Straight | 13.5 | - | - | No | - | Nickel-plated | 6 | PG | - | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52006535 Lapp | In Stock | - | - | - | - | - | - | - | Metal | - | No | - | IP56 | No | No | - | - | - | Brass | Straight | 80 | - | - | No | - | Untreated | 18 | Metric | - | No | 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52023970 Lapp | In Stock | - | - | - | - | - | - | - | Metal | - | No | - | IP55 | No | No | - | - | - | Other | 90°-elbow | 9 | - | - | No | - | Nickel-plated | 9.5 | PG | - | No | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106735 Lapp | In Stock | - | - | - | - | - | - | - | Metal | - | Yes | - | IP55 | No | No | - | - | - | Brass | Straight | 20 | - | 1.5 | No | - | Nickel-plated | 10 | Metric | - | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52024970 Lapp | In Stock | - | - | Chassis Mount | Module | - | - | - | Metal | - | No | - | IP68 | No | No | -- | - | - | Brass | Straight | 13.5 | 1 SCR, 1 Diode | - | No | 8.5 - 10.8 | Nickel-plated | 6.5 | PG | 1.6kV | No | 22 | -40°C ~ 125°C (TJ) | Bulk | -- | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V | 2250A @ 50Hz | 150mA | 250mA | Series Connection - SCR/Diode | 110A | - | - | - | ||
![]() 53616440 Lapp | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | -- | - | 16 | - | No | No | -- | - | - | - | - | 16 | - | - | No | - | Untreated | - | PG | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | Plug Housing | For Male Pins | 4 | Bayonet Lock | Crimp | C | Unshielded | Environment Resistant | Cadmium over Nickel | 12-4 | Olive Drab | Contacts Not Included | -- | - | -- | - | - | - | - | - | - | - | Coupling Nut | -- | ||
![]() 61724108 Lapp | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | -- | - | 16 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | Receptacle Housing | For Male Pins | 16 | Bayonet Lock | Crimp | N (Normal) | Unshielded | Environment Resistant | Electroless Nickel | 20-16 | Silver | Contacts Not Included | -- | - | -- | - | - | - | - | - | - | - | -- | -- | ||
![]() 52106870 Lapp | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | Metal | -- | No | 20 | IP68 | No | No | -- | - | - | Brass | Straight | 16 | - | 1.5 | No | - | Nickel-plated | 5 | Metric | - | No | 18 | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | Active | -- | Receptacle Housing | For Male Pins | 6 | Bayonet Lock | Crimp | N (Normal) | Unshielded | Environment Resistant | Cadmium over Nickel | 11-98 | Olive Drab | Contacts Not Included | -- | - | -- | - | - | - | - | - | - | - | -- | -- | ||
![]() 52002630 Lapp | In Stock | - | - | - | - | - | - | - | Metal | - | No | - | IP68 | No | No | - | Name Brand Replacements™ | 44A335828-003 | Brass | Straight | 16 | - | - | No | 10.8 - 12.8 | Nickel-plated | 6.5 | PG | - | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52032655 Lapp | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | - | No | - | Cully-Minerallac | 40405J | Steel | - | 40 | - | 1.5 | No | - | Nickel-plated | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6-32 | - | - | - | - | - | - | - | Zinc | - | - |