- Material
- Glass-fibre reinforced
- Shock resistant
- Nominal thread size metric/PG
- Explosion-tested version
- Surface protection
- Material quality
- Thread type
- Thread length
- Bend radius protection/trumpet flare
- With locknut
- Wrench width
Attribute column
Manufacturer
Lapp Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Shape | Package Cooled | Material Finish | Bend radius protection/trumpet flare | Contact Sizes | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Lead Free Status / RoHS Status | Material quality | Maximum Operating Temperature | Minimum Operating Temperature | Model | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Thread Size | Includes | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | IP Rating | Diameter | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52104400 Lapp | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | -- | - | - | - | No | 20 | - | No | - | - | No | -- | - | - | - | - | 25 | - | - | No | - | - | 7 | - | No | - | 30 | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | Plug Housing | For Female Sockets | 55 | Bayonet Lock | Crimp | B | Unshielded | Environment Resistant | Cadmium over Nickel | 22-55 | -- | Contacts Not Included | - | - | - | -- | - | -- | - | - | Coupling Nut | - | - | - | - | -- | ||
![]() 52024854 Lapp | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | No | - | - | Yes | - | Polyamide (PA) | - | - | - | 29 | - | - | No | - | Untreated | - | PG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52025235 Lapp | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | No | - | - | No | - | Other | - | - | - | 7 | - | - | No | - | Other | - | PG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53112514 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | No | - | IP68 | No | - | - | No | - | Brass | - | - | Straight | 110 | 2 | Compliant | No | 86 - 98 | Nickel-plated | 25 | Metric | No | - | 135 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 154.0002 mm | - | - | ||
![]() 52106590 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | Yes | - | IP65 | No | - | - | No | - | Brass | - | - | Straight | 40 | 1.5 | - | No | 33 - 34.5 | Nickel-plated | 8 | Metric | No | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52004250 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | Yes | - | IP20 | No | - | - | No | - | Brass | - | - | Straight | 13.5 | - | - | No | 12 - 16.5 | Nickel-plated | 7.5 | PG | No | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52001100 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | Yes | - | IP65 | No | - | - | No | - | Brass | - | - | Straight | 21 | - | - | No | 17 - 19 | Nickel-plated | 7 | PG | No | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52107831 Lapp | 28862451 |
| - | - | - | - | - | Metal | - | - | - | - | No | - | IP55 | No | - | - | No | - | Other | - | - | 90°-elbow | 25 | 1.5 | - | No | - | Nickel-plated | 13 | Metric | No | - | 27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52001140 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | Yes | - | IP65 | No | - | - | No | - | Brass | - | - | Straight | 29 | - | - | No | 23 - 25 | Nickel-plated | 8 | PG | No | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52110024 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | No | - | IP68 | Yes | 20, 21, 22 | 1, 2 | No | - | Brass | - | - | Straight | 32 | 1.5 | - | - | 11 - 21 | Nickel-plated | 9 | Metric | Yes | No | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53629675 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | No | - | - | - | - | - | 29 | - | - | No | - | Untreated | - | PG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52004040 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | No | - | - | No | - | - | No | - | Brass | - | - | Straight | 11 | - | - | No | - | Nickel-plated | 6 | PG | No | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52005190 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | No | - | IP68 | No | - | - | No | - | Brass | - | - | Straight | 29 | - | - | No | - | Nickel-plated | 8 | PG | No | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104584 Lapp | 2944 |
| - | - | - | - | - | Nickel Plated Brass | - | - | - | - | No | - | - | Yes | - | - | No | - | - | +90°C | -30°C | - | 32 | - | - | No | - | - | 7 | - | No | - | 42 | - | - | SKINDICHT | - | - | - | Enlarger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M32 → M40 | - | - | - | - | IP68 | - | - | - | - | ||
![]() 51730040 Lapp | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | No | - | - | No | - | - | Yes | - | Polyamide (PA) | - | - | Straight | 21 | - | - | No | - | Untreated | 10 | PG | No | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52024000 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | No | - | IP55 | No | - | - | No | - | Other | - | - | 90°-elbow | 16 | - | - | No | - | Nickel-plated | 11 | PG | No | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53806772 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | No | - | IP68 | No | - | - | No | - | Brass | - | - | Straight | 25 | - | - | No | - | Nickel-plated | 8 | Metric | No | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52010550 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | No | - | IP68 | No | - | - | No | - | Brass | - | - | Straight | 16 | - | - | No | - | Nickel-plated | 5.5 | PG | No | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53616225 Lapp | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | No | - | - | No | - | - | - | - | - | 16 | - | - | No | - | Untreated | - | PG | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.48°C/W @ 100 LFM | - | - | - | -- | -- | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | - | ||
![]() 52107350 Lapp | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | No | - | - | No | - | - | No | - | Brass | - | - | Straight | 32 | - | - | No | - | Nickel-plated | 8 | Metric | No | - | 40 | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 13.13°C/W @ 100 LFM | - | - | - | -- | -- | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | - |