- Material
- Glass-fibre reinforced
- Shock resistant
- Nominal thread size metric/PG
- Explosion-tested version
- Surface protection
- Material quality
- Thread type
- Thread length
- Bend radius protection/trumpet flare
- With locknut
- Wrench width
Attribute column
Manufacturer
Lapp Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Angle | Approvals | Bend radius protection/trumpet flare | Cable Types | Degree of protection (IP) | Enclosure | Explosion-tested version | Glass-fibre reinforced | Manufacturer | Manufacturer Part Number | Material quality | Model | Mounting | Nominal thread size metric/PG | Pitch thread | Shock resistant | Side 1 Gender | Side 2 Gender | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | Wrench width | Connector Type | Type | Composition | Color | Current Rating | Protections | Terminal Type | RPM | Outside Diameter | Connection Type | Phase | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52115750 Lapp | In Stock | - | - | - | - | Metal | - | - | No | - | IP68 | - | No | No | Brady | 65523 | Brass | Straight | - | 21 | - | No | - | - | 11 - 18 | Nickel-plated | 12 | PG | No | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53112745 Lapp | In Stock | - | - | - | - | Metal | - | - | No | PUR | IP68 | - | No | No | Murrelektronik | 7000-88781-6330150 | Brass | Straight | - | 32 | 1.5 | No | - | - | 7 - 15 | Nickel-plated | 9 | Metric | No | 36 | - | - | - | - | 4 Amps | - | - | - | - | - | - | IP65/IP67 | 1.5 Meters | ||
![]() 52100341 Lapp | In Stock | - | - | - | - | Plastic | - | CCC, CE, CSA, UL | No | - | - | - | No | Yes | Klockner-Moeller, Div of Eaton | NZMB2-S12-BT-CNA | Polyamide (PA) | - | Panel | 36 | - | No | - | - | - | - | 14 | - | No | 55 | - | - | - | - | 12 A | Short-Circuit | Box Terminal | - | - | - | - | - | - | ||
![]() 53110154 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VFC-120ZE-070B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | ||
![]() 52010570 Lapp | In Stock | - | - | - | - | Metal | - | - | No | - | IP68 | - | No | No | Powerex | 1N3212R-PRX | Brass | Straight | - | 16 | - | No | - | - | - | Nickel-plated | 6 | PG | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52010730 Lapp | In Stock | - | - | - | - | Polyamide | Straight | - | No | - | IP68 | - | No | No | PMA (Division of ABB) | BVIRB-U357 | Brass | Straight | - | 16 | - | No | - | - | 10.8 - 12.8 | Nickel-plated | 6.5 | PG | No | 24 | - | - | Non-Metallic | - | - | - | - | - | - | Clip | - | - | - | ||
![]() 52006579 Lapp | In Stock | - | - | - | 4 | Metal | - | - | No | PUR | - | - | No | No | Murrelektronik | 7000-P8001-P132500 | - | - | - | 80 | - | No | Male | Flying Leads | - | - | 12 | - | No | 80 | Male to Flying Leads, 4-pole, MQ15 | - | - | - | 16 Amps | - | - | - | - | - | - | IP67 | 25 Meters | ||
![]() 52104900 Lapp | In Stock | - | - | - | - | Cast Iron | - | - | No | - | IP54 | - | No | No | Maurey Power Transmission | AC15010000BX | Brass | Straight | - | 20 | 1.5 | No | - | - | - | Nickel-plated | 6 | Metric | No | 24 | - | - | - | - | - | - | - | - | 14.95 Inches | - | - | - | - | ||
![]() 52106920 Lapp | In Stock | - | - | - | - | Metal | - | - | No | - | IP68 | - | No | No | - | - | Brass | Straight | - | 20 | 1.5 | No | - | - | - | Nickel-plated | 6 | Metric | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52005240 Lapp | In Stock | - | - | - | - | Metal | - | - | No | - | IP68 | - | No | No | Miscellaneous | - | Brass | Straight | - | 29 | - | No | - | - | - | Nickel-plated | 8 | PG | No | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53110077 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Crouse-Hinds Industrial Products | DLF18CSRV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54115265 Lapp | In Stock | - | - | Footed | - | Plastic | - | - | No | - | IP68 | Totally Enclosed Non-Ventilated | Yes | No | Marathon Electric | Y991 | Polyamide (PA) | Straight | - | 50 | - | No | - | - | 22 - 29 | Untreated | 12 | Metric | No | 55 | - | Vector Duty | Cast Iron | Black | - | - | - | 1,775 RPM | - | - | 3 | - | - | ||
![]() 53112933 Lapp | In Stock | - | - | - | - | Plastic | - | - | Yes | - | IP68 | - | No | No | Adalet | XDHFCX-2T | Polyamide (PA) | Straight | - | - | - | No | - | - | 11 - 21 | Untreated | 8 | - | No | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52115780 Lapp | In Stock | - | - | - | - | Metal | - | - | No | - | IP68 | - | No | No | Brady | 65504 | Brass | Straight | - | 9 | - | No | - | - | 2 - 6 | Nickel-plated | 12 | PG | No | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52107370 Lapp | In Stock | - | - | Front Mount | 12 | Metal | - | UL | No | - | - | - | No | No | Turck | U0910-98 | Brass | Straight | - | 50 | - | No | - | - | - | Nickel-plated | 9 | Metric | No | 57 | - | - | - | - | 2 A | - | - | - | - | - | - | IP68 | 0.5 m | ||
![]() 52115730 Lapp | In Stock | - | - | - | - | Metal | - | - | No | - | IP68 | - | No | No | Fuji | - | Brass | Straight | - | 13.5 | - | No | - | - | 5 - 12 | Nickel-plated | 12 | PG | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52102999 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 808254400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52107902 Lapp | In Stock | - | - | - | - | Plastic | - | CCC, CE, CSA, UL | No | - | - | - | No | No | Klockner-Moeller, Div of Eaton | NZMB2-A200-BT-NA | Polyamide (PA) | Straight | Panel | 40 | 1.5 | No | - | - | - | Untreated | 11 | Metric | No | 42 | - | - | - | - | 200 A | System & Cable | Box Terminal | - | - | - | - | - | - | ||
![]() 53621370 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | 21 | - | No | - | - | - | Untreated | - | PG | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | ||
![]() 53112066 Lapp | In Stock | - | - | - | - | Metal | - | - | No | - | IP68 | - | No | No | - | - | Brass | Straight | - | - | - | No | - | - | 22 - 29 | Nickel-plated | 17 | NPT | No | 54 | - | - | - | - | - | - | - | - | - | - | - | - | - |