- Material
- Glass-fibre reinforced
- Shock resistant
- Nominal thread size metric/PG
- Explosion-tested version
- Surface protection
- Material quality
- Thread type
- Thread length
- Bend radius protection/trumpet flare
- With locknut
- Wrench width
Attribute column
Manufacturer
Lapp Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Bend radius protection/trumpet flare | Certification marks | Clamp Ø | Clamping range diameter mm | Content | Degree of protection (IP) | Explosion-tested version | External thread | Factory colour | For Use With | Glass-fibre reinforced | Halogen-free | Ihs Manufacturer | Internal thread | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material quality | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Model | No. of cables x cable Ø | Nominal thread size metric/PG | Outside Ø | Part Life Cycle Code | Pitch thread | Risk Rank | RoHS | RoHS-compliant | Shock resistant | Spanner size | Standards Met | Suitable for cable diameter | Surface protection | Terminal Ø (max.) | Thread length | Thread type | With locknut | Wrench width | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Connector Support Type | Body Plating | Halogen Free | Size | Thread Size | Wire/Cable Diameter | Operating Temperature Range | Features | Length | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53015630 Lapp | In Stock | - | - | - | Polyamide | Yes | - | 6mm | - | 1pc(s) | IP68 | No | PG13.5 | Silver-grey (RAL 7001) | - | No | No | - | - | - | 53015630 | - | Body: Polyamide, seal: CR | Polyamide (PA) | +80°C | - | -20°C | - | Straight | - | 13.5 | - | - | - | - | - | Yes | No | 24mm | - | 6 - 12 | Untreated | 12mm | 9mm | PG | No | 24 | - | SKINTOP® BS PG13.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52020523 Lapp | In Stock | - | - | - | Polystyrene (EPS) | No | - | - | - | 1pc(s) | IP54 | No | M20 | Grey-white (RAL 7035) | - | No | No | - | - | - | 52020523 | - | High pressure polyethylene | Other | - | - | - | - | Straight | - | 20 | - | - | - | - | Compliant | Yes | No | - | - | - | Untreated | - | 12 | Metric | No | 19 | - | M20 | - | - | Grey | - | - | - | Not Halogen Free | - | - | - | - | with pierceable membrane | - | - | IP54 | ||
![]() 53015450 Lapp | In Stock | - | - | - | Polyamide | Yes | - | 13mm | - | 1pc(s) | IP68 | No | PG21 | Silver-grey (RAL 7001) | - | No | No | - | - | - | 53015450 | - | Body: Polyamide, seal: CR/NBR | Polyamide (PA) | +100°C | - | -20°C | - | Straight | - | 21 | - | - | - | - | - | Yes | No | 33mm | - | 13 - 18 | Untreated | 18mm | 11mm | PG | No | 33 | - | SKINTOP® BT PG 21 | - | - | - | - | - | - | - | - | - | - | - | with bend relief cone | - | - | - | ||
![]() 53019041 Lapp | 338 |
| - | - | Polyamide | No | - | - | - | 1pc(s) | - | No | - | Grey-white (RAL 7035) | - | Yes | No | - | PG16 | - | 53019041 | - | Polyamide, fibreglass reinforced | Polyamide (PA) | +100°C | +100°C | -20°C | -20°C | Straight | - | 16 | - | - | - | - | Compliant | Yes | No | - | - | - | Untreated | - | 6 | PG | No | 30 | - | SKINTOP® GMP-GL | 100 °C | -20 °C | Grey | - | - | - | Not Halogen Free | - | PG16 | - | - | - | - | - | - | ||
![]() 53018000 Lapp | 41 |
| - | - | Polyamide | No | - | 2.5mm | 2.5 - 6.5mm | 1pc(s) | IP68 | No | PG7 | Grey-white (RAL 7035) | - | No | No | - | - | - | 53018000 | - | Body: Polyamide, seal: CR/NBR | Polyamide (PA) | +80°C | +80°C | -20°C | -20°C | Straight | - | 7 | - | - | - | - | - | Yes | No | 15mm | - | 2.5 - 6.5 | Untreated | 6.5mm | 8mm | PG | No | 15 | SKINTOP | SKINTOP® ST PG7 | - | - | - | - | - | - | - | PG7 | PG7 | - | -20 → +80 °C | - | - | - | - | ||
![]() 52006123 Lapp | In Stock | - | - | - | Polyamide | - | - | - | - | 1pc(s) | - | No | M20 | Black (RAL 9005) | - | Yes | No | - | - | - | 52006123 | - | Polyamide glass fibre reinforced | Polyamide (PA) | +100°C | - | -40°C | - | - | - | 20 | - | - | 1.5 | - | - | Yes | No | - | - | - | Untreated | - | - | Metric | - | - | - | SKINDICHT® BLK-GL-M20 | - | - | - | - | - | - | - | M20 | - | - | - | - | - | - | - | ||
![]() 53100003 Lapp | In Stock | - | - | - | Polyamide | - | - | - | - | 1pc(s) | - | No | - | Ecru | - | No | No | - | - | - | 53100003 | - | - | Polyamide (PA) | +100°C | - | -40°C | - | - | - | - | 3mm | - | - | - | - | Yes | No | - | - | - | Other | - | - | PG | - | - | - | SKINTOP® DIX-DV 3x9 | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | ||
![]() 52006113 Lapp | In Stock | - | - | - | Polyamide | - | - | - | - | 1pc(s) | - | No | M16 | Black (RAL 9005) | - | Yes | No | - | - | - | 52006113 | - | Polyamide glass fibre reinforced | Polyamide (PA) | +100°C | - | -40°C | - | - | - | 16 | - | - | 1.5 | - | - | Yes | No | - | - | - | Untreated | - | - | Metric | - | - | - | SKINDICHT® BLK-GL-M16 | - | - | - | - | - | - | - | M16 | - | - | - | - | - | - | - | ||
![]() 53111140 Lapp | 147 | - | - | - | Polyamide | No | - | 7mm | 7 - 15mm | 1pc(s) | IP68 | No | M32 | Silver-grey (RAL 7001) | - | No | No | - | - | - | 53111140 | - | Polyamide | Polyamide (PA) | +100°C | - | -20°C | - | Straight | - | 32 | - | - | 1.5 | - | - | Yes | No | 36mm | - | 7 - 15 | Untreated | 15mm | 10mm | Metric | No | 36 | - | STR-M32 | - | - | - | - | - | - | - | M32 | - | - | - | - | - | - | - | ||
![]() 53100005 Lapp | In Stock | - | - | - | Polyamide | - | - | - | - | 1pc(s) | - | No | - | Ecru | - | No | No | - | - | - | 53100005 | - | - | Polyamide (PA) | +100°C | - | -40°C | - | - | - | - | 5mm | - | - | - | Non-Compliant | Yes | No | - | - | - | Other | - | - | PG | - | - | - | SKINTOP® DIX-DV 5x11 | - | - | - | - | - | - | - | - | - | - | - | - | 11mm | - | - | ||
![]() 53111560 Lapp | In Stock | - | - | Cable | Polyamide | No | - | 22mm | 22 - 29mm | 1pc(s) | IP68 | No | M50 | Grey-white (RAL 7035) | - | No | No | LAPP GROUP PVT LTD | - | Lapp Group | 53111560 | 53111560 | Polyamide | Polyamide (PA) | +100°C | - | -20°C | - | Straight | - | 50 | - | Active | 1.5 | 5.25 | Compliant | Yes | No | 55mm | - | 27 - 35 | Untreated | 29mm | 12mm | Metric | No | 55 | - | STR-M50 | 100 °C | -20 °C | Grey | unknown | CONNECTOR ACCESSORY | - | Not Halogen Free | M50 | - | - | - | - | 62 mm | - | IP68, IP69K | ||
![]() 52100302 Lapp | In Stock | - | - | - | Polyamide | No | - | - | - | 1pc(s) | - | No | M20 | Grey-white (RAL 7035) | - | Yes | No | - | M25 | - | 52100302 | - | - | Polyamide (PA) | +100°C | - | -40°C | - | - | - | 20 | - | - | - | - | - | Yes | No | - | - | - | - | - | 9 | - | No | 29 | - | SKINDICHT EKU-M 20x1,5/25x1,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104492 Lapp | 361 |
| - | - | Brass | No | - | - | - | 1pc(s) | - | No | PG11 | Brass | Used to convert from PG to Metric or Metric to PG threads | No | No | - | M16 | - | 52104492 | - | - | - | +100°C | +200°C | -30°C | -60°C | - | - | 11 | - | - | - | - | - | Yes | No | - | ANSI/ESD S20.20:2014, BS EN 61340-5-1:2007 Electrostatic Control Standards | - | - | - | 6 | - | No | 20 | SKINDICHT | SKINDICHT MA-PG/M 11/16x1,5 | - | - | - | - | - | - | - | - | PG11 → M16 | - | - | - | - | - | - | ||
![]() 52104499 Lapp | 29 | - | - | - | Brass | No | - | - | - | 1pc(s) | - | No | PG21 | Brass | Lapp Kabel SKINDICHT Cable Glands | No | No | - | M32 | - | 52104499 | - | - | - | +100°C | +200°C | -30°C | -60°C | - | - | 21 | - | - | - | - | - | Yes | No | - | - | - | - | - | 7 | - | No | 34 | SKINDICHT | SKINDICHT MA-PG/M 21/32x1,5 | - | - | - | - | - | - | - | - | PG21 → M32 | - | - | - | - | - | - | ||
![]() 52104503 Lapp | 123 |
| - | - | Brass | No | - | - | - | 1pc(s) | - | No | PG36 | Brass | - | No | No | - | M40 | - | 52104503 | - | - | - | +100°C | +200°C | -30°C | -60°C | - | - | 36 | - | - | - | - | - | Yes | No | - | - | - | - | - | 9 | - | No | 50 | SKINDICHT | SKINDICHT MA-PG/M 36/40x1,5 | - | - | - | - | - | - | - | - | PG36 → M40 | - | - | - | - | - | - | ||
![]() 53332470 Lapp | 780 |
| - | - | Nitrile rubber | - | - | - | - | 1pc(s) | - | No | - | Black | - | No | No | - | - | - | 53332470 | - | NBR, halogen-free | - | +100°C | - | -40°C | - | - | 4 x 7 mm | 32 | - | - | - | - | - | Yes | No | - | - | - | Untreated | - | - | Metric | - | - | - | SKINTOP® DIX-M32 | - | - | Black | - | - | - | - | M32 | - | - | - | - | - | - | - | ||
![]() 52104980 Lapp | In Stock | - | - | - | Brass | No | - | 5mm | - | 1pc(s) | IP54 | No | M16/PG9 | Brass | - | No | No | - | - | - | 52104980 | - | Body: Nickel-plated brass · Incision Seal: CR / NBR | Brass | +80°C | - | -20°C | - | Straight | - | 16 | - | - | 1.5 | - | - | Yes | No | 18mm,15mm | - | - | Nickel-plated | 8mm | 5mm | Metric | No | 18 | - | SVRE-M16/9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106440 Lapp | In Stock | - | - | - | Brass | Yes | - | 7.5mm | - | 1pc(s) | IP65 | No | M20/PG11 | Brass | - | No | No | - | - | - | 52106440 | - | Body: nickel plated brass, O-ring seal: NBR, kink protection: CR/NBR | Brass | +80°C | - | -20°C | - | Straight | - | 20 | - | - | 1.5 | - | - | Yes | No | 22mm,20mm | - | 7.5 - 9 | Nickel-plated | 9mm | 6mm | Metric | No | 22 | - | SR-M20/11/9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53111460 Lapp | 31 |
| - | - | Polyamide | No | nach EN 50262 | 27mm | - | 1pc(s) | IP68 | No | M50 | Grey-white (RAL 7035) | - | No | No | - | - | - | 53111460 | - | Body: Polyamide/seal: CR/NBR | Polyamide (PA) | - | +100°C | - | -40°C | Straight | - | 50 | - | - | 1.5 | - | - | Yes | No | 55mm | - | 27 - 35 | Untreated | 35mm | 12mm | Metric | No | 55 | SKINTOP | SKINTOP® ST-M 50x1.5 | - | - | - | - | - | - | - | - | M50 | - | -40 → +100 °C | - | - | - | - | ||
![]() 53112750 Lapp | 121 | - | - | Cable | Brass | No | - | 19mm | - | 1pc(s) | IP68 | No | M40 | Brass | - | No | No | - | - | - | 53112750 | - | Body: nickel plated brass, insert: polyamide, sealing ring: CR/NBR, O-Ring: NBR | Brass | +100°C | - | -30°C | - | Straight | - | 40 | - | - | 1.5 | - | Compliant | Yes | No | 45mm | - | 19 - 28 | Nickel-plated | 28mm | 9mm | Metric | No | 45 | - | M40 x 1.5 | 100 °C | -30 °C | Silver | - | - | Nickel | Not Halogen Free | - | M40 | 19 mm | - | - | - | No SVHC | IP68 |