- Material
- Glass-fibre reinforced
- Shock resistant
- Nominal thread size metric/PG
- Explosion-tested version
- Surface protection
- Material quality
- Thread type
- Thread length
- Bend radius protection/trumpet flare
- With locknut
- Wrench width
Attribute column
Manufacturer
Lapp Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Material | Bend radius protection/trumpet flare | Bore diameter | Cable Types | Certification marks | Clamp Ø | Clamping range diameter mm | Content | Degree of protection (IP) | Dim | Dimensions | Explosion-tested version | External thread | Factory colour | Glass-fibre reinforced | Halogen-free | Internal thread | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material quality | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Model | No. of cables x cable Ø | Nominal thread size metric/PG | Outside Ø | Pitch thread | RoHS | RoHS-compliant | Shock resistant | Side 1 Gender | Side 2 Gender | Spanner size | Suitable for cable diameter | Surface protection | Terminal Ø (max.) | Thread length | Thread type | With locknut | With strain relief | Wrench width | Series | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Composition | Color | Current Rating | Halogen Free | Size | Thread Size | Operating Temperature Range | Number of Gangs | Features | IP Rating | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52104502 Lapp | 26 |
| - | - | - | Brass | No | - | - | - | - | - | 1pc(s) | - | - | - | No | PG29 | Brass | No | No | M40 | - | 52104502 | - | - | - | +100°C | +200°C | -30°C | -60°C | - | - | 29 | - | - | - | Yes | No | - | - | - | - | - | - | 8 | - | No | - | 42 | SKINDICHT | - | SKINDICHT MA-PG/M 29/40x1,5 | - | - | - | - | - | - | - | PG29 → M40 | - | - | - | - | - | - | ||
![]() 52104501 Lapp | In Stock | - | - | - | - | Brass | No | - | - | - | - | - | 1pc(s) | - | - | - | No | PG29 | Brass | No | No | M32 | - | 52104501 | - | - | - | +100°C | - | -30°C | - | - | - | 29 | - | - | - | Yes | No | - | - | - | - | - | - | 8 | - | No | - | 39 | - | - | SKINDICHT MA-PG/M 29/32x1,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53112680 Lapp | 2951 |
| - | Cable | - | Brass | No | - | - | - | 34mm | 34 - 45mm | 1pc(s) | IP68 | - | - | No | M63 | Brass | No | No | - | - | 53112680 | - | - | Brass | +100°C | - | -30°C | - | Straight | - | 63 | - | 1.5 | Compliant | Yes | No | - | - | 67mm | - | Nickel-plated | 45mm | 15mm | Metric | No | - | 67 | - | - | SKINTOP MS-M BRUSH 63x1.5 | 100 °C | -30 °C | - | - | - | Not Halogen Free | M63 | - | - | - | - | - | - | IP68, IP69K | ||
![]() 53332280 Lapp | In Stock | - | - | - | - | Nitrile rubber | - | - | - | - | - | - | 1pc(s) | - | - | - | No | - | Black | No | No | - | - | 53332280 | - | NBR, halogen-free | - | +100°C | - | -40°C | - | - | 2 x 8 mm | 32 | - | - | - | Yes | No | - | - | - | - | Untreated | - | - | Metric | - | - | - | - | - | SKINTOP® DIX-M32 | - | - | - | Black | - | - | M32 | - | - | - | - | - | - | - | ||
![]() 52103150 Lapp | In Stock | - | - | - | - | Brass | - | - | - | - | - | - | 1pc(s) | - | - | - | No | M40 | Brass | No | No | - | - | 52103150 | - | Blind plugs: Nickel-plated brass | Brass | +200°C | - | -60°C | - | - | - | 40 | - | 1.5 | - | Yes | No | - | - | - | - | Nickel-plated | - | - | Metric | - | - | - | - | - | BL-M40 x 1.5/PG11 | - | - | - | - | - | - | M40 | - | - | - | - | - | - | - | ||
![]() 52006121 Lapp | In Stock | - | - | - | - | Polyamide | - | - | - | - | - | - | 1pc(s) | - | - | - | - | M20 | Silver-grey (RAL 7001) | - | No | - | - | 52006121 | - | Polyamide glass fibre reinforced | - | +100°C | - | -40°C | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BLK-GL-M20 | - | - | - | - | - | - | M20 | - | - | - | - | - | - | - | ||
![]() 54115430 Lapp | 248 |
| - | - | - | Polyamide | No | - | - | DMT 03 ATEX E 044X · DIN-EN 50014 · DIN-EN 50019 | 11mm | - | 1pc(s) | IP68 | - | - | Yes | M25 | Blue (RAL 5015) | No | No | - | - | 54115430 | - | Body: Polyamide, seal: CR/NBR | Polyamide (PA) | +80°C | +80°C | -20°C | -20°C | Straight | - | 25 | - | - | - | Yes | No | - | - | 30mm | 11 - 17 | Untreated | 17mm | 10mm | Metric | No | - | 30 | SKINTOP | - | K-M EEXE II ATEX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53112720 Lapp | 994 | - | - | - | - | Brass | No | - | - | - | 7mm | - | 1pc(s) | IP68 | - | - | No | M20 | Brass | No | No | - | - | 53112720 | - | Body: nickel plated brass, insert: polyamide, sealing ring: CR/NBR, O-Ring: NBR | Brass | +100°C | - | -30°C | - | Straight | - | 20 | - | 1.5 | - | Yes | No | - | - | 24mm | 7 - 13 | Nickel-plated | 13mm | 8mm | Metric | No | - | 24 | - | - | M20 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53112912 Lapp | 22 |
| - | - | - | Polyamide | - | 25,3 (-0,2)mm | - | - | 9mm | 9 - 17mm | 1pc(s) | - | (C x D x M) 127 x 8 x 25.3 (- 0.2) mm | (C x D x M) 127 x 8 x 25.3 (- 0.2) mm | - | M25 | Black (RAL 9005) | - | No | - | - | 53112912 | - | Body: Special: Polyamid<br>Thick: Special Elastomer | - | 100°C | +100°C | -20°C | -20°C | - | - | - | - | - | - | Yes | - | - | - | 30mm,34mm | - | - | 17mm | 8mm | - | - | - | - | SKINTOP | - | SKINTOP® CLICK BS M25 BK | - | - | - | Black | - | - | - | M25 | -20 → +100 °C | - | with bend relief | - | 127mm | - | ||
![]() 52105330 Lapp | In Stock | - | - | - | - | Brass | No | - | - | - | 9mm | - | 1pc(s) | IP68 | - | - | No | M20 x 1.5 | Brass | No | No | - | - | 52105330 | - | Body: Nickel-plated brass · Sealing cone: CR/NBR · O-ring: NBR | Brass | +80°C | - | -20°C | - | Straight | - | 20 | - | 1.5 | - | Yes | No | - | - | 22mm,22mm | 9 - 10.8 | Nickel-plated | 10.8mm | 6mm | Metric | No | - | 22 | - | - | SHV-M 20/13.5/11 | - | - | - | - | - | - | - | - | - | - | - | - | 32.50mm | - | ||
![]() 54113012 Lapp | In Stock | - | - | - | - | Neoprene | - | - | - | - | - | - | 1pc(s) | - | - | - | Yes | - | Black | No | No | - | - | 54113012 | - | Sealing: CR | - | +70°C | - | -30°C | - | - | - | 16 | - | - | Compliant | Yes | No | - | - | - | - | Untreated | - | - | Metric | - | - | - | - | - | SDV-M 16 ATEX | 70 °C | -30 °C | - | Black | - | Not Halogen Free | M16 | - | - | - | - | - | - | IP68 | ||
![]() 52100622 Lapp | In Stock | - | - | - | - | Neoprene | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | Black | - | No | - | - | 52100622 | - | CR | - | +80°C | - | -20°C | - | - | - | - | 17.6mm | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E-M20 | - | - | - | - | - | - | M20 | - | - | - | Adjustable sealing ring | - | - | - | ||
![]() 52105380 Lapp | In Stock | - | - | - | - | Brass | No | - | - | - | 15mm | - | 1pc(s) | IP68 | - | - | No | M25 x 1.5 | Brass | No | No | - | - | 52105380 | - | Body: Nickel-plated brass · Sealing cone: CR/NBR · O-ring: NBR | Brass | +70°C | - | -20°C | - | Straight | - | 25 | - | 1.5 | - | Yes | No | - | - | 30mm,30mm | 15 - 17.8 | Nickel-plated | 17.8mm | 7mm | Metric | No | - | 30 | - | - | SHV-M 25/21/18 | - | - | - | - | - | - | - | - | - | - | - | - | 38.50mm | - | ||
![]() 53112576 Lapp | In Stock | - | - | - | - | Brass | - | - | - | DIN EN 45545-2 · DIN EN 45545-3:2013-08 · DIN EN 1363-1: 2012-10 · DIN EN 13501-2: Classification E30 | 27mm | - | 1pc(s) | - | - | - | - | M50 | Brass | - | Yes | - | - | 53112576 | - | - | - | +100°C | - | -25°C | - | - | - | - | - | - | - | Yes | - | - | - | 54mm | - | - | 35mm | 10mm | - | - | - | - | - | - | SKINTOP® MS-HF-M 50x1,5 | - | - | - | - | - | - | - | - | - | - | with strain relief | - | - | - | ||
![]() 54110839 Lapp | In Stock | - | - | - | - | Brass | No | - | - | - | - | - | 1pc(s) | IP68 | - | - | No | - | Brass | No | No | M12 | - | 54110839 | - | - | Brass | +200°C | - | -70°C | - | Straight | - | 12 | - | 1.5 | - | Yes | - | - | - | 24mm | - | Nickel-plated | - | 10 | Metric | Yes | No | 24 | - | - | SKINTOP BRUSH ADD-ON M12 | - | - | - | - | - | - | - | - | - | - | with PG clamps | - | - | - | ||
![]() 53113701 Lapp | In Stock | - | - | - | - | Brass | - | - | - | RoHS, CE. | 4.5mm | - | 1pc(s) | - | - | - | - | 3/8" | Brass | - | Yes | - | - | 53113701 | - | - | - | +100°C | - | -70°C | - | - | - | - | - | - | - | Yes | - | - | - | 20mm | - | - | 10mm | 15mm | - | - | - | - | - | - | SKINTOP® COLD NPT 3/8'' | - | - | - | - | - | - | - | - | - | - | with strain relief,cold-resistant,UV-resistant | - | 39.7mm | - | ||
![]() 52000180 Lapp | In Stock | - | - | - | 4 | Plastic | - | - | PUR | - | - | - | - | - | - | - | - | - | - | No | - | - | Murrelektronik | - | 7000-44511-6591500 | - | Polystyrene | - | - | - | - | - | - | 36 | - | - | - | - | No | Male | Male | - | - | Untreated | - | - | PG | - | - | - | - | M12 Straight Male to Straight M12 Male, 4-pole | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | IP65/IP66K/IP67 | 15 Meters | - | ||
![]() 52100327 Lapp | In Stock | - | - | - | - | Iron Alloy | No | - | - | - | - | - | - | - | - | - | No | - | - | Yes | - | - | Crouse-Hinds Industrial Products | - | DS1282 | - | Polyamide (PA) | - | - | - | - | - | - | 11 | - | - | No | - | No | - | - | - | - | - | - | 9 | - | No | - | 29 | - | - | - | - | - | Metallic | - | - | - | - | - | - | 2 | - | - | - | - | ||
![]() 52001150 Lapp | In Stock | - | - | - | - | Metal | Yes | - | - | - | - | - | - | IP65 | - | - | No | - | - | No | - | - | Stearns | - | 807670600 | - | Brass | - | - | - | - | Straight | - | 36 | - | - | - | - | No | - | - | - | 23 - 26 | Nickel-plated | - | 9 | PG | No | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52005680 Lapp | In Stock | - | - | - | - | Plastic | No | - | - | - | - | - | - | IP54 | - | - | No | - | - | No | - | - | Miscellaneous | - | A3A5 | - | Polystyrene | - | - | - | - | Straight | - | 21 | - | - | - | - | No | - | - | - | - | Nickel-plated | - | 11 | PG | No | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |