- Material
- Glass-fibre reinforced
- Shock resistant
- Nominal thread size metric/PG
- Explosion-tested version
- Surface protection
- Material quality
- Thread type
- Thread length
- Bend radius protection/trumpet flare
- With locknut
- Wrench width
Attribute column
Manufacturer
Lapp Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Approvals | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | For Use With | Glass-fibre reinforced | Manufacturer | Manufacturer Part Number | Material quality | Maximum Operating Temperature | Minimum Operating Temperature | Model | Mounting | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Standards Met | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | Wrench width | Series | Termination | Type | Composition | Color | Style | Current Rating | Output | Voltage | Protections | Thread Size | Terminal Type | Input | Temperature Range | Coil Voltage | Coil Type | Outside Diameter | Number of Gangs | Connection Type | Lamp Type | Auxiliary Contacts | Industry Standards | IP Rating | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53112695 Lapp | In Stock | - | - | - | Plastic | - | No | - | No | - | No | Cutler Hammer, Div of Eaton Co | XTAE007B10CP24 | Polyamide (PA) | - | - | Straight | Surface | - | - | - | No | - | - | Untreated | - | - | - | - | - | Screw | - | - | - | Open | - | - | - | - | - | - | - | - | 480 VAC | Magnetic | - | - | - | - | 1NO | IEC | - | - | - | ||
![]() 52104300 Lapp | In Stock | - | - | - | Nickel Plated Brass | - | No | - | No | Used to convert from PG to Metric or Metric to PG threads | No | ABB | ACH580-BCR-022A-6+K475 | - | +200°C | -60°C | - | - | 63 | - | - | No | ANSI/ESD S20.20:2014, BS EN 61340-5-1:2007 Electrostatic Control Standards | - | - | 10 | - | No | 66 | SKINDICHT | - | Adaptor | - | - | - | - | - | - | - | M63 → PG42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52024974 Lapp | In Stock | - | - | - | Metal | - | Yes | IP68 | No | - | No | Miscellaneous | - | Brass | - | - | Straight | - | 29 | - | - | No | - | 19.5 - 21.8 | Nickel-plated | 8 | PG | No | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53112155 Lapp | In Stock | - | - | - | Cast Iron | - | No | IP68 | No | - | No | Maurey Power Transmission | AC3178BX | Brass | - | - | Straight | - | 40 | 1.5 | - | No | - | 15 - 23 | Nickel-plated | 15 | Metric | No | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05 Inches | - | - | - | - | - | - | - | - | ||
![]() 52100346 Lapp | In Stock | - | - | - | Plastic | CCC, CE, CSA, UL | No | - | No | - | Yes | Klockner-Moeller, Div of Eaton | NZMB1-S3-CNA | Polyamide (PA) | - | - | - | Panel | 48 | - | - | No | - | - | - | 15 | - | No | 65 | - | - | - | - | - | - | 3 A | - | - | Short-Circuit | - | Box Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52020310 Lapp | In Stock | - | - | - | Metal | - | No | IP54 | No | - | No | Altech | 934172102 | Brass | - | - | Straight | - | 7 | - | - | No | - | - | Nickel-plated | 5 | PG | No | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106060 Lapp | In Stock | - | - | - | - | - | No | - | No | - | No | Miscellaneous | - | - | - | - | - | - | 32 | - | - | No | - | - | - | 8 | - | No | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104840 Lapp | In Stock | - | - | - | Metal | UL;cUL | No | IP54 | No | - | No | PILZ | 570251 | Brass | - | - | Straight | - | 16 | 1.5 | - | No | - | - | Nickel-plated | 5 | Metric | No | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminals | - | - | - | IP65 | - | - | ||
![]() 52024965 Lapp | In Stock | - | - | - | Aluminum | cULus | No | IP68 | No | - | No | Hubbell | 10GAFBCVRBRSC | Brass | - | - | Straight | - | 16 | - | - | No | - | 13.8 - 14.8 | Nickel-plated | 6.5 | PG | No | 24 | - | - | - | Metallic | Brass | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | ||
![]() 52008050 Lapp | In Stock | - | - | - | Metal | - | No | IP65 | No | - | No | Miscellaneous | - | Other | - | - | Straight | - | - | - | - | No | - | - | - | - | PG | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104890 Lapp | In Stock | - | - | - | Metal | - | No | IP54 | No | - | No | Miscellaneous | - | Brass | - | - | Straight | - | 20 | 1.5 | - | No | - | - | Nickel-plated | 6 | Metric | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106980 Lapp | In Stock | - | - | - | Metal | - | No | IP68 | No | - | No | Molex | 09-48-4108 | Brass | - | - | Straight | - | 20 | 1.5 | - | No | - | - | Nickel-plated | 6 | Metric | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53110161 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54115270 Lapp | In Stock | - | - | - | Plastic | - | No | IP68 | Yes | - | No | - | - | Polyamide (PA) | - | - | Straight | - | 63 | - | - | No | - | 36 - 45 | Untreated | 12 | Metric | No | 66 | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52001170 Lapp | In Stock | - | - | - | Metal | UL;C-Tick | Yes | IP65 | No | - | No | Honeywell | YL7220SJ3105/U | Brass | - | - | Straight | - | 36 | - | - | No | - | 30 - 33 | Nickel-plated | 9 | PG | No | 50 | - | - | - | - | - | - | - | Y1, Y2 out to mechanical cooling; Programmable AUX1, SYLK communicating to actuator | 24 Volts | - | - | - | Y1,Y2 input from thermostat or unitary controller, 24 VAC, mixed air or OA sensor;Programmable AUX2 | -40 to 150 Degrees F | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52004100 Lapp | In Stock | - | - | - | Nickel Plated Brass | CSA, UL | No | - | No | - | No | Crouse-Hinds Industrial Produc | APS22870 | Brass | +200°C | -60°C | Straight | Ceiling, Wall | 29 | - | No | No | - | - | Nickel-plated | 8 | PG | No | 50 | SKINDICHT | - | Enlarger | - | - | Tube | - | - | 120-277 VAC, 120-277 VDC | - | PG29 → PG36 | - | - | - | - | - | - | - | - | Fluorescent | - | - | IP66 | 24 | - | ||
![]() 52006541 Lapp | In Stock | - | - | - | Metal | CCC, CE, CSA, UL | No | - | No | - | No | Klockner-Moeller, Div of Eaton | NZMB2-S160 | Brass | - | - | - | Panel | 105 | - | - | No | - | - | Untreated | 13 | Metric | No | 120 | - | - | - | - | - | - | 160 A | - | - | Short-Circuit | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52105620 Lapp | In Stock | - | - | - | Metal | - | Yes | IP65 | No | - | No | Crouse-Hinds Commercial Produc | 655ORANGE | Brass | - | - | Straight | - | 20 | 1.5 | - | No | - | - | Nickel-plated | 6 | Metric | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53110159 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53017210 Lapp | In Stock | - | - | Cable | Plastic | - | No | IP68 | No | - | No | GE - General Electric | TEDAS2AB1R | Polyamide (PA) | - | - | Straight | - | 16 | 1.5 | Compliant | No | - | 3.5 - 8 | Untreated | 12 | Metric | No | 19 | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 |