- Material
- Glass-fibre reinforced
- Shock resistant
- Nominal thread size metric/PG
- Explosion-tested version
- Surface protection
- Material quality
- Thread type
- Thread length
- Bend radius protection/trumpet flare
- With locknut
- Wrench width
Attribute column
Manufacturer
Lapp Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Approvals | Bend radius protection/trumpet flare | Bundle diameter (min.) | Bundle Ø (max.) | Cable Types | Certification marks | Clamp Ø | Content | Degree of protection (IP) | Dim | Dimensions | ESD Safe | Explosion-tested version | External thread | Factory colour | For Use With | Glass-fibre reinforced | Halogen-free | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material quality | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Model | Mounting | Nominal thread size metric/PG | Package | Pitch thread | RoHS | RoHS-compliant | Shock resistant | Spanner size | Suitable for cable diameter | Surface protection | Terminal Ø (max.) | Thread length | Thread type | With locknut | Wrench width | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Style | Current Rating | Voltage | Body Plating | Halogen Free | Size | Thread Size | Wire/Cable Diameter | Operating Temperature Range | Coil Voltage | Coil Type | Hole Diameter | Threaded/Unthreaded | Plug Type | Power | Lamp Type | Auxiliary Contacts | Industry Standards | IP Rating | Length | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52106440 Lapp | In Stock | - | - | - | - | - | Brass | - | Yes | - | - | - | - | 7.5mm | 1pc(s) | IP65 | - | - | - | No | M20/PG11 | Brass | - | No | No | - | 52106440 | - | Body: nickel plated brass, O-ring seal: NBR, kink protection: CR/NBR | Brass | +80°C | - | -20°C | - | Straight | - | 20 | - | 1.5 | - | Yes | No | 22mm,20mm | 7.5 - 9 | Nickel-plated | 9mm | 6mm | Metric | No | 22 | - | - | SR-M20/11/9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53111460 Lapp | 31 |
| - | - | - | - | Polyamide | - | No | - | - | - | nach EN 50262 | 27mm | 1pc(s) | IP68 | - | - | - | No | M50 | Grey-white (RAL 7035) | - | No | No | - | 53111460 | - | Body: Polyamide/seal: CR/NBR | Polyamide (PA) | - | +100°C | - | -40°C | Straight | - | 50 | - | 1.5 | - | Yes | No | 55mm | 27 - 35 | Untreated | 35mm | 12mm | Metric | No | 55 | SKINTOP | - | SKINTOP® ST-M 50x1.5 | - | - | - | - | - | - | - | - | - | M50 | - | -40 → +100 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53112750 Lapp | 121 | - | - | Cable | - | - | Brass | - | No | - | - | - | - | 19mm | 1pc(s) | IP68 | - | - | - | No | M40 | Brass | - | No | No | - | 53112750 | - | Body: nickel plated brass, insert: polyamide, sealing ring: CR/NBR, O-Ring: NBR | Brass | +100°C | - | -30°C | - | Straight | - | 40 | - | 1.5 | Compliant | Yes | No | 45mm | 19 - 28 | Nickel-plated | 28mm | 9mm | Metric | No | 45 | - | - | M40 x 1.5 | 100 °C | -30 °C | Silver | - | - | - | Nickel | Not Halogen Free | - | M40 | 19 mm | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | IP68 | ||
![]() 52105000 Lapp | In Stock | - | - | - | - | - | Brass | - | No | - | - | - | - | 7mm | 1pc(s) | IP54 | - | - | - | No | M20/PG13.5 | Brass | - | No | No | - | 52105000 | - | Body: Nickel-plated brass · Incision Seal: CR / NBR | Brass | +80°C | - | -20°C | - | Straight | - | 20 | - | 1.5 | - | Yes | No | 22mm,20mm | - | Nickel-plated | 16mm | 6mm | Metric | No | 22 | - | - | SVRE-M20/13.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52109014 Lapp | 86 |
| - | - | - | - | Polyamide | - | No | - | - | - | VDE approval | - | 1pc(s) | IP68 | (C x D x M) 29.5 x 8 x 20.3 (- 0.2) | (C x D x M) 29.5 x 8 x 20.3 (- 0.2)mm | - | No | M20 | Grey-white (RAL 7035) | Cable Screw Gland | No | No | - | 52109014 | - | Body: Special: Polyamid<br>Thick: Special Elastomer | Polyamide (PA) | +100°C | +100°C | -20°C | -20°C | Straight | - | - | - | - | - | Yes | No | 18mm,27mm | - | Untreated | - | 8mm | - | No | 18 | 5210 | - | SKINTOP® CLICK BLK M20 LGY | - | - | - | - | - | - | - | - | - | M20 | - | - | - | - | 20.3mm | Threaded | Blanking | - | - | - | - | - | 29.5mm | - | - | ||
![]() 54113032 Lapp | In Stock | - | - | - | - | - | Neoprene | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | Black | - | - | No | - | 54113032 | - | Sealing: CR | - | +70°C | - | -30°C | - | - | - | - | - | - | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | SDV-M 25 ATEX | 70 °C | -30 °C | Black | - | - | - | - | Not Halogen Free | M25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | ||
![]() 52009040 Lapp | In Stock | - | - | - | - | - | - | - | - | 40mm | 60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 52009040 | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanic/electrolytic zinc plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53015280 Lapp | 41 |
| - | Cable | - | - | Polyamide | - | No | - | - | - | - | - | - | IP68 | - | - | - | No | - | - | - | No | - | - | - | - | - | Polyamide (PA) | - | - | - | - | Straight | - | 42 | - | - | Compliant | - | No | - | 35 - 38 | Untreated | - | 13 | PG | No | 60 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | ||
![]() 52024090 Lapp | In Stock | - | - | - | - | - | Metal | - | No | - | - | - | - | - | - | IP55 | - | - | - | No | - | - | - | No | - | Design Analysis | - | - | - | Other | - | - | - | - | 90°-elbow | - | 16 | - | - | - | - | No | - | - | Other | - | - | PG | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52005620 Lapp | In Stock | - | - | - | - | - | Metal | - | Yes | - | - | - | - | - | - | IP55 | - | - | - | No | - | - | - | No | - | Turck | - | U0335-090 | - | Brass | - | - | - | - | Straight | - | 48 | - | - | - | - | No | - | 38 - 48 | Nickel-plated | - | 10 | PG | No | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52000160 Lapp | In Stock | - | - | - | Front Mount | 5 | Plastic | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Turck | - | U0876-31 | - | Polystyrene | - | - | - | - | - | - | 21 | - | - | - | - | No | - | - | Untreated | - | - | PG | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 3 m | - | - | ||
![]() 53019280 Lapp | 26457236 |
| - | - | - | - | Plastic | - | No | - | - | - | - | - | - | - | - | - | No | No | - | - | - | Yes | - | Chemtronics | - | - | - | Polyamide (PA) | - | - | - | - | Straight | - | 42 | 5 gal. Container | - | Yes | - | No | - | - | Untreated | - | 8 | PG | No | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52008010 Lapp | In Stock | - | - | - | - | - | Metal | CSA, UL | No | - | - | - | - | - | - | IP65 | - | - | - | No | - | - | - | No | - | Cooper | - | 2500W-BOX | - | Other | - | - | - | - | Straight | Ceiling, Wall | - | - | - | No | - | No | - | - | - | - | - | PG | No | - | - | - | - | - | - | - | Socket | - | 120 VAC, 240 VAC, 600 VAC | - | - | - | - | - | - | - | - | - | - | - | 660 W | Fluorescent | - | - | - | - | - | - | ||
![]() 53110070 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | - | 7000-40881-0560100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 1 Meters | - | - | ||
![]() 53112065 Lapp | In Stock | - | - | - | - | - | Metal | - | No | - | - | PUR | - | - | - | IP68 | - | - | - | No | - | - | - | No | - | Murrelektronik | - | 7000-41041-0360060 | - | Brass | - | - | - | - | Straight | - | 50 | - | 1.5 | - | - | No | - | 27 - 35 | Nickel-plated | - | 15 | Metric | No | 54 | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.6 Meters | - | - | ||
![]() 52024966 Lapp | In Stock | - | - | - | - | - | Metal | - | No | - | - | - | - | - | - | IP68 | - | - | - | No | - | - | - | No | - | Cutler Hammer, Div of Eaton Co | - | XTAE012B10CP60 | - | Brass | - | - | - | - | Straight | Surface | 21 | - | - | - | - | No | - | 15.8 - 17.8 | Nickel-plated | - | 7 | PG | No | 30 | - | Screw | - | - | - | - | Open | - | - | - | - | - | - | - | - | 480 VAC | Magnetic | - | - | - | - | - | 1NO | IEC | - | - | - | - | ||
![]() 52010640 Lapp | In Stock | - | - | - | - | - | Metal | - | No | - | - | - | - | - | - | IP68 | - | - | - | No | - | - | - | No | - | Sick | - | 6053549-SICK | - | Brass | - | - | - | - | Straight | - | 21 | - | - | - | - | No | - | - | Nickel-plated | - | 6.5 | PG | No | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52108021 Lapp | In Stock | - | - | - | - | - | Metal | - | No | - | - | - | - | - | - | IP55 | - | - | - | No | - | - | - | No | - | Cutler Hammer, Div of Eaton Co | - | HVX002A2-4A1B1B4CAD3 | - | Other | - | - | - | - | 90°-elbow | - | 32 | - | 1.5 | - | - | No | - | - | Other | - | - | Metric | No | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53110157 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | - | 108705100152 | - | - | - | - | - | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP23 | - | - | - | ||
![]() 53113660 Lapp | In Stock | - | - | - | - | - | Metal | - | No | - | - | - | - | - | - | IP68 | - | - | - | No | - | - | - | No | - | Turck | - | U-08689 | - | Brass | - | - | - | - | Straight | - | 50 | - | 1.5 | - | - | No | - | 22 - 29 | Nickel-plated | - | 10 | Metric | No | 54 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |