- Material
- Glass-fibre reinforced
- Shock resistant
- Nominal thread size metric/PG
- Explosion-tested version
- Surface protection
- Material quality
- Thread type
- Thread length
- Bend radius protection/trumpet flare
- With locknut
- Wrench width
Attribute column
Manufacturer
Lapp Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Material | Shape | Package Cooled | Material Finish | Bend radius protection/trumpet flare | Degree of protection (IP) | Dimensions | Explosion-tested version | Glass-fibre reinforced | Material quality | Maximum Operating Temperature | Minimum Operating Temperature | Model | Nominal diameter | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Standards Met | Suitable for cable diameter | Surface protection | Thread length | Thread type | Type of fastening | With locknut | Wrench width | Series | Part Status | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Size | Thread Size | Wire/Cable Diameter | Operating Temperature Range | Number of Cores | Thermal Resistance @ Natural | Number of Pieces | Power Dissipation @ Temperature Rise | Shaft Diameter | UV resistant | IP Rating | Diameter | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52100323 Lapp | In Stock | - | - | - | - | Plastic | - | - | - | No | - | - | No | Yes | Polyamide (PA) | - | - | - | - | 9 | - | - | No | - | - | - | 9 | - | - | No | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106600 Lapp | In Stock | - | - | - | - | Metal | - | - | - | Yes | IP65 | - | No | No | Brass | - | - | Straight | - | 50 | 1.5 | - | No | - | 31 - 34.5 | Nickel-plated | 9 | Metric | - | No | 57 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106750 Lapp | In Stock | - | - | - | - | Metal | - | - | - | Yes | IP55 | - | No | No | Brass | - | - | Straight | - | 25 | 1.5 | - | No | - | - | Nickel-plated | 7 | Metric | - | No | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61723840 Lapp | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Single-lobe clamp | 15 | - | - | - | - | - | - | Untreated | - | - | Glue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0 - 15 | - | - | - | - | ||
![]() 53001030 Lapp | In Stock | - | - | - | - | Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52004110 Lapp | 42 |
| - | - | - | Nickel Plated Brass | - | - | - | No | - | - | No | No | Brass | +200°C | -60°C | Straight | - | 36 | - | - | No | - | - | Nickel-plated | 9 | PG | - | No | 57 | SKINDICHT | - | Enlarger | - | - | - | - | - | - | - | - | PG36 → PG42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54001670 Lapp | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | No | No | Brass | - | - | - | - | 42 | - | - | No | - | - | Nickel-plated | - | PG | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.394 (10.00mm) | 8.90°C/W @ 100 LFM | - | - | - | - | - | -- | - | -- | - | - | - | -- | - | 2.126 (54.01mm) | 2.126 (54.00mm) | - | ||
![]() 53340590 Lapp | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | No | No | - | - | - | - | - | 40 | - | - | No | - | - | Untreated | - | Metric | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | Black | Push Pin | 0.394 (10.00mm) | 8.90°C/W @ 100 LFM | - | - | - | - | - | -- | - | -- | - | - | - | -- | - | 2.126 (54.01mm) | 2.126 (54.00mm) | - | ||
![]() 52106795 Lapp | In Stock | - | - | - | - | Metal | - | - | - | Yes | IP55 | - | No | No | Brass | - | - | Straight | - | 63 | 1.5 | - | No | - | - | Nickel-plated | 14 | Metric | - | No | 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104365 Lapp | In Stock | - | - | - | - | - | - | - | - | No | - | - | No | No | - | - | - | - | - | 20 | - | - | No | - | - | - | 10 | - | - | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53016110 Lapp | In Stock | - | - | - | - | Plastic | - | - | - | No | IP68 | - | No | No | Polyamide (PA) | - | - | Straight | - | - | - | - | No | - | 2 - 6 | Untreated | 15 | NPT | - | No | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52000210 Lapp | In Stock | - | - | - | - | Metal | - | - | - | No | IP54 | - | No | No | Brass | - | - | Straight | - | 7 | - | - | No | - | - | Nickel-plated | 5 | PG | - | No | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106940 Lapp | In Stock | - | - | - | - | Metal | - | - | - | No | IP68 | - | No | No | Brass | - | - | Straight | - | 20 | 1.5 | - | No | - | - | Nickel-plated | 6 | Metric | - | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52005170 Lapp | In Stock | - | - | - | - | Metal | - | - | - | No | IP68 | - | No | No | Brass | - | - | Straight | - | 21 | - | - | No | - | - | Nickel-plated | 7 | PG | - | No | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 253 |
| - | Production (Last Updated: 10 months ago) | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | +100°C | -30°C | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | SKINDICHT | - | - | 79 | - | - | - | - | - | - | - | M25 | - | -30 → +100 °C | - | - | - | - | - | - | IP54 | - | - | - | - | - | ||
Tiny WHSL | 2271 |
| - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | +100°C | -20°C | - | - | - | - | Non-Compliant | - | UL | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | - | - | - | - | - | - | M50 | - | - | - | - | 5 | - | - | - | IP66, IP68, IP69K | - | - | - | - | - | ||
![]() 53102001 Lapp | 19241627 |
| - | - | - | NBR | - | - | - | - | - | - | - | - | - | +100°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 x 1.5mm | M12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2936 |
| - | - | Cable | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | +200°C | -15°C | - | - | - | - | Compliant | - | CE, RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | 200 °C | -15 °C | - | - | - | - | - | M25 | 15.8 mm | -15 → +200 °C | 1 | - | - | - | - | - | IP68 | - | - | - | - | IP68 | ||
Tiny WHSL | 1081 |
| - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | +80°C | -20°C | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | - | - | - | - | - | - | PG11 | - | -20 → +80 °C | - | - | - | - | - | - | IP68 | - | - | - | - | - | ||
Tiny WHSL | 7 |
| - | - | - | PVC | - | - | - | - | - | 180 x 52mm | - | - | - | +200°C | -15°C | - | - | - | - | - | - | CE, RoHS Compliant | - | - | - | - | - | - | - | Cableline | - | - | - | - | - | - | - | - | - | - | M20 | - | -15 → +200 °C | 1 | - | - | - | - | - | IP68 | - | 180mm | - | 52 mm | - |