- Material
- Glass-fibre reinforced
- Shock resistant
- Nominal thread size metric/PG
- Explosion-tested version
- Surface protection
- Material quality
- Thread type
- Thread length
- Bend radius protection/trumpet flare
- With locknut
- Wrench width
Attribute column
Manufacturer
Lapp Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Material | Shape | Package Cooled | Material Finish | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | Glass-fibre reinforced | Material quality | Maximum Operating Temperature | Minimum Operating Temperature | Model | Nominal diameter | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Standards Met | Suitable for cable diameter | Surface protection | Thread length | Thread type | Type of fastening | With locknut | Wrench width | Series | Part Status | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Body Plating | Size | Thread Size | Wire/Cable Diameter | Operating Temperature Range | Number of Cores | Thermal Resistance @ Natural | Number of Pieces | Power Dissipation @ Temperature Rise | Shaft Diameter | UV resistant | IP Rating | Diameter | Height | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 253 |
| - | Production (Last Updated: 10 months ago) | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | +100°C | -30°C | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | SKINDICHT | - | - | 79 | - | - | - | - | - | - | - | - | M25 | - | -30 → +100 °C | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | ||
![]() 53102001 Lapp | 19241627 |
| - | - | - | NBR | - | - | - | - | - | - | - | - | +100°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 x 1.5mm | M12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2936 |
| - | - | Cable | Nickel Plated Brass | - | - | - | - | - | - | - | - | +200°C | -15°C | - | - | - | - | Compliant | - | CE, RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | 200 °C | -15 °C | - | - | - | - | - | - | M25 | 15.8 mm | -15 → +200 °C | 1 | - | - | - | - | - | IP68 | - | - | - | - | - | IP68 | ||
![]() 52006173 Lapp | In Stock | - | - | - | - | Plastic | - | - | - | - | - | No | Yes | Polyamide (PA) | - | - | - | - | 63 | 1.5 | - | No | - | - | Untreated | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52001120 Lapp | In Stock | - | - | - | - | Metal | - | - | - | Yes | IP65 | No | No | Brass | - | - | Straight | - | 29 | - | - | No | - | 18 - 20 | Nickel-plated | 8 | PG | - | No | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52006480 Lapp | In Stock | - | - | - | - | Metal | - | - | - | No | IP56 | No | No | Brass | - | - | Straight | - | 56 | - | - | No | - | - | Untreated | 15 | Metric | - | No | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52003950 Lapp | 81 |
| - | - | - | Nickel Plated Brass | - | - | - | No | - | No | No | Brass | +200°C | -60°C | Straight | - | 42 | - | - | No | - | - | Nickel-plated | 10 | PG | - | No | 57 | SKINDICHT | - | Reducer | - | - | - | - | - | - | - | - | - | PG42 → PG36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106705 Lapp | In Stock | - | - | - | - | Metal | - | - | - | Yes | IP55 | No | No | Brass | - | - | Straight | - | 12 | 1.5 | - | No | - | - | Nickel-plated | 10 | Metric | - | No | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52010420 Lapp | In Stock | - | - | - | - | Metal | - | - | - | No | IP68 | No | No | Brass | - | - | Straight | - | 9 | - | - | No | - | - | Nickel-plated | 6 | PG | - | No | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52002550 Lapp | In Stock | - | - | - | - | Metal | - | - | - | No | IP68 | No | No | Brass | - | - | Straight | - | 9 | - | - | No | - | 4.8 - 5.8 | Nickel-plated | 7 | PG | - | No | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52023723 Lapp | In Stock | - | - | - | - | Metal | - | - | - | Yes | IP55 | No | No | Brass | - | - | Straight | - | 48 | - | - | No | - | 38 - 48 | Nickel-plated | 14 | PG | - | No | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52105480 Lapp | In Stock | - | - | - | Cable | Brass | - | - | - | No | IP68 | No | No | Brass | - | - | Straight | - | 20 | 1.5 | Compliant | No | - | 8.5 - 10.8 | Nickel-plated | 6 | Metric | - | No | 22 | - | - | - | - | 200 °C | -15 °C | Silver | - | - | - | Nickel | - | M20 | 8.5 mm | - | - | - | - | - | - | - | - | - | 32.5 mm | - | - | No SVHC | - | ||
Tiny WHSL | 2271 |
| - | - | - | Polyamide | - | - | - | - | - | - | - | - | +100°C | -20°C | - | - | - | - | Non-Compliant | - | UL | - | - | - | - | - | - | - | SKINTOP | - | - | - | - | - | - | - | - | - | - | - | M50 | - | - | - | - | 5 | - | - | - | IP66, IP68, IP69K | - | - | - | - | - | - | ||
![]() 61718613 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53110163 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53110074 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53112020LF Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61723820 Lapp | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | Single-lobe clamp | 10 | - | - | - | - | - | - | Untreated | - | - | Glue | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.590 (15.00mm) | 7.53°C/W @ 100 LFM | - | - | - | - | - | - | -- | - | -- | - | No | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 52106990 Lapp | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | No | IP68 | No | No | Brass | - | - | Straight | - | 20 | 1.5 | - | No | - | - | Nickel-plated | 6 | Metric | - | No | 24 | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.590 (15.00mm) | 16.45°C/W @ 100 LFM | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 52024020 Lapp | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | No | IP55 | No | No | Other | - | - | 90°-elbow | - | 7 | - | - | No | - | - | Nickel-plated | 8.5 | PG | - | No | 15 | pushPIN™ | Active | Top Mount | - | - | - | - | Push Pin | 0.236 (6.00mm) | 18.26°C/W @ 100 LFM | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - |