- Material
- Glass-fibre reinforced
- Shock resistant
- Nominal thread size metric/PG
- Explosion-tested version
- Surface protection
- Material quality
- Thread type
- Thread length
- Bend radius protection/trumpet flare
- With locknut
- Wrench width
Attribute column
Manufacturer
Lapp Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Bend radius protection/trumpet flare | Bundle Ø (max.) | Bundle Ø range | Certification marks | Clamp Ø | Compatible with (details) | Content | Degree of protection (IP) | Explosion-tested version | External thread | Factory colour | For Use With | Glass-fibre reinforced | Halogen-free | Ihs Manufacturer | Internal thread | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material quality | Max. cable tie width | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Model | No. of cables x cable Ø | Nominal thread size metric/PG | Outside Ø | Part Life Cycle Code | Pitch thread | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Shock resistant | Spanner size | Standards Met | Suitable for cable diameter | Surface protection | Terminal Ø (max.) | Thread length | Thread type | With locknut | Wrench width | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Connector Support Type | Body Plating | Accessory Type | Halogen Free | Size | Thread Size | Wire/Cable Diameter | Operating Temperature Range | Size(mm) | Features | Height | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52105360 Lapp | In Stock | - | - | - | Brass | No | - | - | - | 13mm | - | 1pc(s) | IP68 | No | M20 x 1.5 | Brass | - | No | No | - | - | - | 52105360 | - | Body: Nickel-plated brass · Sealing cone: CR/NBR · O-ring: NBR | Brass | - | +80°C | - | -20°C | - | Straight | - | 20 | - | - | 1.5 | - | - | - | Yes | No | 24mm,24mm | - | 13 - 14.8 | Nickel-plated | 14.8mm | 6mm | Metric | No | 24 | - | SHV-M 20/16/15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.50mm | - | - | - | ||
![]() 52009050 Lapp | In Stock | - | - | - | - | - | 28mm | - | - | - | Outside diameter 28 mm | - | - | - | - | Silver,Brass | - | - | No | - | - | - | 52009050 | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanic/electrolytic zinc plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61724430 Lapp | In Stock | - | - | - | Aluminium | - | 8mm | 8 mm (max) | - | - | - | 1pc(s) | - | - | - | - | - | - | No | - | - | - | 61724430 | - | - | - | 4.8mm | +450°C | - | -10°C | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | TC 105 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 25mm | 13mm | - | - | ||
![]() 53111720 Lapp | 7555 | - | - | - | Polyamide | - | - | - | - | 7mm | - | 1pc(s) | - | - | M20 | Black (RAL 9005) | - | - | No | - | - | - | 53111720 | - | Body: Polyamide, seal: CR/NBR | - | - | +100°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | Yes | - | 25mm | - | - | - | 13mm | 8mm | - | - | - | - | SKINTOP® BS-M 20 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | with bend relief sleeve | - | - | - | - | - | ||
![]() 53320340 Lapp | 463 | - | - | Bushing | Nitrile rubber | - | - | - | - | - | - | 1pc(s) | - | No | - | Black | Lapp Skintop® Series Cable Glands | No | No | - | - | - | 53320340 | - | NBR, halogen-free | - | - | +100°C | - | -40°C | - | - | 3 x 4 mm | 20 | - | - | - | - | Compliant | - | Yes | No | - | - | - | Untreated | - | - | Metric | - | - | - | SKINTOP® DIX-M20 | 100 °C | -40 °C | Black | - | - | - | Gland Insert | Not Halogen Free | M20 | M20 | 4 mm | - | - | - | - | - | - | No SVHC | IP54 | ||
![]() 53015440 Lapp | 312 | - | - | Cable | Polyamide | Yes | - | - | - | 9mm | - | 1pc(s) | IP68 | No | PG16 | Silver-grey (RAL 7001) | - | No | No | - | - | - | 53015440 | - | Body: Polyamide, seal: CR/NBR | Polyamide (PA) | - | +100°C | - | -20°C | - | Straight | - | 16 | - | - | - | - | Compliant | - | Yes | No | 27mm | - | 9 - 14 | Untreated | 14mm | 10mm | PG | No | 27 | - | SKINTOP® BT PG 16 | 80 °C | -20 °C | Grey, Silver | - | - | - | - | Not Halogen Free | - | - | 9 mm | - | - | with bend relief cone | - | - | - | No SVHC | IP68 | ||
![]() 53332370 Lapp | 19241626 |
| - | - | Nitrile rubber | - | - | - | - | - | - | 1pc(s) | - | No | - | Black | - | No | No | - | - | - | 53332370 | - | NBR, halogen-free | - | - | +100°C | - | -40°C | - | - | 3 x 7 mm | 32 | - | - | - | - | - | - | Yes | No | - | - | - | Untreated | - | - | Metric | - | - | - | SKINTOP® DIX-M32 | - | - | Black | - | - | - | - | - | M32 | - | - | - | - | - | - | - | - | - | - | ||
![]() 52020533 Lapp | In Stock | - | - | - | Polystyrene (EPS) | No | - | - | - | - | - | 1pc(s) | IP54 | No | M25 | Grey-white (RAL 7035) | - | No | No | LAPP GROUP PVT LTD | - | Lapp Group | 52020533 | 52020533 | High pressure polyethylene | Other | - | - | - | - | - | Straight | - | 25 | - | Active | - | 5.27 | Compliant | - | Yes | No | - | - | - | Untreated | - | 12 | Metric | No | 24 | - | M25 | - | - | Grey | unknown | CONNECTOR ACCESSORY | - | - | Not Halogen Free | - | - | - | - | - | with pierceable membrane | - | - | - | - | IP54 | ||
![]() 52020513 Lapp | In Stock | - | - | - | Polystyrene (EPS) | No | - | - | - | - | - | 1pc(s) | IP54 | No | M16 | Grey-white (RAL 7035) | - | No | No | LAPP GROUP PVT LTD | - | Lapp Group | 52020513 | 52020513 | High pressure polyethylene | Other | - | - | - | - | - | Straight | - | 16 | - | Active | - | 5.72 | Compliant | - | Yes | No | - | - | - | Untreated | - | 10 | Metric | No | 15 | - | M16 | - | - | Grey | unknown | CONNECTOR ACCESSORY | - | - | Not Halogen Free | - | - | - | - | - | with pierceable membrane | - | - | - | - | IP54 | ||
![]() 53019021 Lapp | 774 |
| - | - | Polyamide | No | - | - | - | - | - | 1pc(s) | - | No | - | Grey-white (RAL 7035) | - | Yes | No | - | PG11 | - | 53019021 | - | Polyamide, fibreglass reinforced | Polyamide (PA) | - | +100°C | +100°C | -20°C | -20°C | Straight | - | 11 | - | - | - | - | Compliant | - | Yes | No | - | - | - | Untreated | - | 5 | PG | No | 24 | - | SKINTOP® GMP-GL | 100 °C | -20 °C | Grey | - | - | - | - | Not Halogen Free | - | PG11 | - | - | - | - | - | - | - | - | - | ||
![]() 53119210 Lapp | In Stock | - | - | - | Elastomer | - | - | - | - | - | - | 1pc(s) | - | - | - | Grey-white (RAL 7035) | - | No | No | - | M16 | - | 53119210 | - | Special elastomer, halogen-free V0 (according to UL 94) flame-resistant, self-extinguishing | Polyamide (PA) | - | +100°C | - | -20°C | - | - | - | 16 | - | - | 1.5 | - | - | - | Yes | No | - | - | - | Untreated | - | - | Metric | - | - | - | GMP-HF-M 16X1.5/1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53100004 Lapp | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | 1pc(s) | - | No | - | Ecru | - | No | No | - | - | - | 53100004 | - | - | Polyamide (PA) | - | +100°C | - | -40°C | - | - | - | - | 4mm | - | - | - | - | - | Yes | No | - | - | - | Other | - | - | PG | - | - | - | SKINTOP® DIX-DV 4x9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | - | ||
![]() 52104500 Lapp | 68 | - | - | - | Brass | No | - | - | - | - | - | 1pc(s) | - | No | PG29 | Brass | Lapp Kabel SKINDICHT Cable Glands | No | No | - | M25 | - | 52104500 | - | - | - | - | +100°C | - | -30°C | - | - | - | 29 | - | - | - | - | - | - | Yes | No | - | - | - | - | - | 8 | - | No | 39 | - | SKINDICHT MA-PG/M 29/25x1,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52003900 Lapp | 25 | - | - | - | Brass | - | - | - | - | - | - | 1pc(s) | - | - | PG29 | Brass | Lapp Kabel SKINDICHT Cable Glands | - | No | - | PG21 | - | 52003900 | - | - | - | - | +100°C | +200°C | -30°C | -60°C | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | SKINDICHT | SKINDICHT MR PG 29/21 | - | - | Silver | - | - | - | - | - | - | PG29 → PG21 | - | - | - | - | - | - | - | - | - | ||
![]() 53316230 Lapp | 86 |
| - | - | Nitrile rubber | - | - | - | - | - | - | 1pc(s) | - | No | - | Black | - | No | No | - | - | - | 53316230 | - | NBR, halogen-free | - | - | +100°C | - | -40°C | - | - | 2 x 3 mm | 16 | - | - | - | - | - | - | Yes | No | - | - | - | Untreated | - | - | Metric | - | - | - | SKINTOP® DIX-M16 | - | - | Black | - | - | - | - | - | M16 | - | - | - | - | - | - | - | - | - | - | ||
![]() 53112760 Lapp | 83 | - | - | Cable | Brass | No | - | - | - | 26mm | - | 1pc(s) | IP68 | No | M50 | Brass | - | No | No | - | - | - | 53112760 | - | Body: nickel plated brass, insert: polyamide, sealing ring: CR/NBR, O-Ring: NBR | Brass | - | +100°C | - | -30°C | - | Straight | - | 50 | - | - | 1.5 | - | Compliant | - | Yes | No | 54mm | - | 26 - 35 | Nickel-plated | 35mm | 10mm | Metric | No | 54 | - | M50 x 1.5 | 100 °C | -30 °C | Silver | - | - | Nickel | - | Not Halogen Free | - | M50 | 26 mm | - | - | - | - | - | - | No SVHC | IP68 | ||
![]() 54115410 Lapp | 206 |
| - | - | Polyamide | No | - | - | DMT 03 ATEX E 044X · DIN-EN 50014 · DIN-EN 50019 | 7mm | - | 1pc(s) | IP68 | Yes | M16 | Blue (RAL 5015) | - | No | No | LAPP GROUP PVT LTD | - | Lapp Group | 54115410 | 54115410 | Body: Polyamide, seal: CR/NBR | Polyamide (PA) | - | +80°C | +80°C | -20°C | -20°C | Straight | - | 16 | - | Active | - | 2.26 | - | Yes | Yes | No | 19mm | CE | 7 - 9 | Untreated | 9mm | 8mm | Metric | No | 19 | SKINTOP | K-M EEXE II ATEX | - | - | - | compliant | CONNECTOR ACCESSORY | - | - | - | - | - | - | -20 → +80 °C | - | - | - | - | - | - | - | ||
![]() 52105002 Lapp | In Stock | - | - | - | Brass | No | - | - | - | 11mm | - | 1pc(s) | IP54 | No | M25/PG21 | Brass | - | No | No | - | - | - | 52105002 | - | Body: Nickel-plated brass · Incision Seal: CR / NBR | Brass | - | +80°C | - | -20°C | - | Straight | - | 25 | - | - | 1.5 | - | - | - | Yes | No | 30mm,28mm | - | - | Nickel-plated | 20mm | 7mm | Metric | No | 30 | - | SVRE-M25/21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53112700 Lapp | 1852 | - | - | - | Brass | No | - | - | - | 3mm | - | 1pc(s) | IP68 | Yes | M12 | Brass | - | No | No | - | - | - | 53112700 | - | Body: nickel plated brass, insert: polyamide, sealing ring: CR/NBR, O-Ring: NBR | Brass | - | +100°C | - | -30°C | - | Straight | - | 12 | - | - | 1.5 | - | - | - | Yes | No | 16mm | - | 3 - 7 | Nickel-plated | 7mm | 6.5mm | Metric | No | 16 | - | M12 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52006101 Lapp | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | 1pc(s) | - | No | M12 | Silver-grey (RAL 7001) | - | Yes | No | - | - | - | 52006101 | - | Polyamide glass fibre reinforced | Polyamide (PA) | - | +100°C | - | -40°C | - | - | - | 12 | - | - | 1.5 | - | Compliant | - | Yes | No | - | - | - | Untreated | - | - | Metric | - | - | - | BLK-GL-M12 | 100 °C | -40 °C | Grey, Silver | - | - | - | - | Not Halogen Free | M12 | - | - | - | - | - | - | - | - | - | IP54 |