- Material
- Glass-fibre reinforced
- Shock resistant
- Nominal thread size metric/PG
- Explosion-tested version
- Surface protection
- Material quality
- Thread type
- Thread length
- Bend radius protection/trumpet flare
- With locknut
- Wrench width
Attribute column
Manufacturer
Lapp Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Bend radius protection/trumpet flare | Cable Types | Current - Continuous Drain (Id) @ 25℃ | Degree of protection (IP) | Drive Voltage (Max Rds On, Min Rds On) | Explosion-tested version | Glass-fibre reinforced | Manufacturer | Manufacturer Part Number | Material quality | Model | Nominal diameter | Nominal thread size metric/PG | Pitch thread | Power Dissipation (Max) | Shock resistant | Side 1 Gender | Side 2 Gender | Suitable for cable diameter | Surface protection | Thread length | Thread type | Type of fastening | With locknut | With strain relief | Wrench width | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Technology | Current Rating | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Size | Drain to Source Voltage (Vdss) | Vgs (Max) | Thread Size | FET Feature | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | UV resistant | IP Rating | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52104425 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | No | No | - | - | - | - | - | 40 | - | - | No | - | - | - | - | 13 | - | - | No | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52108011 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP55 | - | No | No | - | - | Other | 90°-elbow | - | 25 | 1.5 | - | No | - | - | - | Other | - | Metric | - | No | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106780 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | Yes | - | - | IP55 | - | No | No | - | - | Brass | Straight | - | 50 | 1.5 | - | No | - | - | - | Nickel-plated | 9 | Metric | - | No | - | 57 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52002620 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP68 | - | No | No | - | - | Brass | Straight | - | 16 | - | - | No | - | - | 13.8 - 14.8 | Nickel-plated | 6.5 | PG | - | No | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52100100 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | No | No | - | - | - | - | - | 48 | - | - | No | - | - | - | - | 10 | - | - | No | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52006401 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | No | - | - | - | - | No | No | - | - | Brass | - | - | 36 | - | - | No | - | - | - | Untreated | 3.5 | Metric | - | No | - | 41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52006564 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP56 | - | No | No | - | - | Brass | Straight | - | 80 | - | - | No | - | - | - | Untreated | 18 | Metric | - | No | - | 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106860 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP68 | - | No | No | - | - | Brass | Straight | - | 16 | 1.5 | - | No | - | - | - | Nickel-plated | 5 | Metric | - | No | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52100040 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | No | No | - | - | - | - | - | 13.5 | - | - | No | - | - | - | - | 6.5 | - | - | No | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52002670 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP68 | - | No | No | - | - | Brass | Straight | - | 21 | - | - | No | - | - | 14.8 - 15.8 | Nickel-plated | 7 | PG | - | No | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61723810 Lapp | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Single-lobe clamp | 5 | - | - | - | - | - | - | - | Untreated | - | - | Glue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 0 - 5 | - | - | ||
![]() 53806769 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP68 | - | No | No | - | - | Brass | Straight | - | 12 | 1.5 | - | - | - | - | 1 - 5 | Nickel-plated | 6.5 | Metric | - | Yes | No | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52004210 Lapp | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | No | - | - | IP55 | - | No | No | - | - | Other | 90°-elbow | - | 13.5 | - | - | No | - | - | - | Nickel-plated | 10.5 | PG | - | No | - | 23 | - | - | pushPIN™ | Active | - | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 13.13°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() 53112010LF Lapp | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | Push Pin | 0.394 (10.00mm) | 11.93°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 53113331 Lapp | 262 |
| - | Surface Mount | 3-PowerSMD, Flat Leads | - | UltraSO-8™ | Polycarbonate | - | - | - | - | - | 15A (Ta), 85A (Tc) | - | 4.5V, 10V | - | - | - | - | - | - | - | - | - | 2.08W (Ta), 100W (Tc) | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | -- | Obsolete | - | - | MOSFET (Metal Oxide) | - | - | - | - | N-Channel | 6 mOhm @ 20A, 10V | 2.6V @ 250µA | 1600pF @ 15V | 32nC @ 4.5V | - | 30V | ±20V | M16 | -- | - | - | - | IP68 | - | - | - | ||
![]() 53016610 Lapp | In Stock | - | - | - | - | 4 | - | Plastic | - | - | - | Yes | PVC | - | IP68 | - | No | No | Murrelektronik | 7000-P8241-P233500 | Polyamide (PA) | Straight | - | - | - | - | No | Male | Female | 3.5 - 8 | Untreated | 15 | NPT | - | No | - | 19 | - | - | - | - | MQ15 Straight Male to MQ15 Straight Female, 4-pole | - | - | 16 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 35 Meters | - | ||
![]() 53015080 Lapp | In Stock | - | - | - | - | - | - | Plastic | - | - | - | No | - | - | IP68 | - | No | No | ABB | MP2-42L01T1 | Polyamide (PA) | Straight | - | 42 | - | - | No | - | - | 35 - 38 | Untreated | 13 | PG | - | No | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52025070 Lapp | In Stock | - | - | - | - | - | - | Plastic | - | - | - | No | - | - | - | - | No | Yes | ABB | MP1-10CC4 | Polyamide (PA) | - | - | 48 | - | - | No | - | - | - | - | 15 | - | - | No | - | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106755 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | Yes | - | - | IP55 | - | No | No | Mersen, formerly Ferraz Shawmut | A36651250D1 | Brass | Straight | - | 25 | 1.5 | - | No | - | - | - | Nickel-plated | 11 | Metric | - | No | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106960 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP68 | - | No | No | Cully-Minerallac | 70345 | Brass | Straight | - | 20 | 1.5 | - | No | - | - | - | Nickel-plated | 6 | Metric | - | No | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/8 | - | - | - | - | - | - | - | - | - | - | - |