- Material
- Glass-fibre reinforced
- Shock resistant
- Nominal thread size metric/PG
- Explosion-tested version
- Surface protection
- Material quality
- Thread type
- Thread length
- Bend radius protection/trumpet flare
- With locknut
- Wrench width
Attribute column
Manufacturer
Lapp Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Bend radius protection/trumpet flare | Degree of protection (IP) | Enclosure | Explosion-tested version | Glass-fibre reinforced | Manufacturer | Manufacturer Part Number | Material quality | Model | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | Wrench width | Type | Max Operating Temperature | Min Operating Temperature | Composition | RPM | Phase |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52015833 Lapp | In Stock | - | - | - | Metal | No | IP68 | - | No | No | - | - | Brass | Straight | 48 | - | Compliant | No | 28 - 35 | Nickel-plated | 15 | PG | No | 64 | - | - | - | - | - | - | ||
![]() 52026000 Lapp | In Stock | - | - | Footed | Other | - | - | Totally Enclosed Non-Ventilated | - | - | Marathon Electric | Y544 | - | - | - | - | - | - | - | - | - | - | - | - | Vector Duty | - | - | Aluminum | 1,165 RPM | 3 | ||
![]() 53806783 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HVX002A2-4A1B1B4C4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53105141 Lapp | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106790 Lapp | In Stock | - | - | - | Metal | Yes | IP55 | - | No | No | Miscellaneous | - | Brass | Straight | 63 | 1.5 | - | No | - | Nickel-plated | 10 | Metric | No | 66 | - | - | - | - | - | - | ||
![]() 52100020 Lapp | In Stock | - | - | - | - | No | - | - | No | No | Miscellaneous | - | - | - | 9 | - | - | No | - | - | 6 | - | No | 17 | - | - | - | - | - | - | ||
![]() 52005400 Lapp | In Stock | - | - | - | Metal | Yes | IP65 | - | No | No | - | - | Brass | Straight | 29 | - | - | No | - | Nickel-plated | 8 | PG | No | 40 | - | - | - | - | - | - | ||
![]() 52005576 Lapp | In Stock | - | - | - | Metal | Yes | IP55 | - | No | No | - | - | Brass | Straight | 11 | - | - | No | 8 - 12 | Nickel-plated | 15 | PG | No | 20 | - | - | - | - | - | - | ||
![]() 52006565 Lapp | In Stock | - | - | - | Metal | No | IP56 | - | No | No | - | - | Brass | Straight | 80 | - | - | No | - | Untreated | 18 | Metric | No | 85 | - | - | - | - | - | - | ||
![]() 52101977 Lapp | In Stock | - | - | - | - | No | - | - | No | No | - | - | - | - | 63 | - | - | No | - | - | 9.5 | - | No | 67 | - | - | - | - | - | - | ||
![]() 52104385 Lapp | In Stock | - | - | - | - | No | - | - | No | No | - | - | - | - | 20 | - | - | No | - | - | 10 | - | No | 24 | - | - | - | - | - | - | ||
![]() 52107000 Lapp | In Stock | - | - | - | Metal | No | IP68 | - | No | No | - | - | Brass | Straight | 25 | 1.5 | - | No | - | Nickel-plated | 7 | Metric | No | 30 | - | - | - | - | - | - | ||
![]() 53112960 Lapp | In Stock | - | - | - | Metal | No | IP68 | - | No | No | - | - | Brass | Straight | - | - | Compliant | No | 27 - 35 | Nickel-plated | 17 | NPT | No | 54 | - | 100 °C | -30 °C | - | - | - | ||
![]() 52005577 Lapp | In Stock | - | - | - | Metal | Yes | IP55 | - | No | No | - | - | Brass | Straight | 13.5 | - | - | No | 12 - 14 | Nickel-plated | 15 | PG | No | 22 | - | - | - | - | - | - | ||
![]() 52006505 Lapp | In Stock | - | - | - | Metal | No | IP56 | - | No | No | - | - | Brass | Straight | 72 | - | - | No | - | Untreated | 16 | Metric | No | 70 | - | - | - | - | - | - | ||
![]() 52020573 Lapp | In Stock | - | - | - | Plastic | No | IP54 | - | No | No | - | - | Other | Straight | 63 | - | - | No | - | Untreated | 20 | Metric | No | 46 | - | - | - | - | - | - | ||
![]() 52005380 Lapp | In Stock | - | - | - | Metal | Yes | IP65 | - | No | No | - | - | Brass | Straight | 21 | - | - | No | - | Nickel-plated | 7 | PG | No | 30 | - | - | - | - | - | - | ||
![]() 52024973 Lapp | In Stock | - | - | - | Metal | No | IP68 | - | No | No | - | - | Brass | Straight | 16 | - | - | No | 10.8 - 12.8 | Nickel-plated | 6.5 | PG | No | 24 | - | - | - | - | - | - | ||
![]() 52010405 Lapp | In Stock | - | - | - | Metal | No | IP68 | - | No | No | - | - | Brass | Straight | 9 | - | - | No | - | Nickel-plated | 6 | PG | No | 17 | - | - | - | - | - | - | ||
![]() 52105900 Lapp | In Stock | - | - | - | Metal | Yes | IP65 | - | No | No | - | - | Brass | Straight | 25 | 1.5 | - | No | 15.5 - 17 | Nickel-plated | 7 | Metric | No | 30 | - | - | - | - | - | - |