- Material
- Glass-fibre reinforced
- Shock resistant
- Nominal thread size metric/PG
- Explosion-tested version
- Surface protection
- Material quality
- Thread type
- Thread length
- Bend radius protection/trumpet flare
- With locknut
- Wrench width
Attribute column
Manufacturer
Lapp Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Body Material | Automotive | Bend radius protection/trumpet flare | Bore diameter | Certification marks | Clamp Ø | Clamping range diameter mm | Content | Degree of protection (IP) | Dim | Dimensions | ECCN (US) | EU RoHS | Explosion-tested version | External thread | Factory colour | For Use With | Glass-fibre reinforced | Halogen-free | Ihs Manufacturer | Internal thread | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material quality | Max. temperature | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Min. temperature | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Model | Mounting | Mounting hole | No. of cables x cable Ø | Nominal thread size metric/PG | Part Life Cycle Code | Pitch thread | PPAP | Product Depth (mm) | Risk Rank | RoHS | RoHS-compliant | Shock resistant | Spanner size | Standards Met | Suitable for cable diameter | Surface protection | SVHC | SVHC Exceeds Threshold | Terminal Ø (max.) | Thread length | Thread type | With locknut | Wrench width | Series | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Connector Support Type | Body Plating | Halogen Free | Size | Thread Size | Operating Temperature Range | Threaded/Unthreaded | Plug Type | Outside Diameter | Features | IP Rating | Product Length (mm) | Diameter | Length | Thickness | Product Height (mm) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52006163 Lapp | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | M50 | Black (RAL 9005) | - | - | No | - | - | - | 52006163 | - | Polyamide glass fibre reinforced | - | +100°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKINDICHT® BLK-GL-M50 | - | - | - | - | - | - | - | M50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52107810 Lapp | In Stock | - | - | - | Brass | - | - | No | - | - | 3mm | - | 1pc(s) | IP55 | - | - | - | - | No | M16 | Brass | - | No | No | LAPP GROUP PVT LTD | - | Lapp Group | 52107810 | 52107810 | Body: Nickel-plated brass · Incision Seal: CR / NBR. | Other | +100°C | - | - | -20°C | - | - | 90°-elbow | - | - | - | 16 | Active | 1.5 | - | - | 5.23 | - | Yes | No | 18mm,16mm,22mm | - | 3 - 9 | Nickel-plated | - | - | 9mm | 11.5mm | Metric | No | 18 | - | - | RWV-M16 x 1.5 | - | - | - | unknown | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53332850 Lapp | In Stock | - | - | - | Nitrile rubber | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | No | - | Black | - | No | No | - | - | - | 53332850 | - | NBR, halogen-free | - | +100°C | - | - | -40°C | - | - | - | - | - | 8 x 5 mm | 32 | - | - | - | - | - | - | Yes | No | - | - | - | Untreated | - | - | - | - | Metric | - | - | - | - | SKINTOP® DIX-M32 | - | - | Black | - | - | - | - | M32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104482 Lapp | In Stock | - | - | - | Polyamide | - | - | No | - | - | - | - | 1pc(s) | - | - | - | - | - | No | M40 | Grey-white (RAL 7035) | - | Yes | No | LAPP GROUP PVT LTD | M32 | Lapp Group | 52104482 | 52104482 | Polyamide glass fibre reinforced | Polyamide (PA) | +100°C | - | - | -40°C | - | - | - | - | - | - | 40 | Active | - | - | - | 5.72 | - | Yes | No | - | - | - | - | - | - | - | 12 | - | No | 46 | - | - | SKINDICHT® KU-M40/32 | - | - | - | unknown | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106410 Lapp | In Stock | - | - | - | Brass | - | - | Yes | - | - | 4mm | - | 1pc(s) | IP65 | - | - | - | - | No | M12/PG7 | Brass | - | No | No | - | - | - | 52106410 | - | Body: nickel plated brass, O-ring seal: NBR, kink protection: CR/NBR | Brass | +80°C | - | - | -20°C | - | - | Straight | - | - | - | 12 | - | 1.5 | - | - | - | - | Yes | No | 14mm,15mm | - | 4 - 5 | Nickel-plated | - | - | 5mm | 5mm | Metric | No | 14 | - | - | SR-M12/7/5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104505 Lapp | In Stock | - | - | - | Polyamide | - | - | No | - | - | - | - | 1pc(s) | - | - | - | - | - | No | M16 | Grey-white (RAL 7035) | - | Yes | No | LAPP GROUP PVT LTD | M12 | Lapp Group | 52104505 | 52104505 | Polyamide glass fibre reinforced | Polyamide (PA) | +100°C | - | - | -40°C | - | - | - | - | - | - | 16 | Active | - | - | - | 5.25 | - | Yes | No | - | - | - | - | - | - | - | 9 | - | No | 22 | - | - | SKINDICHT® KU-M16/12 | - | - | - | unknown | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52103140 Lapp | In Stock | - | - | Cable | Brass | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | No | M32 | Brass | - | No | No | - | - | - | 52103140 | - | Blind plugs: Nickel-plated brass | Brass | +200°C | - | - | -60°C | - | - | - | - | - | - | 32 | - | 1.5 | - | - | - | Compliant | Yes | No | - | - | - | Nickel-plated | - | - | - | - | Metric | - | - | - | - | BL-M12 x 1.5 | 200 °C | -60 °C | - | - | - | - | Not Halogen Free | M32 | M32 | - | - | - | 35 mm | - | - | - | - | - | - | - | No SVHC | IP54 | ||
![]() 53112675 Lapp | In Stock | - | - | - | Brass | - | - | No | - | - | 27mm | - | 1pc(s) | IP68 | - | - | - | - | No | M50 | Brass | - | No | No | - | - | - | 53112675 | - | Body: nickel plated brass, insert: polyamide, sealing ring: CR/NBR, O-Ring: NBR | Brass | +100°C | - | - | -30°C | - | - | Straight | - | - | - | 50 | - | 1.5 | - | - | - | - | Yes | No | 54mm | - | - | Nickel-plated | - | - | 35mm | 15mm | Metric | No | 54 | - | - | M50 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53112888 Lapp | In Stock | - | - | - | Polyamide | - | - | Yes | 16,3 (-0,2)mm | - | 5mm | 5 - 9mm | 1pc(s) | IP68 | (C x D x M) 94 x 8 x 16.3 (- 0.2) mm | (C x D x M) 94 x 8 x 16.3 (- 0.2) mm | - | - | No | M16 | Grey-white (RAL 7035) | - | No | No | - | - | - | 53112888 | - | Body: Special: Polyamid<br>Thick: Special Elastomer | Polyamide (PA) | 100°C | - | - | -20°C | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Yes | No | 19mm,22mm | - | 5 - 9 | Untreated | - | - | 9mm | 8mm | - | No | 22 | - | - | SKINTOP® CLICK BS M16 LGY | - | - | - | - | - | - | - | - | - | - | - | - | - | with bend relief | - | - | - | 94mm | - | - | - | - | ||
![]() 53017210 Lapp | In Stock | - | - | Cable | Plastic | - | - | No | - | - | - | - | - | IP68 | - | - | - | - | No | - | - | - | No | - | - | - | GE - General Electric | - | TEDAS2AB1R | - | Polyamide (PA) | - | - | - | - | - | - | Straight | - | - | - | 16 | - | 1.5 | - | - | - | Compliant | - | No | - | - | 3.5 - 8 | Untreated | - | - | - | 12 | Metric | No | 19 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | ||
![]() 52002110 Lapp | In Stock | - | - | - | Neoprene | - | No | - | - | - | - | - | 1pc(s) | - | - | - | EAR99 | Compliant | - | - | Black | - | - | No | - | - | - | 52002110 | - | - | - | +80°C | - | - | -20°C | - | - | - | - | PG29 | - | - | - | - | No | - | - | - | Yes | - | - | - | - | - | - | - | 23mm | - | - | - | - | - | Active | 52002110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53111400 Lapp | In Stock | - | - | - | Polyamide | Polyamide | No | No | - | nach EN 50262 | 3.5mm | - | 1pc(s) | IP68 | - | - | EAR99 | Compliant | No | M12 | Grey-white (RAL 7035) | - | No | No | - | - | - | 53111400 | - | Body: Polyamide/seal: CR/NBR | Polyamide (PA) | - | +100°C | 100 | - | -40°C | -20 | Straight | - | - | - | 12 | - | 1.5 | No | 15 | - | - | Yes | No | 15mm | CE | 3.5 - 7 | Untreated | - | - | 7mm | 8mm | Metric | No | 15 | SKINTOP | Active | Cable Gland | - | - | Light Gray | - | - | - | - | - | M12 | -40 → +100 °C | - | - | - | - | IP68, IP69 | 30 | - | 30 mm | - | - | - | - | ||
![]() 53111407 Lapp | In Stock | - | - | - | Polyamide | - | No | No | - | VDE / EN 50262 | 3.5mm | - | 1pc(s) | IP68 | - | - | EAR99 | Compliant | No | M12 | Grey-white (RAL 7035) | - | No | Yes | - | - | - | 53111407 | - | Body: Polyamide/seal: CR/NBR | Polyamide (PA) | +100°C | - | - | -20°C | - | - | Straight | - | - | - | 12 | - | 1.5 | No | - | - | - | Yes | No | 15mm | - | 4 - 5.5 | Untreated | - | - | 7mm | 8mm | Metric | No | 15 | - | Active | SKINTOP® ST-HF-M 12 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52006610 Lapp | In Stock | - | - | - | Polystyrene (EPS) | - | No | - | - | - | - | - | 1pc(s) | - | - | - | EAR99 | Compliant | No | M16 | Grey-white (RAL 7035) | - | No | No | - | - | - | 52006610 | - | Impact resistant polystyrene | Other | +60°C | - | - | -25°C | - | - | - | - | - | - | 16 | - | 1.5 | No | - | - | - | Yes | Yes | - | - | - | Untreated | - | - | - | - | Metric | - | - | - | Active | SKINDICHT® BLK-M16 | - | - | - | - | - | - | - | M16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52003550 Lapp | In Stock | - | - | - | Brass | Brass | No | - | - | - | - | - | 1pc(s) | - | - | - | EAR99 | Compliant with Exemption | - | - | Brass | - | No | No | - | PG29 | - | 52003550 | - | Nickel-plated brass | Brass | - | - | 200 | - | - | -60 | - | - | - | - | 29 | - | - | No | - | - | - | Yes | No | - | - | - | Nickel-plated | - | - | - | - | PG | - | - | - | Active | Locknut | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 3.5 | - | - | ||
![]() 52103350 Lapp | In Stock | - | - | Cable | Brass | Brass | No | - | - | - | - | - | 1pc(s) | - | - | - | EAR99 | Compliant with Exemption | - | - | Brass | - | No | No | - | M40 | - | 52103350 | - | Nickel-plated brass | Brass | - | +200°C | 200 | - | -60°C | -60 | - | Cable Mount | - | - | 40 | - | 1.5 | No | 53.1 | - | Compliant | Yes | No | - | - | - | Nickel-plated | - | - | - | - | Metric | - | - | - | Active | Locknut | - | - | - | - | - | Nickel | Not Halogen Free | - | M40 | - | - | - | - | with PG clamps | - | 46 | - | - | 5.5 mm | 6.5 | - | - | ||
![]() 52103030 Lapp | In Stock | - | - | - | Brass | Brass | No | - | - | - | - | - | 1pc(s) | - | - | - | EAR99 | Compliant with Exemption | - | - | Brass | - | No | No | - | M25 | - | 52103030 | - | Nickel-plated brass according to EN 50262 | Brass | - | - | 100 | - | - | -30 | - | - | - | - | 25 | - | 1.5 | No | - | - | - | Yes | No | - | - | - | Nickel-plated | - | - | - | - | Metric | - | - | - | Active | Locknut | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | - | - | ||
![]() 52001010 Lapp | In Stock | - | - | - | Metal | - | No | Yes | - | - | - | - | - | IP65 | - | - | EAR99 | Compliant | No | - | - | - | No | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | Straight | - | - | - | 11 | - | - | No | - | - | - | - | No | - | - | 5.5 - 7 | Nickel-plated | Yes | Yes | - | 6 | PG | No | 20 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53019031 Lapp | In Stock | - | - | - | Polyamide | - | No | No | - | - | - | - | 1pc(s) | - | - | - | EAR99 | Compliant | No | - | Grey-white (RAL 7035) | - | Yes | No | - | PG13.5 | - | 53019031 | - | Polyamide, fibreglass reinforced | Polyamide (PA) | +100°C | +100°C | - | -20°C | -20°C | - | Straight | - | - | - | 13.5 | - | - | No | - | - | - | Yes | No | - | - | - | Untreated | - | - | - | 6 | PG | No | 27 | - | Active | SKINTOP® GMP-GL | - | - | - | - | - | - | - | - | PG13.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52103125 Lapp | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | 1pc(s) | - | - | - | EAR99 | Compliant with Exemption | No | M20 | Brass | Cable Screw Gland | No | No | - | - | - | 52103125 | - | Blind plugs: Nickel-plated brass | Brass | +100°C | +100°C | - | -30°C | -20°C | - | - | - | - | - | 20 | - | 1.5 | - | - | - | - | Yes | No | - | IEC | - | Nickel-plated | - | - | - | - | Metric | - | - | 5210 | Active | BL-M20 x 1.5 with O-Ring | - | - | - | - | - | - | - | M20 | M20 x 1.5 | - | Threaded | Blanking | - | with O-ring | IP68 | - | 22mm | - | - | - | - | - |