- Material
- Model
- Type
- Content
- Factory colour
- Manufacturer part #
- Max. temperature
- RoHS-compliant
- Min. temperature
- Degree of protection (IP)
- Surface protection
- Material (details)
Attribute column
Manufacturer
Lapp Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Bending radius, static | Cable Types | Compressive strength | Construction type | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Material housing | Material quality | Model | Nominal diameter | One-piece | Revolving thread | Surface protection | Thread length | Thread type | Composition | Color | Current Rating | Connection Type | UV resistant | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61803933 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803979 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503600 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61742442 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503375 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503371 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61742420 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507043 Lapp | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | Pepperl Fuchs | 242031 | - | Other | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506215 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | PUR;PVC | - | - | IP68 | Murrelektronik | 7000-11061-6260300 | - | - | Straight | - | - | - | - | - | Metric | - | - | 10 Amps | - | - | IP67 | 3 Meters | ||
![]() 61803805 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | Straight | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | ||
![]() 55506125 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-01-273A-2+B6K75L1 | - | - | Straight | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | ||
![]() 55506011 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | A29SNE40BX3E032 | - | - | Straight | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | ||
![]() 55502601 Lapp | In Stock | - | - | - | - | - | - | - | - | Yes | - | - | - | External thread | - | Miscellaneous | Z-221G | Brass | - | Straight | - | No | No | Nickel-plated | - | - | - | - | - | - | - | - | - | ||
![]() 61815120 Lapp | In Stock | - | - | - | - | - | Yes | Yes | Yes | - | 22 | - | 320 | - | - | Cutler Hammer, Div of Eaton Co | HT8GDFV | - | - | - | 11 | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 56000105 Lapp | In Stock | - | - | Nylon | 90 Degrees | CE, CSA, UL | - | - | - | - | - | - | - | - | IP68 | Adaptaflex, a Division of T & B | AT28/075/C90/BLB | - | - | 90°-elbow | - | - | - | - | 13 | - | Non-Metallic | Black | - | Snap-In | - | - | - | ||
![]() 61803938 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | PUR | - | - | - | Murrelektronik | 7000-88711-6330030 | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | IP65/IP67 | 0.3 Meters | ||
![]() 61742419 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61805460 Lapp | In Stock | - | - | - | - | - | No | Yes | - | - | 175 | PVC | - | - | - | Murrelektronik | 7000-88741-0130200 | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | IP65/IP67 | 2 Meters | ||
![]() 68100050 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803833 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - |