- Material
- Model
- Type
- Content
- Factory colour
- Manufacturer part #
- Max. temperature
- RoHS-compliant
- Min. temperature
- Degree of protection (IP)
- Surface protection
- Material (details)
Attribute column
Manufacturer
Lapp Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Material | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Bending radius, static | Cable Types | Construction type | Degree of protection (IP) | Manufacturer | Manufacturer Part Number | Material filament | Material housing | Material quality | Model | Nominal diameter | One-piece | Plain exterior | Plain interior | Revolving thread | Side 1 Gender | Side 2 Gender | Surface protection | Thread connection size | Thread type | Type of fastening | Connector Type | Current Rating | Accessory Type | Connection Type | UV resistant | Flexibility | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55502642 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | External thread | - | Honeywell | VBF3J21S0B/M | - | Brass | - | Straight | - | No | - | - | No | - | - | Nickel-plated | M12 x 1.5 | - | - | - | - | - | Flanged | - | - | - | - | ||
![]() 61803977 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 800321101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stationary Disc | - | - | - | - | - | ||
![]() 55507045 Lapp | In Stock | - | - | 4 | Other | - | - | - | - | - | PUR | - | - | Murrelektronik | 7000-99651-7962000 | - | - | Other | - | 34 | - | - | - | - | Male | Male | - | - | - | - | RJ-45 Straight Male to RJ-45 Straight Male, 4-pole | 1.75 Amps | - | - | - | - | IP65/IP67 | 20 Meters | ||
![]() 61742456 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | UA339P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61793650 Lapp | In Stock | - | - | - | Polyvinyl chloride (PVC) | Yes | No | - | - | 80 | - | - | - | - | - | Helix of rigid plastic | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | Yes | Flexible | - | - | ||
![]() 68100090 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65500215 Lapp | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65500635 Lapp | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | Screw hole | - | - | - | - | - | - | - | - | ||
![]() 61806698 Lapp | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | Screw hole | - | - | - | - | - | - | - | - | ||
![]() 61811225 Lapp | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | Screw hole | - | - | - | - | - | - | - | - | ||
![]() 61811255 Lapp | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | Screw hole | - | - | - | - | - | - | - | - | ||
![]() 65500631 Lapp | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | Screw hole | - | - | - | - | - | - | - | - | ||
![]() 61811125 Lapp | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | Screw hole | - | - | - | - | - | - | - | - | ||
![]() 55506265 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | ||
![]() 55506565 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | ||
![]() 65500469 Lapp | In Stock | - | - | - | - | - | - | Yes | Yes | - | - | External thread | IP66 | - | - | - | - | - | Straight | - | - | - | - | No | - | - | - | Other | Metric | - | - | - | - | - | - | - | - | - | ||
![]() 55506010 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506645 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503534 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | External thread | - | - | - | - | Brass | - | 90°-Bend | - | No | - | - | No | - | - | Nickel-plated | M40 x 1.5 | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506320 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - |