- Material
- Model
- Type
- Content
- Factory colour
- Manufacturer part #
- Max. temperature
- RoHS-compliant
- Min. temperature
- Degree of protection (IP)
- Surface protection
- Material (details)
Attribute column
Manufacturer
Lapp Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Bending radius, static | Compressive strength | Construction type | Degree of protection (IP) | Material housing | Material quality | Model | Nominal diameter | One-piece | Revolving thread | Surface protection | Thread connection size | Thread length | Thread type | UV resistant |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55506028 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Nickel-plated | - | - | - | - | ||
![]() 61747015 Lapp | In Stock | - | - | - | Yes | Yes | Yes | - | - | 40 | 320 | - | - | - | - | - | 18 | - | - | - | - | - | - | Yes | ||
![]() 61744230 Lapp | In Stock | - | - | - | No | Yes | - | - | - | 140 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55001091 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | 90°-elbow | - | - | - | - | - | - | - | - | ||
![]() 55506016 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Nickel-plated | - | - | - | - | ||
![]() 68100220 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506520 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | Metric | - | ||
![]() 55507360 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | IP68 | - | Polyamide (PA) | Other | - | - | - | - | - | - | - | - | ||
![]() 55506600 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | Straight | - | - | - | - | - | - | - | - | ||
![]() 55506285 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | Straight | - | - | - | - | - | - | Metric | - | ||
![]() 55501400 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | Straight | - | - | - | - | - | 10 | - | - | ||
![]() 55506770 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61806685 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Metric | - | ||
![]() 55503517 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | External thread | - | Brass | - | Straight | - | No | No | Nickel-plated | M20 x 1.5 | - | - | - | ||
![]() 55502655 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | External thread | - | Brass | - | Straight | - | No | No | Nickel-plated | PG16 | - | - | - | ||
![]() 55502667 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | External thread | - | Brass | - | Straight | - | No | No | Nickel-plated | PG29 | - | - | - | ||
![]() 55507312 Lapp | In Stock | - | - | - | - | - | - | Yes | Yes | - | - | External thread | IP68 | - | - | 90°-Bend | - | - | No | - | M20 x 1.5 | - | Metric | - | ||
![]() 65500460 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | Straight | - | - | - | - | - | - | Metric | - | ||
![]() 55506640 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | Straight | - | - | - | - | - | - | - | - | ||
![]() 55503514 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | External thread | - | Brass | - | 90°-Bend | - | No | No | Nickel-plated | Other | - | - | - |