- Material
- Model
- Type
- Content
- Factory colour
- Manufacturer part #
- Max. temperature
- RoHS-compliant
- Min. temperature
- Degree of protection (IP)
- Surface protection
- Material (details)
Attribute column
Manufacturer
Lapp Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angled | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Bending radius, static | Compatible with | Compressive strength | Conduit features | Content | Degree of protection (IP) | External thread | Factory colour | Manufacturer part # | Material (details) | Material filament | Max. temperature | Min. temperature | Model | Nominal diameter | Nominal size in inch | Outside Ø | Plain exterior | Plain interior | RoHS-compliant | Suitable for diameters | Surface protection | Thread length | Thread type | Type | Color | UV resistant | Flexibility |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61751593 Lapp | In Stock | - | - | PVC | - | - | Yes | No | 90 | - | - | pressure-resistant,Flexible,smooth inner lining | 30m | - | - | Black | 61751593 | - | Helix of rigid plastic | +70°C | -5°C | - | - | - | 26.40mm | Yes | Yes | - | - | - | - | - | SILVYN® ELU glatt 21,0x26,4 BK | - | Yes | Flexible | ||
![]() 61751798 Lapp | In Stock | - | - | PVC | - | - | Yes | Yes | 120 | - | - | pressure-resistant,Flexible,smooth inner lining | 30m | - | - | Black | 61751798 | - | Helix of rigid plastic | +70°C | -20°C | - | - | - | 57mm | No | Yes | Yes | - | - | - | - | SILVYN® ELU 50,0x57,0 BK | - | Yes | Flexible | ||
![]() 55506990 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | SILVYN® FPAS | - | halogen-free,heat-resistant | 10pc(s) | IP66 | PG13.5 | Grey | 55506990 | - | - | +135°C | -50°C | Straight | - | - | - | - | - | Yes | 21mm | - | - | - | SILVYN® FPAG PG 13,5/3 GY | - | - | - | ||
![]() 55506375 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | SILVYN® FPAS | - | halogen-free,heat-resistant,UV-resistant,weather-proof | 2pc(s) | IP66 | M40 | Black | 55506375 | - | - | +135°C | -50°C | Straight | - | - | - | - | - | Yes | 42mm | - | - | Metric | SILVYN® FPAG M40x1,5 BK | - | - | - | ||
![]() 55502470 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | - | halogen-free,UV-resistant | 10pc(s) | IP65 | PG9 | Black | 55502470 | PA 6 | - | +120°C | -40°C | Straight | - | - | - | - | - | Yes | - | - | - | - | Cable gland for protection tubes SI, SP. EL, ELÖ and ELT | - | - | - | ||
![]() 65500410 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | SILVYN® FPAS | - | weather-proof,halogen-free | 10pc(s) | IP66 | M20 | Grey | 65500410 | - | - | +120°C | -40°C | Straight | - | - | - | - | - | Yes | - | - | - | Metric | SILVYN® FLEXILOK M 20x1,5 /13 GY | - | - | - | ||
![]() 55506615 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | SILVYN® FPAS | - | halogen-free,heat-resistant,UV-resistant,weather-proof | 10pc(s) | IP66 | PG9 | Black | 55506615 | - | - | +135°C | -50°C | Straight | - | - | - | - | - | Yes | 16mm | - | - | - | SILVYN® FPAG PG 9/3 BK | - | - | - | ||
![]() 61801025 Lapp | In Stock | - | - | Polyamide | 90-degree | - | - | - | - | SILVYN® RILL | - | - | 50pc(s) | IP68 | PG9 | Black | 61801025 | - | - | +115°C | -40°C | 90°-elbow | - | - | - | - | - | Yes | - | - | 10 | - | SILVYN® KLICK 90° PG 9 BK | Black | - | - | ||
![]() 55506071 Lapp | In Stock | - | - | Brass | Straight | - | - | - | - | SILVYN® AS,SILVYN® EDU-AS,SILVYN® EMC AS-CU | - | Heavy duty mechanical load | 5pc(s) | - | M16 | Silver | 55506071 | - | - | +100°C | -30°C | Straight | - | - | - | - | - | Yes | 14mm | Nickel-plated | - | - | SILVYN® MSK-M 16x1,5 EE | - | - | - | ||
![]() 55500820 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | SILVYN® RILL | - | UV-resistant | 20pc(s) | IP68 | M20 | Grey | 55500820 | - | - | +115°C | -40°C | Straight | - | - | - | - | - | Yes | - | - | 8 | Metric | SILVYN® KLICK-GPZ-M 20x1,5 GY | - | - | - | ||
![]() 61751690 Lapp | In Stock | - | - | PVC | - | - | Yes | No | 120 | - | - | - | 30m | - | - | Green | 61751690 | PVC | Helix of rigid plastic | +70°C | -20°C | - | - | - | 57mm | No | Yes | Yes | - | - | - | - | SILVYN® ELÖ 50x57,2 GN | - | No | Flexible | ||
![]() 52005880 Lapp | In Stock | - | - | Polypropylene | Straight | - | - | - | - | SILVYN® FPS,SILVYN® FD-PU,SILVYN® SP,SILVYN® SP-PU | - | - | 25pc(s) | IP54 | PG36 | Silver-grey (RAL 7001) | 52005880 | PP (sealing ring: TPE) | - | +110°C | -10°C | Straight | - | - | - | - | - | Yes | - | - | 12 | - | SILVYN® USK-M 10x1.0 | - | - | - | ||
![]() 52002980 Lapp | In Stock | - | - | Brass | Straight | - | - | - | - | SILVYN® sleeving | - | - | 10pc(s) | - | PG36 | Silver | 52002980 | Body: Nickel-plated brass · O-sealing, NBR: | - | +80°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | SILVYN® SSV PG 36 | - | - | - | ||
![]() 61754050 Lapp | In Stock | - | - | Polyamide | - | Yes | Yes | Yes | 60 | - | 750 | flame-retardant,halogen-free,oil-resistant | 25m | - | - | Grey | 61754050 | PA 6 | - | +120°C | -40°C | - | 34 | - | 34.50mm | - | - | Yes | - | - | - | - | SILVYN® FPAS 34 GY | - | No | - | ||
![]() 61721760 Lapp | In Stock | - | - | Polyamide | - | - | Yes | - | 36 | - | - | flame-retardant,halogen-free,oil-resistant | 10m | - | - | Grey | 61721760 | PA 6 | PVC-sheathed spring steel | +120°C | -40°C | - | - | - | 45mm | No | Yes | Yes | - | - | - | - | SILVYN® FPS 38x45 10m GY | Grey | No | Extremely flexible | ||
![]() 64400090 Lapp | In Stock | - | - | Steel | - | No | Yes | - | 130 | - | 1250 | extra crush-proof,Flexible,wire-reinforced | 25m | IP68 | - | Grey | 64400090 | - | - | +80°C | -25°C | - | 56 | 1 1/2 inch | 56mm | - | - | Yes | - | - | - | - | SILVYN® AS-P 48/49x56 25m GY | - | - | - | ||
![]() 55506090 Lapp | In Stock | - | - | Brass | Straight | - | - | - | - | SILVYN® AS,SILVYN® EDU-AS,SILVYN® EMC AS-CU | - | Heavy duty mechanical load | 5pc(s) | - | M12 | Silver | 55506090 | - | - | +100°C | -30°C | Straight | - | - | - | - | - | Yes | 10mm | Nickel-plated | - | - | SILVYN® MSK-M 12x1,5 EDU | - | - | - | ||
![]() 52005810 Lapp | In Stock | - | - | Polypropylene | Straight | - | - | - | - | SILVYN® FPS,SILVYN® FD-PU,SILVYN® SP,SILVYN® SP-PU | - | - | 50pc(s) | IP54 | PG7 | Silver-grey (RAL 7001) | 52005810 | PP (sealing ring: TPE) | - | +110°C | -10°C | Straight | - | - | - | - | - | Yes | - | - | 10 | - | SILVYN® USK-M 10x1.0 | - | - | - | ||
![]() 55506120 Lapp | In Stock | - | - | Brass | Straight | - | - | - | - | SILVYN® AS,SILVYN® EDU-AS,SILVYN® EMC AS-CU | - | Heavy duty mechanical load | 5pc(s) | - | M12 | Silver | 55506120 | - | - | +100°C | -30°C | Straight | - | - | - | - | - | Yes | 10mm | Nickel-plated | - | - | SILVYN® MSK-SC-M 12x1,5 EDU | - | - | - | ||
![]() 61800860 Lapp | In Stock | - | - | Polyamide | Straight | - | - | - | - | SILVYN® RILL | - | - | 50pc(s) | - | PG7 | Grey | 61800860 | - | - | +115°C | -40°C | - | - | - | - | - | - | Yes | 10mm | - | - | - | SILVYN® KLICK-GP PG 7 GY | - | - | - |