- Material
- Model
- Type
- Content
- Factory colour
- Manufacturer part #
- Max. temperature
- RoHS-compliant
- Min. temperature
- Degree of protection (IP)
- Surface protection
- Material (details)
Attribute column
Manufacturer
Lapp Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Bending radius, static | Bending strength | Closable (two-part) | Compressive strength | Construction type | Degree of protection (IP) | Flame accelerating | Lengthwise slotted | Material filament | Material housing | Material quality | Model | Nominal diameter | Nominal size in inch | Oil resistant | One-piece | Plain exterior | Plain interior | Revolving thread | Surface protection | Thread connection size | Thread type | UV resistant | Flexibility |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68100125 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | ||
![]() 55503201 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | Other | - | - | - | - | ||
![]() 55506515 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | ||
![]() 55502651 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | - | Brass | - | Straight | - | - | - | No | - | - | No | Nickel-plated | - | - | - | - | ||
![]() 64400130 Lapp | In Stock | - | - | - | No | Yes | - | - | - | 50 | - | - | 750 | - | IP68 | - | - | - | - | - | - | 19 | Other | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507036 Lapp | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | Polyamide (PA) | Straight | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502629 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | - | Brass | - | Straight | - | - | - | No | - | - | No | Nickel-plated | Other | - | - | - | ||
![]() 55503513 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | - | Brass | - | 90°-Bend | - | - | - | No | - | - | No | Nickel-plated | PG36 | - | - | - | ||
![]() 61803962 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61806150 Lapp | In Stock | - | - | Polypropylene (PP) | - | Yes | No | - | - | 25 | Flexible | Yes | - | - | - | No | Yes | - | - | - | - | 20 | - | Yes | - | - | - | - | - | - | - | Yes | - | ||
![]() 55506570 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | ||
![]() 55506805 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506530 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | ||
![]() 68100115 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | ||
![]() 65500466 Lapp | In Stock | - | - | - | - | - | - | Yes | Yes | - | - | - | - | External thread | IP66 | - | - | - | - | - | Straight | - | - | - | - | - | - | No | - | M40 x 1.5 | Metric | - | - | ||
![]() 68880005 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55501870 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | ||
![]() 55506126 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | ||
![]() 55502614 Lapp | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | External thread | - | - | - | - | Brass | - | Straight | - | - | - | No | - | - | No | Nickel-plated | M20 x 1.5 | - | - | - | ||
![]() 61793640 Lapp | In Stock | - | - | Polyvinyl chloride (PVC) | - | Yes | No | - | - | 70 | - | - | - | - | - | - | - | Helix of rigid plastic | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | Yes | Flexible |