- Material
- Model
- Type
- Content
- Factory colour
- Manufacturer part #
- Max. temperature
- RoHS-compliant
- Min. temperature
- Degree of protection (IP)
- Surface protection
- Material (details)
Attribute column
Manufacturer
Lapp Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approved in combination with protective conduit according to DIN EN 61386-23 | Construction type | Degree of protection (IP) | Material housing | Material quality | Model | One-piece | Revolving thread | Surface protection | Thread connection size | Type of fastening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61804222 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61742404 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61742452 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803978 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803972 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61742440 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803916 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803909 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61742427 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503370 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61804232 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61811240 Lapp | In Stock | - | - | Plastic | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | ||
![]() 55507410 Lapp | In Stock | - | - | Plastic | - | - | - | - | Polyamide (PA) | - | - | - | - | - | Screw hole | ||
![]() 65500646 Lapp | In Stock | - | - | Plastic | - | - | - | - | Polyamide (PA) | - | - | - | - | - | Screw hole | ||
![]() 55506765 Lapp | In Stock | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | ||
![]() 61803820 Lapp | In Stock | - | - | - | - | - | - | - | - | Straight | - | - | Nickel-plated | - | - | ||
![]() 61803823 Lapp | In Stock | - | - | - | - | - | - | - | - | Straight | - | - | Nickel-plated | - | - | ||
![]() 55502654 Lapp | In Stock | - | - | - | Yes | External thread | - | Brass | - | Straight | No | No | Nickel-plated | PG13.5 | - | ||
![]() 55506039 Lapp | In Stock | - | - | - | Yes | External thread | - | Brass | - | Straight | No | No | Nickel-plated | M40 x 1.5 | - | ||
![]() 61805670 Lapp | In Stock | - | - | Metal | - | - | - | - | Brass | - | - | - | - | - | - |