- Material
- Model
- Type
- Content
- Factory colour
- Manufacturer part #
- Max. temperature
- RoHS-compliant
- Min. temperature
- Degree of protection (IP)
- Surface protection
- Material (details)
Attribute column
Manufacturer
Lapp Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Angled | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Approved in combination with protective conduit UR | Bending radius, static | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Compatible with | Conduit features | Construction type | Contact Sizes | Content | Degree of protection (IP) | External thread | Factory colour | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material filament | Material housing | Material quality | Material screw gland | Max. length sold by the metre | Max. temperature | Min. temperature | Model | One-piece | Outside Ø | Part Life Cycle Code | Plain exterior | Plain interior | Revolving thread | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Suitable for diameters | Surface protection | Thread connection size | Thread length | Thread type | With integrated holder | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Housing Color | Note | Connector Support Type | Shell Size, MIL | Halogen Free | Includes | Standards | Features | UV resistant | Flexibility | Length | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61804215 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61804221 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503614 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507165 Lapp | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 16 (2), 20 (37) | - | IP66 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | Active | -- | Plug Housing | For Female Sockets | 39 | - | - | - | Bayonet Lock | Crimp | B | Shielded | Environment Resistant | - | Cadmium over Nickel | 21-39 | Olive Drab | Contacts Not Included | - | -- | - | -- | - | Coupling Nut | - | - | - | -- | ||
![]() 61803819 Lapp | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 16 (2), 20 (21) | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | Receptacle Housing | For Male Pins | 23 | - | - | - | Bayonet Lock | Crimp | N (Normal) | Unshielded | Environment Resistant | - | Cadmium over Nickel | 16-99 | -- | Contacts Not Included | - | -- | - | -- | - | -- | - | - | - | -- | ||
![]() 55501670 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55502432 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Yes | No | - | - | - | - | - | - | External thread | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | 45°-elbow | No | - | - | - | - | No | - | - | - | - | - | - | M20 x 1.5 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55503224 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55507370 Lapp | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55510250 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61803851 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | External thread | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | 45°-Bend | No | - | - | - | - | No | - | - | - | - | - | Nickel-plated | M20 x 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55501410 Lapp | In Stock | - | - | - | - | - | - | Polypropylene | - | Straight | - | - | - | - | - | - | - | - | SILVYN® FD-PU | - | - | - | 1pc(s) | IP54 | M16 | Silver-grey (RAL 7001) | - | - | - | 55501410 | - | PP | - | - | - | - | - | +110°C | -10°C | Straight | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 10 | - | - | - | - | - | - | - | - | SILVYN® LKI-M 16x1.5 SGY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61747170 Lapp | In Stock | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | halogen-free | - | - | Sold per metre | - | - | Grey | - | - | - | 61747170 | - | - | - | - | - | - | 25m | +120°C | - | - | - | 34.50mm | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | SILVYN® RILL PA6 LL 29/16,5x21,2 GY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61806555 Lapp | In Stock | - | - | - | - | - | - | Polyamide | - | - | Yes | No | - | - | - | - | - | - | - | halogen-free,sinus-shaped cut,retrofittable,UV-resistant | - | - | Sold per metre | - | - | Black | - | - | - | 61806555 | - | PA6 thermally modified, cadmium-free, halogen-free | - | - | - | - | 50m | +140°C | -40°C | - | - | 11.40mm | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | SILVYN® RILL PA6 SINUS 8.4 x 11.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GGVS, NFR-13-903 as of 8.4 x 11.4 ADR<br>Elongation at break DIN 53 455: 50-200%<br>Resistance to impacts DIN 53 453: without breaking<br>Notch impact strength DIN 53 453: without breaking<br>Self-extinguishing: UL 94 HB | - | Yes | - | - | - | ||
![]() 61802090-1 Lapp | In Stock | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | Flexible,extra crush-proof,Heavy duty mechanical load,heat-resistant | - | - | Sold per metre | - | - | Silver | - | - | - | 61802090-1 | - | - | - | - | - | - | 10m | +220°C | - | - | - | 14mm | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | SILVYN® AS 9/11x14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61721262 Lapp | In Stock | - | - | - | - | - | - | Polyamide 6.6 | - | - | - | - | - | - | - | 14mm | 24mm | 14 up to 24 mm | - | - | - | - | 15m | - | - | Black | - | - | - | 61721262 | - | - | - | - | - | - | - | +125°C | -55°C | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | SILVYN® BRAID PA6 NW | - | 125 °C | -55 °C | Black | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | halogen-free,chemical-resistant,Dispenser | - | - | 15 m | - | ||
![]() 61747391 Lapp | In Stock | - | - | - | - | - | - | PVC | - | - | Yes | No | - | - | 90 | - | - | - | - | chemical-resistant | - | - | 30m | - | - | Silver-grey (RAL 7001) | - | - | - | 61747391 | - | Soft PVC sheath with welded-in hard PVC spiral | Helix of rigid plastic | - | - | - | - | +70°C | -20°C | - | - | 26.40mm | - | Yes | Yes | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | SILVYN® EL glatt 21,0x26,4 GY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flexible | - | - | ||
![]() 55502451 Lapp | In Stock | - | - | - | - | - | - | Polyamide | - | Straight | - | - | - | - | - | - | - | - | SILVYN® EL,SILVYN® ELÖ,SILVYN® ELT | halogen-free,UV-resistant | - | - | 10pc(s) | IP65 | PG16 | Grey | - | - | - | 55502451 | - | PA 6 | - | - | - | - | - | +120°C | -40°C | Straight | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Cable gland for protection tubes SI, SP. EL, ELÖ and ELT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55506112 Lapp | In Stock | - | - | - | - | - | - | Brass | - | Straight | - | - | - | - | - | - | - | - | SILVYN® AS,SILVYN® EDU-AS,SILVYN® EMC AS-CU | Heavy duty mechanical load | - | - | 5pc(s) | - | M20 | Silver | LAPP GROUP PVT LTD | - | Lapp Group | 55506112 | 55506112 | - | - | - | - | - | - | +100°C | -30°C | Straight | - | - | Active | - | - | - | 5.72 | - | Yes | Yes | 17mm | Nickel-plated | - | - | - | - | - | - | - | - | - | - | SILVYN® MSK-SC-M 20x1,5 AS | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | ||
![]() 55501125 Lapp | In Stock | - | - | - | - | - | - | Polyamide | - | 90-degree | - | - | - | - | - | - | - | - | SILVYN® RILL | - | - | - | 50pc(s) | - | M12 | Black | - | - | - | 55501125 | - | - | - | - | - | - | - | +115°C | -40°C | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | SILVYN® KLICK 90° 12x1,5 BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |